Engine / Transmission Gas Dryers, Filters, and Purifiers

2 Results
PL Pleated Filter Cartridge -- Safegard™
from Hilliard Corporation (The)

HILCO Safegard ™ single-layer pleated paper cartridges are economical for use in applications requiring general filtration. Disposable cartridges feature molded urethane ends on various sizes. Plated metal end caps are also available with controlled radius pleats to maximize useable filtration... [See More]

  • Application / Industry: Industrial Engine; Paper and Pulp Processing; Hydraulic System, Test Stands, Compressors, Bearings
  • Filtration Grade: 10.00 to 50.00
  • Type: Cartridge; In-line; Cartridge
  • Element Size: 3-7" OD, 10-18" L
F-15-050
from SOLBERG Manufacturing, Inc.

Industrial, carbon steel with SS option [See More]

  • Application / Industry: Industrial Engine; Medical; Waste Water; Construction
  • Flow Rate (Gas): 35
  • Filtration Grade: ? to 5.00
  • Maximum Temperature: 220