Semiconductor Processing Gas Dryers, Filters, and Purifiers
from Kitz Micro Filter Corporation
IAD series is in-line air dryer of an easy hollow fiber to install. It can install easily in exiting piping. These hollow fiber membrane can remove water molecules from nitrogen and oxygen molecules. Water molecules permeate through the wall of hollow fiber membranes and exhausted outside the... [See More]
- Application / Industry: Electronics; Semiconductor; Precision Measuring & Analytical, Semiconductor Manufacturing , Printing/Painting , Medical/ Dental / Food Processing
- Maximum Pressure: 15 to 102
- Type: Gas Dryer; In-line
- Maximum Temperature: 41 to 122
from SOLBERG Manufacturing, Inc.
Easy thumbscrew access for maintenance [See More]
- Application / Industry: Electronics; Semiconductor; Lab, Refrigeration
- Flow Rate (Gas): 4
- Filtration Grade: 0.30 to ?
- Maximum Temperature: 220
from Kitz Micro Filter Corporation
IRF series is in-line filter of an easy hollow fiber to install. IRF series can make very clean air. It can install easily in exiting piping. Specification. Pipe connection Caliber. Rc1/4. Operation Temperature. 5 ℃to 50 ℃. Maximum Operation Pressure. 1.0MPa. Fluid. Air and Nitrogen. [See More]
- Application / Industry: Electronics; Semiconductor; Precision Measuring & Analytical, Semiconductor Manufacturing , Printing/Painting , Medical/ Dental / Food Processing
- Filtration Grade: 0.01
- Type: In-line
- Maximum Pressure: 145
from Kitz Micro Filter Corporation
KBS series is in-line filter of an easy hollow fiber to install. KBS series can make very clean air. It can install easily in exiting piping, and is used for the protection of the equipment. Specification. Pipe connection Caliber. 1/4 ’ tube. Operation Temperature. 5 ℃to 50 ℃. [See More]
- Application / Industry: Electronics; Semiconductor; Precision Measuring & Analytical, Semiconductor Manufacturing , Printing/Painting , Medical/ Dental / Food Processing
- Filtration Grade: 0.01
- Type: In-line
- Maximum Pressure: 73
from Kitz Micro Filter Corporation
Our filters use the hollow fiber membrane made of the polypropylene of hydrophobic. So they can remove. not only bacteria and particle but also drop of water. Pore size of filter has high filtration precision in 0.01um. They have longer life with the compact which is the good point of the hollow... [See More]
- Application / Industry: Electronics; Semiconductor; Precision Measuring & Analytical, Semiconductor Manufacturing , Printing/Painting , Medical/ Dental / Food Processing
- Maximum Pressure: 116
- Filtration Grade: 0.01
from Kitz Micro Filter Corporation
Our filters use the hollow fiber membrane made of the polypropylene of hydrophobic. So they can remove. not only bacteria and particle but also drop of water. Pore size of filter has high filtration precision in 0.01um. They have longer life with the compact which is the good point of the hollow... [See More]
- Application / Industry: Electronics; Semiconductor; Precision Measuring & Analytical, Semiconductor Manufacturing , Printing/Painting , Medical/ Dental / Food Processing
- Filtration Grade: 0.01
- Type: Gas Dryer; In-line
- Maximum Pressure: 145