Hydrocarbon Processing (Oil & Gas) Gas Dryers, Filters, and Purifiers
from GENERON
GENERON's Horizontal double barrel and/or Vertical filter separators are designed to provide efficient liquid/solid removal and high gas capacities. The coalesce filter section removes bulk liquid and solid particles and coalesces' fine liquid droplets into larger ones. These larger droplets are... [See More]
- Application / Industry: Hydrocarbon; Gas Plants, Transmission Stations, Turbine Fuel Gas
- Type: In-line
from SOLBERG Manufacturing, Inc.
Severe duty, compact silencer [See More]
- Application / Industry: Biopharmaceutical; Food or Beverage Processing; Hydrocarbon; Medical; Waste Water
- Flow Rate (Gas): 880
- Filtration Grade: ? to 5.00
- Maximum Temperature: 220
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]
- Application / Industry: Food or Beverage Processing; Hydrocarbon; Medical; HVAC
- Filtration Grade: 0.01
- Type: In-line
- Flow Rate (Gas): 5
from GENERON
Coal bed methane gas is present in coal deposits and mainly consists of CH4 and CO2. The simplest way to treat is with GENERON's ® membrane ® technology that lowers the CO2 content to less then 2 mol %. GENERON's ® membrane systems have been used to reduce the CO2 and improve the heating... [See More]
- Application / Industry: Hydrocarbon
- Flow Rate (Gas): 7 to 347000
- Type: In-line
- Maximum Pressure: 1000
from GENERON
ASME, PED and CRN Flanged Filter Housings. Housing Features: Available in Carbon Steel and Stainless Steel. Stainless Steel construction, High-quality 304 and optional 316L, means no fouling or corrosion and long service life. Plenum chamber design improves drainage from the filter housing when used... [See More]
- Application / Industry: Hydrocarbon; Gas Plants, Transmission Stations, Turbine Fuel Gas
- Flow Rate (Gas): 177
- Type: In-line
- Maximum Pressure: 232
from GENERON
As a specialist in air and gas compressor, filtration and drying systems, GENERON provides complete system design, installation and on-going maintenance for your system. Our engineers will assist you in determining the best system design for your application. GENERON accommodates low ambient,... [See More]
- Application / Industry: Hydrocarbon; WaterSupply; Process Vacuum, Environmental Processes, Chemical Industries
- Flow Rate (Gas): 0 to 2000
- Type: Gas Dryer; In-line
- Maximum Pressure: 10000
from GENERON
At the rig, natural gases are nearly always saturated with water. When water-saturated natural gas flows in a pipeline the following problems can occur: Water can collect in pipelines and increase the pressure drop and/or cause slug flow. Water can freeze and/or form solid hydrates, consequently... [See More]
- Application / Industry: Hydrocarbon
- Flow Rate (Gas): 7 to 347000
- Type: Gas Dryer; In-line
- Maximum Pressure: 1000
from GENERON
Syngas (H2 + CO + others) is used to produce a variety of products. Each product requires a specific ratio of H2 to CO in the process feed gas to optimize production yields. Feed streams too rich in H2 can be adjusted by using membranes to selectively strip out the excess H2. The H2:CO ratio can be... [See More]
- Application / Industry: Hydrocarbon; Biomass-to-Liquid (BTL) biofuels, FCC Overhead Gas, Hydro-cracker Purge Gas
- Maximum Pressure: 1000
- Flow Rate (Gas): 7 to 69400
from GENERON
Carbon Steel & Stainless Steel Filter Housings. Housing Features: Victaulic Coupling with double 'O' ring and bayonet for positively locating the element. The 'O' ring eliminates possibility of particle or liquid bypass therefore insuring filtration integrity. Stainless Steel construction,... [See More]
- Application / Industry: Hydrocarbon; Gas Plants, Transmission Stations, Turbine Fuel Gas
- Flow Rate (Gas): 88
- Type: In-line
- Maximum Pressure: 232