Steel - Stainless Gas Dryers, Filters, and Purifiers
from GENERON
Reliable Process Gas Membrane Filters are the heart of a uniquely designed process gas separation system. GENERON ® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and... [See More]
- Housing Material: Steel - Stainless
- Application / Industry: Biopharmaceutical; Electronics; Food or Beverage Processing; Textile, Heat Treatment, Controlled Atmosphere
- Type: Cartridge; Gas Dryer
- Maximum Pressure: 500
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.01 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request bulletin TI-105 for a detailed discussion on... [See More]
- Housing Material: Steel - Stainless
- Flow Rate (Gas): 145
- Application / Industry: Food or Beverage Processing
- Maximum Pressure: 250
from DK-LOK U.S.A.
Up to 6000psig (413bar) for V76 Tee Filter. Up to 3000psig (206bar) for V73 ln-line Filter. Up to 204 ℃ (399 ℉). SS316 DK-LOK OD 1/8 - 1/2 inch. Pipe thread 1/8 - 1/2 inch. Filtering element 0.5, 2, 7, 15, 60, and 90 micron [See More]
- Housing Material: Steel - Stainless; Brass
- Filtration Grade: 0.50 to 90.00
- Type: In-line
- Maximum Pressure: 3000
from Parker Hannifin Filtration and Separation Div. / Balston Products
• Stainless steel construction handles most corrosive environments. • Meets NACE specifications MR-01-75/ISO 15156. • 1/8" female threaded drain. [See More]
- Housing Material: Steel - Stainless
- Flow Rate (Gas): 16
- Filtration Grade: 0.30
- Maximum Pressure: 300
from DK-LOK U.S.A.
Up to 6000psig (413bar) for V76 Tee Filter. Up to 3000psig (206bar) for V73 ln-line Filter. Up to 204 ℃ (399 ℉). SS316 DK-LOK OD 1/8 - 1/2 inch. Pipe thread 1/8 - 1/2 inch. Filtering element 0.5, 2, 7, 15, 60, and 90 micron [See More]
- Housing Material: Steel - Stainless; Brass
- Filtration Grade: 0.50 to 90.00
- Type: Tee Filter
- Maximum Pressure: 6000
from Parker Hannifin Filtration and Separation Div. / Balston Products
• Stainless steel construction handles most corrosive environments. • Meets NACE specifications MR-01-75/ISO 15156. • 1/8" female threaded drain. [See More]
- Housing Material: Steel - Stainless
- Flow Rate (Gas): 45
- Filtration Grade: 0.01
- Maximum Pressure: 300
from Parker Hannifin Filtration and Separation Div. / Balston Products
• Stainless steel construction handles most corrosive environments. • Meets NACE specifications MR-01-75/ISO 15156. • 1/8" female threaded drain. [See More]
- Housing Material: Steel - Stainless
- Flow Rate (Gas): 70
- Filtration Grade: 5.00
- Maximum Pressure: 100
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.1 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request Bulletin TI-105A for a detailed discussion on... [See More]
- Housing Material: Steel - Stainless
- Maximum Pressure: 425
- Application / Industry: Food or Beverage Processing
- Maximum Temperature: 400
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.01 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request Bulletin TI-105A for a detailed discussion on... [See More]
- Housing Material: Steel - Stainless
- Maximum Pressure: 200
- Application / Industry: Food or Beverage Processing
- Maximum Temperature: 200
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.01 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request Bulletin TI-105A for a detailed discussion on... [See More]
- Housing Material: Steel - Stainless
- Maximum Pressure: 200
- Application / Industry: Food or Beverage Processing
- Maximum Temperature: 200
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston grade SA filter cartridges, rated at 99.9999+% efficiency for 0.01 micron particles, is at least 30 times better than the accepted standard for sterile air filters developed by independent research organizations in the U.S. and U.K. (request Bulletin TI-105A for a detailed discussion on... [See More]
- Housing Material: Steel - Stainless
- Maximum Pressure: 200
- Application / Industry: Food or Beverage Processing
- Maximum Temperature: 200
from Parker Hannifin Filtration and Separation Div. / Balston Products
The 6004 series models are 1/2 ” line size filters designed for moderate flow rate systems. This series has increased liquid holding capacity which safeguards sensitive end use points from system upsets and morning start ups. [See More]
- Housing Material: Steel - Stainless
- Port Description: 1/2" NPT/BSPP
- Application / Industry: Food or Beverage Processing
from Parker Hannifin Filtration and Separation Div. / Balston Products
The 6006 and 6008 series models are 3/4 ” and 1 ” line size filters respectively. These are designed for high flow rate systems servicing multiple end use points. These are also offered with a high capacity auto float drain option. [See More]
- Housing Material: Steel - Stainless
- Port Description: 3/4" NPT/BSPP
- Application / Industry: Food or Beverage Processing
from Parker Hannifin Filtration and Separation Div. / Balston Products
The 6002 series models are 1/4 ” line size filters designed for lower flow systems and installations with space limitations. It is offered with two drain options, a manual drain or an auto float drain for maintenance free operation. The model 6904 offers 1/2 ” inlet and outlet... [See More]
- Housing Material: Steel - Stainless
- Port Description: 1/2" NPT
- Application / Industry: Food or Beverage Processing
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]
- Housing Material: Steel - Stainless
- Maximum Pressure: 5000
- Type: In-line
- Maximum Temperature: 400
from Parker Hannifin Filtration and Separation Div. / Balston Products
These models are used for pump flow rate of 3-20 CFM. The recommended filter is based upon the flow capacity equal to or less than the rated flow of the vacuum pump. The filter assemblies are shipped with filter cartridges and final filter pad. [See More]
- Housing Material: Steel - Stainless
- Flow Rate (Gas): 9
- Type: Cartridge
- Maximum Pressure: 15
from Parker Hannifin Filtration and Separation Div. / Balston Products
These models are used for pump flow rate of 3-20 CFM. The recommended filter is based upon the flow capacity equal to or less than the rated flow of the vacuum pump. The filter assemblies are shipped with filter cartridges and final filter pad. [See More]
- Housing Material: Steel - Stainless
- Flow Rate (Gas): 20
- Type: Cartridge
- Maximum Pressure: 15
from Parker Hannifin Filtration and Separation Div. / Balston Products
These 304 stainless steel housings are welded with KF flange inlet and outlet. ports for high vacuum applications . They are designed to be used with grade 102 adsorbent cartridges for prevention of oil backstreaming*. They may also be used with grade 30 cartridges for removal of high concentrations... [See More]
- Housing Material: Steel - Stainless
- Filtration Grade: 0.10
- Type: Cartridge; In-line
- Flow Rate (Gas): 9