Gas Dryer Gas Dryers, Filters, and Purifiers

10 Results
I-Line Dryer -- IAD
from Kitz Micro Filter Corporation

IAD series is in-line air dryer of an easy hollow fiber to install. It can install easily in exiting piping. These hollow fiber membrane can remove water molecules from nitrogen and oxygen molecules. Water molecules permeate through the wall of hollow fiber membranes and exhausted outside the... [See More]

  • Type: Gas Dryer; In-line
  • Maximum Pressure: 15 to 102
  • Application / Industry: Electronics; Semiconductor; Precision Measuring & Analytical, Semiconductor Manufacturing , Printing/Painting , Medical/ Dental / Food Processing
  • Maximum Temperature: 41 to 122
Membrane Separator for Biogas Upgrading -- Prism PB6050-N1
from Air Products PRISM Membranes

Air Products ’ PRISM PB membrane separators are a cost-effective way to manufacture a continuous stream of biomethane on-site. Using only compressed biogas, these robust separators use selective permeation to separate methane molecules from carbon dioxide and water vapor. The resulting stream... [See More]

  • Type: Gas Dryer; In-line
  • Maximum Pressure: 261
  • Application / Industry: Aerospace / Defense; Marine, Oil & Gas, Military, Packaging, and Transportation
  • Maximum Temperature: 180
Compressed Air/Gas Drying Systems
from Universal Air & Gas Products Corp.

We specialize in building compressed air dryers customized for biogas, hydrogen, syngas, landfill, digester, and wastewater treatment applications. Our drying systems are designed to handle discharge pressures as high as 6000 PSIG. We build and integrate cartridge dryer/filtration manifolds for NGV... [See More]

  • Type: Gas Dryer
Dehydration Gas Membrane Separation Filters -- 1080 HHP
from GENERON

Reliable Process Gas Membrane Filters are the heart of a uniquely designed process gas separation system. GENERON ® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and... [See More]

  • Type: Cartridge; Gas Dryer
  • Maximum Pressure: 800
  • Application / Industry: Biopharmaceutical; Electronics; Food or Beverage Processing; Textile, Heat Treatment, Controlled Atmosphere
CNG Dryers
from Advanced Gas Technologies

CNG Dryers. Single tower manually regenerated CNG dryers. Dual tower manually regenerative CNG dryers. Dual tower fully automatically regenerating CNG dryers. Installed pre and after-filters on all units. Adsorber vessels designed, manufactured and stamped to ASME Section VIII. CRN for dryers... [See More]

  • Type: Gas Dryer
  • Additional Features: Tank-mounted
  • Flow Rate (Gas): 3000
Unipore Dry Filter -- DRY
from Kitz Micro Filter Corporation

Our filters use the hollow fiber membrane made of the polypropylene of hydrophobic. So they can remove. not only bacteria and particle but also drop of water. Pore size of filter has high filtration precision in 0.01um. They have longer life with the compact which is the good point of the hollow... [See More]

  • Type: Gas Dryer; In-line
  • Filtration Grade: 0.01
  • Application / Industry: Electronics; Semiconductor; Precision Measuring & Analytical, Semiconductor Manufacturing , Printing/Painting , Medical/ Dental / Food Processing
  • Maximum Pressure: 145
Membrane Separator for Biogas Upgrading -- Prism PB6050-P3
from Air Products PRISM Membranes

Air Products ’ PRISM PB membrane separators are a cost-effective way to manufacture a continuous stream of biomethane on-site. Using only compressed biogas, these robust separators use selective permeation to separate methane molecules from carbon dioxide and water vapor. The resulting stream... [See More]

  • Type: Gas Dryer; In-line
  • Maximum Pressure: 261
  • Application / Industry: Aerospace / Defense; Marine, Oil & Gas, Military, Packaging, and Transportation
  • Maximum Temperature: 180
Gas Compressor Filtration and Drying Systems
from GENERON

As a specialist in air and gas compressor, filtration and drying systems, GENERON provides complete system design, installation and on-going maintenance for your system. Our engineers will assist you in determining the best system design for your application. GENERON accommodates low ambient,... [See More]

  • Type: Gas Dryer; In-line
  • Flow Rate (Gas): 0 to 2000
  • Application / Industry: Hydrocarbon; WaterSupply; Process Vacuum, Environmental Processes, Chemical Industries
  • Maximum Pressure: 10000
Process Gas Membrane Separator -- Prism SE
from Air Products PRISM Membranes

PRISM SE membrane separators are primarily used in process gas applications involving hydrogen or carbon monoxide separations. These robust separators are often found in petrochemical plants, refineries, and ammonia plants. A selectively permeable membrane wall separates desired gases such as... [See More]

  • Type: Gas Dryer; In-line
  • Filter Medium Material: Synthetic Fiber
  • Application / Industry: Aerospace / Defense; Marine, Oil & Gas, Military, Packaging, and Transportation
Natural Gas Dehydration Systems
from GENERON

At the rig, natural gases are nearly always saturated with water. When water-saturated natural gas flows in a pipeline the following problems can occur: Water can collect in pipelines and increase the pressure drop and/or cause slug flow. Water can freeze and/or form solid hydrates, consequently... [See More]

  • Type: Gas Dryer; In-line
  • Flow Rate (Gas): 7 to 347000
  • Application / Industry: Hydrocarbon
  • Maximum Pressure: 1000