Glass Fiber Gas Dryers, Filters, and Purifiers
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]
- Filter Medium Material: Glass Fiber
- Filtration Grade: 0.01 to 2.00
- Application / Industry: Food or Beverage Processing; Medical; HVAC
- Flow Rate (Gas): 7
from Parker Hannifin Filtration and Separation Div. / Balston Products
Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most any gas or... [See More]
- Filter Medium Material: Glass Fiber
- Filtration Grade: 0.01 to 2.00
- Application / Industry: Food or Beverage Processing; Medical; HVAC
- Flow Rate (Gas): 3
from Parker Hannifin Filtration and Separation Div. / Balston Products
This opaque PVDF DFU, with approximately double the membrane area of the 9933-05-95, is used where exceptional chemical compatibility is required. [See More]
- Filter Medium Material: Glass Fiber
- Application / Industry: Corrosive/Toxic Gases
- Type: In-line
- Maximum Pressure: 125
from Parker Hannifin Filtration and Separation Div. / Balston Products
Available in a transparent nylon housing, this DFU is an ideal choice for an economical membrane filter for use where its chemical compatibility is suitable. [See More]
- Filter Medium Material: Glass Fiber
- Application / Industry: Corrosive/Toxic Gases
- Type: In-line
- Maximum Pressure: 125