Cartridge Gas Dryers, Filters, and Purifiers

7 Results
Vacuum Pump Exhaust Filters -- Model 18/18-371H
from Parker Hannifin Filtration and Separation Div. / Balston Products

These models are used for pump flow rate of 3-20 CFM. The recommended filter is based upon the flow capacity equal to or less than the rated flow of the vacuum pump. The filter assemblies are shipped with filter cartridges and final filter pad. [See More]

  • Type: Cartridge
  • Maximum Pressure: 15
  • Flow Rate (Gas): 9
  • Maximum Temperature: 300
Dehydration Gas Membrane Separation Filters -- 1080 HHP
from GENERON

Reliable Process Gas Membrane Filters are the heart of a uniquely designed process gas separation system. GENERON ® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and... [See More]

  • Type: Cartridge; Gas Dryer
  • Maximum Pressure: 800
  • Application / Industry: Biopharmaceutical; Electronics; Food or Beverage Processing; Textile, Heat Treatment, Controlled Atmosphere
PL Pleated Filter Cartridge -- Safegard™
from Hilliard Corporation (The)

HILCO Safegard ™ single-layer pleated paper cartridges are economical for use in applications requiring general filtration. Disposable cartridges feature molded urethane ends on various sizes. Plated metal end caps are also available with controlled radius pleats to maximize useable filtration... [See More]

  • Type: Cartridge; In-line; Cartridge
  • Filtration Grade: 10.00 to 50.00
  • Application / Industry: Industrial Engine; Paper and Pulp Processing; Hydraulic System, Test Stands, Compressors, Bearings
  • Element Size: 3-7" OD, 10-18" L
Model F-GGC
from Beach Filter Products, Inc.

Low cost desiccant type filter, removes all oil, vapor and moisture [See More]

  • Type: Cartridge; In-line
  • Filtration Grade: 0.30 to ?
  • Application / Industry: Aerospace / Defense; Electronics; Food or Beverage Processing; Medical
  • Flow Rate (Gas): 5
Vacuum Pump Exhaust Filters -- Model 9955-12-371H
from Parker Hannifin Filtration and Separation Div. / Balston Products

These models are used for pump flow rate of 3-20 CFM. The recommended filter is based upon the flow capacity equal to or less than the rated flow of the vacuum pump. The filter assemblies are shipped with filter cartridges and final filter pad. [See More]

  • Type: Cartridge
  • Maximum Pressure: 15
  • Flow Rate (Gas): 3
  • Maximum Temperature: 250
Vacuum Pump Exhaust Filters -- Model AR-0316-371H
from Parker Hannifin Filtration and Separation Div. / Balston Products

These models are used for pump flow rate of 3-20 CFM. The recommended filter is based upon the flow capacity equal to or less than the rated flow of the vacuum pump. The filter assemblies are shipped with filter cartridges and final filter pad. [See More]

  • Type: Cartridge
  • Maximum Pressure: 15
  • Flow Rate (Gas): 20
  • Maximum Temperature: 300
Vacuum Pump Exhaust Filters -- Model CF-0118
from Parker Hannifin Filtration and Separation Div. / Balston Products

These 304 stainless steel housings are welded with KF flange inlet and outlet. ports for high vacuum applications . They are designed to be used with grade 102 adsorbent cartridges for prevention of oil backstreaming*. They may also be used with grade 30 cartridges for removal of high concentrations... [See More]

  • Type: Cartridge; In-line
  • Flow Rate (Gas): 9
  • Filtration Grade: 0.10
  • Maximum Temperature: 180