Polypropylene (PP) Gas Dryers, Filters, and Purifiers

2 Results
Vacuum Pump Exhaust Filters -- Model CF-0118
from Parker Hannifin Filtration and Separation Div. / Balston Products

These 304 stainless steel housings are welded with KF flange inlet and outlet. ports for high vacuum applications . They are designed to be used with grade 102 adsorbent cartridges for prevention of oil backstreaming*. They may also be used with grade 30 cartridges for removal of high concentrations... [See More]

  • Filter Medium Material: Polypropylene
  • Filtration Grade: 0.10
  • Type: Cartridge; In-line
  • Flow Rate (Gas): 9
Industrial Hollow Fiber Membrane Filter
from Kitz Micro Filter Corporation

Excellent particle removal efficiency, a long service life remove gel-like contaminants. [See More]

  • Filter Medium Material: Polypropylene
  • Filtration Grade: 0.01
  • Application / Industry: For Liquid, Pure water, Tap water, Water for industrial use. For Inert Gas Air, Compressed air
  • Maximum Pressure: 57