Heat Sink Current Sensing Resistors
from Isabellenhutte USA
ISA-Plan ® four terminal thru-hole resistor. Heat sink mountable. For use in Measurement equipment, Reference resistors in laboratories, Current source and Laboratory power supply. Features. Up to 10 W permanent power. Continuous current load up to 100 A (1 mOhm). Very high precision of... [See More]
- Features: Heat Sink
- Technology / Construction: Metal Foil
- Configuration: Single Resistor
- Mounting / Packaging: ThroughHole; 4618/3825
from Isabellenhutte USA
ISA-Plan ® two terminal TO247 style resistor. Heat sink mountable for use in Power modules, frequency converters and Switch mode power supplies. Features. Up to 10 Watts permanent power. Ultra-low resistance values. Very high pulse power rating. Very good long-term stability. Low self-heating [See More]
- Features: Heat Sink
- Technology / Construction: Metal Foil
- Configuration: Single Resistor
- Mounting / Packaging: ThroughHole; 4618/3825
from Isabellenhutte USA
ISA-Plan ® four terminal resistor. Heat sink mountable for use in Power modules, frequency converters and Switch mode power supplies. Features. 3 W permanent power / 10 W with heatsink provided. Four terminal connection of the resistor. High pulse power rating 2 Joules for 10 ms. Excellent long... [See More]
- Features: Heat Sink
- Technology / Construction: Metal Foil
- Configuration: Single Resistor
- Mounting / Packaging: ThroughHole; 2317
from Isabellenhutte USA
ISA-Plan ® two terminal TO247 style resistor. Heat sink mountable for use in Power modules, frequency converters and Switch mode power supplies. Features. Up to 10 Watts permanent power. Ultra-low resistance values. Very high pulse power rating. Very good long-term stability. Low self-heating [See More]
- Features: Heat Sink
- Technology / Construction: Metal Foil
- Configuration: Single Resistor
- Mounting / Packaging: ThroughHole; TO-247
from Riedon, Inc.
Resistances from 0.001Ohm to 500Ohms. Power Rating to 2500Watt. Resistance Tolerances to ±0.1%. TCR to ±15ppm/K. Load Stability to 0.1%. Very Low Inductance ( <50nH) [See More]
- Features: Heat Sink
- Technology / Construction: Metal Foil
- Configuration: Single Resistor
- Resistance Range: 1.00E-3 to 500
from Riedon, Inc.
• Resistances from 0.001Ohm to 100Ohms. • Power Rating to 80Watt. • Resistance Tolerances to ±0.1%. • TCR to ±15ppm/K. • Load Stability to 0.1% [See More]
- Features: Heat Sink
- Technology / Construction: Metal Foil
- Configuration: Single Resistor
- Resistance Range: 0.0100 to 100
from Riedon, Inc.
• Resistances from 0.002Ohm to 50Ohms. • Power Rating to 30Watt. • Resistance Tolerances to ±0.25%. • TCR to ±15ppm/K. • Load Stability to 0.1%. • TO-218 (TO-247) Housing [See More]
- Features: Heat Sink
- Technology / Construction: Metal Foil
- Configuration: Single Resistor
- Mounting / Packaging: ThroughHole
from Riedon, Inc.
Resistances from 0.002Ohm to 50 Ohms. Power Rating to 15 Watt. Resistance Tolerances to +/-0.1%. TCR to +/- 15ppm/K. Load Stability to 0.1%. TO-220 Housing. Convenient SMD D2Pak Available [See More]
- Features: Heat Sink
- Technology / Construction: Metal Foil
- Configuration: Single Resistor
- Mounting / Packaging: ThroughHole
from Riedon, Inc.
Resistances from 50Ohm. Power Rating to 30Watt. Resistance Tolerances to ±1%. TCR to ±5ppm/K. Load Stability to 0.01%. Customized Resistance Values. Twin Resistor Construction [See More]
- Features: Heat Sink
- Technology / Construction: Metal Foil
- Configuration: Single Resistor
- Resistance Range: 50
from Riedon, Inc.
Resistances from 0.05Ohm to 500Ohms. Power Rating to 50Watt. Resistance Tolerances to ±0.01%. TCR to ±1ppm/K. Load Stability to 0.01% [See More]
- Features: Heat Sink
- Technology / Construction: Metal Foil
- Configuration: Single Resistor
- Resistance Range: 0.0500 to 500
from Riedon, Inc.
Resistances from 0.2Ohm to 80Ohms. Power Rating to 15Watt. Resistance Tolerances to ±0.01%. TCR to ±1ppm/K. Load Stability to 0.01% [See More]
- Features: Heat Sink
- Technology / Construction: Metal Foil
- Configuration: Single Resistor
- Resistance Range: 0.2000 to 80