Through Hole Current Sensing Resistors
from KOA Speer Electronics, Inc.
Features. Power type current detecting resistors. Flame retardant resistors in ceramic case. Automatic insertion for a 5mm pitch between terminals is applicable (26 type, 58 type). Low inductance. Space saving. Products with lead-free terminations meet EU RoHS requirements [See More]
- Mounting / Packaging: ThroughHole
- Tolerance: 5 to 10
- Resistance Range: 0.0100 to 1
- Temperature Coefficient: 350
from ASAP Semiconductor LLC
Current Sense Resistors - Through Hole 1/4watt 0.5ohms 1% [See More]
- Mounting / Packaging: ThroughHole
- Tolerance: 1
- Resistance Range: 0.5000
from Isabellenhutte USA
ISA-Plan ® four terminal thru-hole resistor. Heat sink mountable. For use in Measurement equipment, Reference resistors in laboratories, Current source and Laboratory power supply. Features. Up to 10 W permanent power. Continuous current load up to 100 A (1 mOhm). Very high precision of... [See More]
- Mounting / Packaging: ThroughHole; 4618/3825
- Technology / Construction: Metal Foil
- Configuration: Single Resistor
- Resistance Range: 1.00E-3 to 100
from KOA Speer Electronics, Inc.
Features. Extremely low resistance and high precision tolerance. Low T.C.R. achieved ( ±50ppm/ °C). Flameproof UL 94 V-0. Products with lead-free terminations meet EU RoHS and China RoHS requirements [See More]
- Mounting / Packaging: ThroughHole
- Tolerance: 0.5000 to 1
- Resistance Range: 0.0050 to 0.0500
- Temperature Coefficient: 50
from Isabellenhutte USA
ISA-Plan ® two terminal TO247 style resistor. Heat sink mountable for use in Power modules, frequency converters and Switch mode power supplies. Features. Up to 10 Watts permanent power. Ultra-low resistance values. Very high pulse power rating. Very good long-term stability. Low self-heating [See More]
- Mounting / Packaging: ThroughHole; 4618/3825
- Technology / Construction: Metal Foil
- Configuration: Single Resistor
- Resistance Range: 5.00E-4 to 100
from KOA Speer Electronics, Inc.
Features. Ultra low resistance, suitable for large current sensing. Excellent T.C.R. achieved (50 ±25 x 10-6/K). Correct electric current detection by a voltage pin is possible. Bus bar and cable can be screwed on. 2D code means individual resistance information. Products meet EU RoHS... [See More]
- Mounting / Packaging: ThroughHole; 4015M ~ 8022M
- Tolerance: 5
- Resistance Range: 5.00E-5 to 2.00E-4
- Temperature Coefficient: 5025 to 7550
from Isabellenhutte USA
ISA-Plan ® four terminal resistor. Heat sink mountable for use in Power modules, frequency converters and Switch mode power supplies. Features. 3 W permanent power / 10 W with heatsink provided. Four terminal connection of the resistor. High pulse power rating 2 Joules for 10 ms. Excellent long... [See More]
- Mounting / Packaging: ThroughHole; 2317
- Technology / Construction: Metal Foil
- Configuration: Single Resistor
- Resistance Range: 5.00E-4 to 1
from KOA Speer Electronics, Inc.
Features. The super low resistance (3m Ω ~ ) is suitable for high power current sensing. Pitches and heights adjustable according to mounting conditions. All custom-made products. Easy soldering. Products with lead-free terminations meet EU RoHS requirements. EU RoHS regulation is not intended... [See More]
- Mounting / Packaging: ThroughHole
- Tolerance: 3 to 5
- Resistance Range: 0.0030 to 0.1000
- Temperature Coefficient: 100
from Isabellenhutte USA
ISA-Plan ® two terminal TO247 style resistor. Heat sink mountable for use in Power modules, frequency converters and Switch mode power supplies. Features. Up to 10 Watts permanent power. Ultra-low resistance values. Very high pulse power rating. Very good long-term stability. Low self-heating [See More]
- Mounting / Packaging: ThroughHole; TO-247
- Technology / Construction: Metal Foil
- Configuration: Single Resistor
- Resistance Range: 0.0036 to 100
from KOA Speer Electronics, Inc.
Features. Correcter electric current detection is possible with 4-terminal construction. Excellent T.C.R. achieved ( ±50x10-6/K). Ultra low resistance, suitable for large current sensing. Automatic mounting machines are applicable. Suitable for reflow soldering (Not suitable for flow... [See More]
- Mounting / Packaging: ThroughHole; 1216
- Tolerance: 1
- Resistance Range: 5.00E-4 to 1.00E-3
- Temperature Coefficient: 50
from KOA Speer Electronics, Inc.
Features. Ultra low resistance, suitable for large current sensing. Automatic mounting machines are applicable. Suitable for reflow soldering (Not suitable for flow soldering). Products meet EU RoHS requirements. AEC-Q200 Tested [See More]
- Mounting / Packaging: ThroughHole; 2512
- Tolerance: 1
- Resistance Range: 2.00E-4 to 5.00E-4
- Temperature Coefficient: 115 to 250100
from KOA Speer Electronics, Inc.
Features. SMD type of small size, ultra-low resistance (3m Ω~) and high accuracy ( ±0.5%) resistor for current sensing. Flameproof UL94V0 molded polymer case. Excellent dimension accuracy, mountability and shock resistance. Excellent terminal strength and solderability due to structure of... [See More]
- Mounting / Packaging: ThroughHole
- Standards and Certifications: RoHS
from KOA Speer Electronics, Inc.
Features. Surface mount type of small size, high accuracy ( ±0.5%) with low resistance to high resistance. Flameproof UL94V0 molded polymer case. Excellent dimension accuracy, mountability and shock resistance. Suitable for flow, reflow, and iron solderings. Products with lead-free terminations... [See More]
- Mounting / Packaging: ThroughHole
- Standards and Certifications: RoHS
- Technology / Construction: Thick Film (Chip)
from KOA Speer Electronics, Inc.
Features. SMD type of small size, ultra-low resistance (3m Ω~) and high accuracy ( ±0.5%) resistor for current sensing. Flameproof UL94V0 molded polymer case. Excellent dimension accuracy, mountability and shock resistance. Excellent terminal strength and solderability due to structure of... [See More]
- Mounting / Packaging: ThroughHole; 2010~ 4527
- Tolerance: 0.5000 to 5
- Resistance Range: 5.00E-4 to 0.2000
- Temperature Coefficient: 50 to 180
from KOA Speer Electronics, Inc.
Features. Current detecting resistors for power supply, motor circuits, etc. High reliability and performance with resistance tolerance ±0.5%, T.C.R. ±100 ×10-6/K. Suitable for both reflow and flow solderings. Products with lead-free terminations meet EU RoHS requirements. EU RoHS... [See More]
- Mounting / Packaging: ThroughHole; 2512
- Resistance Range: 0.0390 to 10
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1 to 5
from KOA Speer Electronics, Inc.
Features. Products with lead-free terminations meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. AEC-Q200 Tested: 0402 (1E), 0603 (1J), 0805 (2A), 1206 (2B), 1210 (2E), 2010 (2H/W2H), 2512 (3A/W3A) [See More]
- Mounting / Packaging: ThroughHole; 0201 ~ 2512
- Resistance Range: 0.0240 to 10
- Technology / Construction: Thick Film (Chip)
- Tolerance: 0.5000 to 5
from KOA Speer Electronics, Inc.
Features. Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material. Current detecting resistors for power supply, motor circuits, etc. High reliability and performance with resistance tolerance ±1.0%, T.C.R. ±100x10-6/K. Suitable for both... [See More]
- Mounting / Packaging: ThroughHole; 0402 ~ 1210
- Resistance Range: 0.1000 to 10
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1 to 5
from KOA Speer Electronics, Inc.
Features. Ultra low height with a thickness of 0.6mm, suitable for use of small equipment. Excellent high-frequency characteristics. Ultra low resistances (0.5m Ω~), suitable for large current sensing. Suitable for reflow soldering (Not suitable for flow soldering). Products meet EU RoHS and... [See More]
- Mounting / Packaging: ThroughHole; 1206 ~ 2512
- Tolerance: 1
- Resistance Range: 5.00E-4 to 0.0200
- Temperature Coefficient: 50 to 150
from KOA Speer Electronics, Inc.
Features. Ultra low height with a thickness of 0.6mm, suitable for use of small equipment. Ultra low resistances (0.5m Ω~), suitable for large current sensing. Suitable for reflow soldering (Not suitable for flow soldering). Products meet EU RoHS and China RoHS requirements. AEC-Q200 Tested [See More]
- Mounting / Packaging: ThroughHole; 1206 ~ 2512
- Tolerance: 1
- Resistance Range: 5.00E-4 to 0.0200
- Temperature Coefficient: 50 to 75
from KOA Speer Electronics, Inc.
Features. SMD type of small size, metal plate low resistance resistor for current detection. Low height suitable for use of small equipment such as mobile phone. High reliability and performance with T.C.R ±100x10-6/K. Suitable for reflow soldering (Not suitable for flow soldering). Products... [See More]
- Mounting / Packaging: ThroughHole
- Tolerance: 1
- Resistance Range: 0.0020 to 0.0100
- Temperature Coefficient: 100
from KOA Speer Electronics, Inc.
Features. SMD Type of small size, low resistance resistor for current detection. Carrier metal plate inside, resistor of high radiation of heat structure (3AW, 3AP). High reliability and performance with low T.C.R. Automatic mounting machines are applicable. Suitable for reflow soldering (2A: Not... [See More]
- Mounting / Packaging: ThroughHole; 0805 ~ 2512
- Tolerance: 1
- Resistance Range: 0.0060 to 0.2700
- Temperature Coefficient: 50 to 75
from KOA Speer Electronics, Inc.
Features. SMD type of small size, high rated current zero ohm jumper. Low height suitable for use of small equipment such as mobile phone. Suitable for reflow soldering (Not suitable for flow soldering). Products meet EU RoHS requirements. AEC-Q200 Tested [See More]
- Mounting / Packaging: ThroughHole; 0402 ~ 1206
- Current Rating: 10 to 50
- Resistance Range: 5.00E-4
- Standards and Certifications: RoHS
from KOA Speer Electronics, Inc.
Features. Current detecting resistors for power supplies, motor circuits, etc. Low resistance (100m Ω or under) and high accuracy resistors ( ±1%) for current detection. High reliability and performance with T.C.R. ±100 ×10-6 /K. Products meet EU RoHS requirements [See More]
- Mounting / Packaging: ThroughHole; 0402 ~ 2512
- Resistance Range: 0.0100 to 0.1000
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1
from KOA Speer Electronics, Inc.
Features. Current detecting resistors for power supplies, motor circuits, etc. Low resistance (100m Ω or under) and high accuracy ( ±1%) for current detection. High reliability and performance with T.C.R. ±75x10-6/K. Suitable for flow and reflow solderings. Products will meet EU RoHS... [See More]
- Mounting / Packaging: ThroughHole; 0805 ~ 2512
- Resistance Range: 0.0100 to 1
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1
from KOA Speer Electronics, Inc.
Features. Anti-sulfuration type, wide-side termination (reverse-geometry) type flat chip resistor. Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material. Suitable for both flow and reflow solderings. Product meets EU RoHS requirements. EU RoHS... [See More]
- Mounting / Packaging: ThroughHole; 0508 ~ 1225
- Tolerance: 1 to 5
- Resistance Range: 2.00E-4 to 9.76
- Temperature Coefficient: 100 to 200
from KOA Speer Electronics, Inc.
Features. Wide terminal type flat chip resistor. High reliability and performance with T.C.R. ±75 x 10-6/K, resistance tolerance ±1%. Suitable for flow and reflow solderings. This product meets EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode,... [See More]
- Mounting / Packaging: ThroughHole; 0612
- Tolerance: 1
- Resistance Range: 0.0100 to 0.1000
- Temperature Coefficient: 75 to 100
from RCD Components, Inc.
CURRENT SENSING. 4-terminal Kelvin configuration. Wide variety of single & multi-resistor models. Current ratings up to 5 amps available. Resistance range: 0.01 Ω to 1 Meg. Tolerances to ±0.01% ( ±0.1% <1 Ω). TC ’s to ±3ppm/C ( ±30ppm <1... [See More]
- Mounting / Packaging: ThroughHole
- Resistance Range: 0.0100 to 1.00E6
- Configuration: Chip Array
- Tolerance: 0.0200 to 1
from Utmel Electronic Limited
OHMITE 12FR010E Through Hole Current Sense Resistor, 0.01 ohm, Axial Leaded, 2 W,1%, 10 Series, Wirewound [See More]
- Mounting / Packaging: ThroughHole; Through Hole
- Technology / Construction: Wirewound; Metal Element
- Configuration: Single Resistor
- Resistance Range: 0.0100
from EBG RESISTORS LLC
The resistor family line, PCS, utilizes EBG`s state of the art technology to provide a highly reliable resistor with a non inductive design. This makes the PCS resistor ideal for many current monitoring and controls applications. [See More]
- Mounting / Packaging: ThroughHole
- Technology / Construction: MetalOxide
- Configuration: Single Resistor
- Resistance Range: 1.00E-3 to 1
from Campbell Scientific, Inc.
The CURS100 converts a current signal output by a sensor or output device (e.g., 4 to 20 mA) to a voltage that can be measured by a datalogger. The 100 ohm resistor used for the current shunt allows currents up to 25 mA to be read on a ±2500 mV range (CR10, CR10X, CR510, CR500) and currents... [See More]
- Mounting / Packaging: ThroughHole
- Technology / Construction: Metal Foil
- Configuration: Single Resistor
- Resistance Range: 100
from Riedon, Inc.
Resistances from 0.01 to 51K Ohms. Power Rating to 20Watt. Resistance Tolerances to ±0.05%. TCR to ±5ppm/K. TO-126 Housing. Convenient SMD DPak Available. Low Inductance ( <50nH ) [See More]
- Mounting / Packaging: ThroughHole
- Technology / Construction: Thin Film (Chip)
- Configuration: Single Resistor
- Resistance Range: 0.1000 to 51000
from Ohmite Manufacturing Co.
The CS5 is a high power precision current sensing resistor designed with four terminals. This resistor series is distinguished by excellent long term stability & TCR. The Kelvin connections allow high precision measurements even with low resistance values. The CS5 series has a non-inductive copper... [See More]
- Mounting / Packaging: ThroughHole
- Technology / Construction: Cermet; Ceramic Composition
- Configuration: Single Resistor
- Resistance Range: 1.00E-3 to 0.0040
from Utmel Electronic Limited
OHMITE 15FR010E Through Hole Current Sense Resistor, 0.01 ohm, Axial Leaded, 5 W,1%, 10 Series, Wirewound [See More]
- Mounting / Packaging: ThroughHole; Through Hole
- Technology / Construction: Wirewound; Metal Element
- Configuration: Single Resistor
- Resistance Range: 0.0100
from Riedon, Inc.
• Resistances from 0.002Ohm to 50Ohms. • Power Rating to 30Watt. • Resistance Tolerances to ±0.25%. • TCR to ±15ppm/K. • Load Stability to 0.1%. • TO-218 (TO-247) Housing [See More]
- Mounting / Packaging: ThroughHole
- Technology / Construction: Metal Foil
- Configuration: Single Resistor
- Resistance Range: 0.0020 to 50
from Ohmite Manufacturing Co.
Ohmite ’s TBH25 TO220 package resistor provides 25W of steady state power when properly used in today ’s well defined heat sink applications. The TBH25 series is created with low inductance and provides great performance at an economical price. A single screw mounting tab connects to the... [See More]
- Mounting / Packaging: ThroughHole
- Technology / Construction: MetalAlloy; Thick Film (Chip)
- Configuration: Single Resistor
- Resistance Range: 0.0300 to 10
from Riedon, Inc.
Resistances from 0.002Ohm to 50 Ohms. Power Rating to 15 Watt. Resistance Tolerances to +/-0.1%. TCR to +/- 15ppm/K. Load Stability to 0.1%. TO-220 Housing. Convenient SMD D2Pak Available [See More]
- Mounting / Packaging: ThroughHole
- Technology / Construction: Metal Foil
- Configuration: Single Resistor
- Resistance Range: 0.0020 to 50