Thick Film Current Sensing Resistors
from DigiKey
100 Ohms ±5% 100W Thick Film Chassis Mount Resistor [See More]
- Technology / Construction: Thick Film (Chip)
- Mounting / Packaging: SOT-227-2
- Configuration: Single Resistor
- Resistance Range: 100
from KOA Speer Electronics, Inc.
Features. Surface mount type of small size, high accuracy ( ±0.5%) with low resistance to high resistance. Flameproof UL94V0 molded polymer case. Excellent dimension accuracy, mountability and shock resistance. Suitable for flow, reflow, and iron solderings. Products with lead-free terminations... [See More]
- Technology / Construction: Thick Film (Chip)
- Standards and Certifications: RoHS
- Mounting / Packaging: ThroughHole
from ASAP Semiconductor LLC
RES .015ohm 1W 1% 2512 SMD 0.015 1W Thick Film Current Sense ¦1500ppm/ ¦C ¦1% 2512 (6432 Metric) 0.250"" L x 0.126"" W (6.35mm x 3.20mm) 0.026"" (0.65mm) 2 Digi-Reel « [See More]
- Technology / Construction: Thick Film (Chip)
- Resistance Range: 0.0150
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 1
from DigiKey
10 Ohms ±5% 100W Thick Film Chassis Mount Resistor [See More]
- Technology / Construction: Thick Film (Chip)
- Mounting / Packaging: SOT-227-2
- Configuration: Single Resistor
- Resistance Range: 10
from KOA Speer Electronics, Inc.
Features. Current detecting resistors for power supply, motor circuits, etc. High reliability and performance with resistance tolerance ±0.5%, T.C.R. ±100 ×10-6/K. Suitable for both reflow and flow solderings. Products with lead-free terminations meet EU RoHS requirements. EU RoHS... [See More]
- Technology / Construction: Thick Film (Chip)
- Resistance Range: 0.0390 to 10
- Mounting / Packaging: ThroughHole; 2512
- Tolerance: 1 to 5
from DigiKey
1 kOhms ±5% 100W Thick Film Chassis Mount Resistor [See More]
- Technology / Construction: Thick Film (Chip)
- Mounting / Packaging: SOT-227-2
- Configuration: Single Resistor
- Resistance Range: 1000
from KOA Speer Electronics, Inc.
Features. Products with lead-free terminations meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. AEC-Q200 Tested: 0402 (1E), 0603 (1J), 0805 (2A), 1206 (2B), 1210 (2E), 2010 (2H/W2H), 2512 (3A/W3A) [See More]
- Technology / Construction: Thick Film (Chip)
- Resistance Range: 0.0240 to 10
- Mounting / Packaging: ThroughHole; 0201 ~ 2512
- Tolerance: 0.5000 to 5
from DigiKey
270 Ohms ±5% 100W Thick Film Chassis Mount Resistor [See More]
- Technology / Construction: Thick Film (Chip)
- Mounting / Packaging: SOT-227-2
- Configuration: Single Resistor
- Resistance Range: 270
from KOA Speer Electronics, Inc.
Features. Excellent anti-sulfuration characteristic due to using high sulfuration-proof inner top electrode material. Current detecting resistors for power supply, motor circuits, etc. High reliability and performance with resistance tolerance ±1.0%, T.C.R. ±100x10-6/K. Suitable for both... [See More]
- Technology / Construction: Thick Film (Chip)
- Resistance Range: 0.1000 to 10
- Mounting / Packaging: ThroughHole; 0402 ~ 1210
- Tolerance: 1 to 5
from DigiKey
27 Ohms ±5% 100W Thick Film Chassis Mount Resistor [See More]
- Technology / Construction: Thick Film (Chip)
- Mounting / Packaging: SOT-227-2
- Configuration: Single Resistor
- Resistance Range: 27
from KOA Speer Electronics, Inc.
Features. Current detecting resistors for power supplies, motor circuits, etc. Low resistance (100m Ω or under) and high accuracy resistors ( ±1%) for current detection. High reliability and performance with T.C.R. ±100 ×10-6 /K. Products meet EU RoHS requirements [See More]
- Technology / Construction: Thick Film (Chip)
- Resistance Range: 0.0100 to 0.1000
- Mounting / Packaging: ThroughHole; 0402 ~ 2512
- Tolerance: 1
from DigiKey
470 Ohms ±5% 100W Thick Film Chassis Mount Resistor [See More]
- Technology / Construction: Thick Film (Chip)
- Mounting / Packaging: SOT-227-2
- Configuration: Single Resistor
- Resistance Range: 470
from KOA Speer Electronics, Inc.
Features. Current detecting resistors for power supplies, motor circuits, etc. Low resistance (100m Ω or under) and high accuracy ( ±1%) for current detection. High reliability and performance with T.C.R. ±75x10-6/K. Suitable for flow and reflow solderings. Products will meet EU RoHS... [See More]
- Technology / Construction: Thick Film (Chip)
- Resistance Range: 0.0100 to 1
- Mounting / Packaging: ThroughHole; 0805 ~ 2512
- Tolerance: 1
from DigiKey
47 Ohms ±5% 100W Thick Film Chassis Mount Resistor [See More]
- Technology / Construction: Thick Film (Chip)
- Mounting / Packaging: SOT-227-2
- Configuration: Single Resistor
- Resistance Range: 47
from DigiKey
5 kOhms ±5% 100W Thick Film Chassis Mount Resistor [See More]
- Technology / Construction: Thick Film (Chip)
- Mounting / Packaging: SOT-227-2
- Configuration: Single Resistor
- Resistance Range: 5000
from DigiKey
5 Ohms ±5% 100W Thick Film Chassis Mount Resistor [See More]
- Technology / Construction: Thick Film (Chip)
- Mounting / Packaging: SOT-227-2
- Configuration: Single Resistor
- Resistance Range: 5
from DigiKey
100 mOhms ±5% 100W Thick Film Chassis Mount Resistor [See More]
- Technology / Construction: Thick Film (Chip)
- Mounting / Packaging: SOT-227-2
- Configuration: Single Resistor
- Resistance Range: 0.1000
from DigiKey
500 mOhms ±5% 100W Thick Film Chassis Mount Resistor [See More]
- Technology / Construction: Thick Film (Chip)
- Mounting / Packaging: SOT-227-2
- Configuration: Single Resistor
- Resistance Range: 0.5000
from DigiKey
100 Ohms ±5% 100W Thick Film Chassis Mount Resistor [See More]
- Technology / Construction: Thick Film (Chip)
- Mounting / Packaging: SOT-227-2
- Configuration: Single Resistor
- Resistance Range: 100
from DigiKey
100 mOhms ±5% 200W Thick Film Chassis Mount Resistor [See More]
- Technology / Construction: Thick Film (Chip)
- Mounting / Packaging: SOT-227-4
- Configuration: Single Resistor
- Resistance Range: 0.1000
from DigiKey
500 µOhms ±1% 100W Thick Film Chassis Mount Resistor [See More]
- Technology / Construction: Thick Film (Chip)
- Mounting / Packaging: SOT-227-4
- Configuration: Single Resistor
- Tolerance: 1
from DigiKey
22 mOhms ±5% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film [See More]
- Technology / Construction: Thick Film (Chip)
- Mounting / Packaging: 0805
- Configuration: Single Resistor
- Resistance Range: 0.0220
from DigiKey
620 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film [See More]
- Technology / Construction: Thick Film (Chip)
- Mounting / Packaging: 2512
- Configuration: Single Resistor
- Resistance Range: 0.6200
from DigiKey
RES 1 OHM 1% 1/2W 1812 [See More]
- Technology / Construction: Thick Film (Chip)
- Mounting / Packaging: 1812
- Configuration: Single Resistor
- Resistance Range: 1
from DigiKey
RES 1 OHM 1% 1/2W 2010 [See More]
- Technology / Construction: Thick Film (Chip)
- Mounting / Packaging: 2010
- Configuration: Single Resistor
- Resistance Range: 1
from DigiKey
RES 1 OHM 1% 1/4W 1210 [See More]
- Technology / Construction: Thick Film (Chip)
- Mounting / Packaging: 1210
- Configuration: Single Resistor
- Resistance Range: 1
from DigiKey
RES 1.4 OHM 1% 1W 2512 [See More]
- Technology / Construction: Thick Film (Chip)
- Mounting / Packaging: 2512
- Configuration: Single Resistor
- Resistance Range: 1.4
from DigiKey
RES 1.5 OHM 5% 1/6W 0402 [See More]
- Technology / Construction: Thick Film (Chip)
- Mounting / Packaging: 0402
- Configuration: Single Resistor
- Resistance Range: 1.5
from DigiKey
RES 0.015 OHM 1% 1/4W 0603 [See More]
- Technology / Construction: Thick Film (Chip)
- Mounting / Packaging: 0603
- Configuration: Single Resistor
- Resistance Range: 0.0150
from DigiKey
RES 0.014 OHM 1% 1/2W 0805 [See More]
- Technology / Construction: Thick Film (Chip)
- Mounting / Packaging: 0805
- Configuration: Single Resistor
- Resistance Range: 0.0140
from DigiKey
2 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film [See More]
- Technology / Construction: Thick Film (Chip)
- Mounting / Packaging: 0805
- Configuration: Single Resistor
- Resistance Range: 2
from DigiKey
150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film [See More]
- Technology / Construction: Thick Film (Chip)
- Mounting / Packaging: 1206
- Configuration: Single Resistor
- Resistance Range: 0.1500
from LCSC Electronics Technology (HK) Limited
100mW 50m Ω Thick Film Resistors 0ppm/ °C~+400ppm/ °C ±1% 0603 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1
- Resistance Range: 0.0500
- Temperature Coefficient: 0.0 to 400
from Samsung Electro-Mechanics
Chip resistors are manufactured in a rectangular parallelepiped shape to ensure that they can be surface-mounted. These resistors are all-around passive components that are most widely used in electronic circuits together with capacitors. They regulate current and drop voltage in circuits. New... [See More]
- Technology / Construction: Thick Film (Chip)
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 1608, 2012, 3216, 3225, 5025, 6432
- Configuration: Single Resistor
- Resistance Range: 0.0050 to 0.9760
from Utmel Electronic Limited
Current Sense Resistors - SMD .1 OHM 1% [See More]
- Technology / Construction: Thick Film (Chip); Thick Film
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); SURFACE MOUNT
- Configuration: Single Resistor
- Resistance Range: 0.1000
from Riedon, Inc.
Resistances from 0.01 to 1Ohms. Power Rating 0.06 to 1 Watt. Resistance Tolerances to ± 1%. TCR ’s to ±150 ppm/K. Alumina Substrate for High Power Dissipation. Sizes: 0402 / 0603 / 0805 / 1206 / 2010 / 2512 [See More]
- Technology / Construction: Thick Film (Chip)
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Configuration: Single Resistor
- Resistance Range: 0.0500 to 1
from Bourns, Inc.
Bourns, Inc. is pleased to announce that it has acquired substantially all of the assets of the J.W. Miller Magnetics Division of Bell Industries, Inc. from Bell. Founded in 1924, J.W. Miller ® Magnetics is a well-known supplier of custom and standard magnetic components with capabilities to... [See More]
- Technology / Construction: MetalAlloy; Thick Film (Chip)
- Resistance Range: 1.00E-3 to 1.00E6
- Configuration: Single Resistor
- Tolerance: 1 to 5
from Ohmite Manufacturing Co.
Low Value Chip. Ohmite ’s LVC Series low value chip resistors are ideal for today ’s current sense applications requiring low profile, low cost solutions. Available in 0.5, 0.75, and 1 watt sizes, footprints are 1206, 2010, and 2512 size respectively. These resistors are offered in ohmic... [See More]
- Technology / Construction: Thick Film (Chip)
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Configuration: Single Resistor
- Resistance Range: 0.0100 to 0.9760
from LCSC Electronics Technology (HK) Limited
62.5mW 100m Ω Surface Mount Thick Film Resistors ±1% 0402 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1
- Resistance Range: 0.1000
- Power Rating: 0.0625
from Utmel Electronic Limited
Current Sense Resistors - SMD .51 OHM 1% [See More]
- Technology / Construction: Thick Film (Chip); Thick Film
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); SURFACE MOUNT
- Configuration: Single Resistor
- Resistance Range: 0.5100
from Ohmite Manufacturing Co.
Ohmite ’s TBH25 TO220 package resistor provides 25W of steady state power when properly used in today ’s well defined heat sink applications. The TBH25 series is created with low inductance and provides great performance at an economical price. A single screw mounting tab connects to the... [See More]
- Technology / Construction: MetalAlloy; Thick Film (Chip)
- Mounting / Packaging: ThroughHole
- Configuration: Single Resistor
- Resistance Range: 0.0300 to 10
from LCSC Electronics Technology (HK) Limited
62.5mW 270m Ω Thick Film Resistors ±1% 0402 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1
- Resistance Range: 0.2700
- Power Rating: 0.0625
from Utmel Electronic Limited
Current Sense Resistors - SMD 0.125W 50L00 Ohm +1% +100ppm [See More]
- Technology / Construction: Thick Film (Chip); Thick Film
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Configuration: Single Resistor
- Resistance Range: 0.0500
from LCSC Electronics Technology (HK) Limited
100mW 10m Ω Thick Film Resistors ±1% 0603 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1
- Resistance Range: 0.0100
- Power Rating: 0.1000
from Utmel Electronic Limited
Current Sense Resistors - SMD 0.499ohms 1% 200 PPM [See More]
- Technology / Construction: Thick Film (Chip); Thick Film
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Configuration: Single Resistor
- Resistance Range: 0.4990
from LCSC Electronics Technology (HK) Limited
100mW 39m Ω Thick Film Resistors ±1% 0603 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1
- Resistance Range: 0.0390
- Power Rating: 0.1000
from Utmel Electronic Limited
Current Sense Resistors - SMD 0.75W 50L00 Ohm +1% +100ppm [See More]
- Technology / Construction: Thick Film (Chip); Thick Film
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); SURFACE MOUNT
- Configuration: Single Resistor
- Resistance Range: 0.0500
from LCSC Electronics Technology (HK) Limited
100mW 100m Ω Thick Film Resistors ±800ppm/ °C ±1% 0603 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1
- Resistance Range: 0.1000
- Temperature Coefficient: 800
from Utmel Electronic Limited
Current Sense Resistors 0.015ohm 1% 1W [See More]
- Technology / Construction: Thick Film (Chip); Thick Film
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); SURFACE MOUNT
- Configuration: Single Resistor
- Resistance Range: 0.0150
from LCSC Electronics Technology (HK) Limited
100mW 220m Ω Thick Film Resistors ±800ppm/ °C ±1% 0603 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1
- Resistance Range: 0.2200
- Temperature Coefficient: 800
from Utmel Electronic Limited
Thick Film Current Sensing Surface Mount Chip Resistor, Narrow [See More]
- Technology / Construction: Thick Film (Chip); Thick Film
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
- Configuration: Single Resistor
- Resistance Range: 0.0400
from LCSC Electronics Technology (HK) Limited
100mW 360m Ω Surface Mount Thick Film Resistors ±800ppm/ °C ±1% 0603 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1
- Resistance Range: 0.3600
- Temperature Coefficient: 800
from Utmel Electronic Limited
YAGEO (PHYCOMP) PR2512FKG7W0R002L SMD Current Sense Resistor, 0.002 ohm, 2512 [6432 Metric], 2 W,1%, PR Series [See More]
- Technology / Construction: Thick Film (Chip); Thick Film
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); SURFACE MOUNT
- Configuration: Single Resistor
- Resistance Range: 0.0020
from LCSC Electronics Technology (HK) Limited
100mW 470m Ω Thick Film Resistors ±800ppm/ °C ±1% 0603 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1
- Resistance Range: 0.4700
- Temperature Coefficient: 800
from LCSC Electronics Technology (HK) Limited
100mW 400m Ω Thick Film Resistors ±800ppm/ °C ±1% 0603 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1
- Resistance Range: 0.4000
- Temperature Coefficient: 800
from LCSC Electronics Technology (HK) Limited
100mW 500m Ω Surface Mount Thick Film Resistors ±800ppm/ °C ±1% 0603 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1
- Resistance Range: 0.5000
- Temperature Coefficient: 800
from LCSC Electronics Technology (HK) Limited
100mW 100m Ω Surface Mount Thick Film Resistors ±800ppm/ °C ±5% 0603 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Technology / Construction: Thick Film (Chip)
- Tolerance: 5
- Resistance Range: 0.1000
- Temperature Coefficient: 800
from LCSC Electronics Technology (HK) Limited
100mW 560m Ω Surface Mount Thick Film Resistors ±300ppm/ °C ±5% 0603 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Technology / Construction: Thick Film (Chip)
- Tolerance: 5
- Resistance Range: 0.5600
- Temperature Coefficient: 300
from LCSC Electronics Technology (HK) Limited
100mW 500m Ω Surface Mount Thick Film Resistors ±800ppm/ °C ±5% 0603 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Technology / Construction: Thick Film (Chip)
- Tolerance: 5
- Resistance Range: 0.5000
- Temperature Coefficient: 800
from LCSC Electronics Technology (HK) Limited
100mW 820m Ω Surface Mount Thick Film Resistors ±300ppm/ °C ±5% 0603 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Technology / Construction: Thick Film (Chip)
- Tolerance: 5
- Resistance Range: 0.8200
- Temperature Coefficient: 300
from LCSC Electronics Technology (HK) Limited
125mW 12m Ω Surface Mount Thick Film Resistors ±1500ppm/ °C ±1% 0805 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1
- Resistance Range: 0.0120
- Temperature Coefficient: 1500
from LCSC Electronics Technology (HK) Limited
125mW 24m Ω Surface Mount Thick Film Resistors ±1200ppm/ °C ±1% 0805 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1
- Resistance Range: 0.0240
- Temperature Coefficient: 1200
from LCSC Electronics Technology (HK) Limited
125mW 50m Ω Surface Mount Thick Film Resistors ±1000ppm/ °C ±1% 0805 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1
- Resistance Range: 0.0500
- Temperature Coefficient: 1000
from LCSC Electronics Technology (HK) Limited
125mW 220m Ω Thick Film Resistors ±600ppm/ °C ±1% 0805 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1
- Resistance Range: 0.2200
- Temperature Coefficient: 600
from LCSC Electronics Technology (HK) Limited
125mW 390m Ω Surface Mount Thick Film Resistors ±300ppm/ °C ±1% 0805 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1
- Resistance Range: 0.3900
- Temperature Coefficient: 300
from LCSC Electronics Technology (HK) Limited
125mW 300m Ω Surface Mount Thick Film Resistors ±600ppm/ °C ±1% 0805 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1
- Resistance Range: 0.3000
- Temperature Coefficient: 600
from LCSC Electronics Technology (HK) Limited
250mW 100m Ω Thick Film Resistors ±600ppm/ °C ±1% 0805 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1
- Resistance Range: 0.1000
- Temperature Coefficient: 600
from LCSC Electronics Technology (HK) Limited
250mW 50m Ω Thick Film Resistors ±1000ppm/ °C ±1% 1206 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1
- Resistance Range: 0.0500
- Temperature Coefficient: 1000
from LCSC Electronics Technology (HK) Limited
250mW 100m Ω Thick Film Resistors ±600ppm/ °C ±1% 1206 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1
- Resistance Range: 0.1000
- Temperature Coefficient: 600
from LCSC Electronics Technology (HK) Limited
250mW 200m Ω Surface Mount Thick Film Resistors ±600ppm/ °C ±1% 1206 Current Sense Resistors/Shunt Resistors ROHS [See More]
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1
- Resistance Range: 0.2000
- Temperature Coefficient: 600