Bolt-on (Chassis) Current Sensing Resistors

4 Results
Analog Sensor - Bus Bar Shunt with NTC -- BSS
from Isabellenhutte USA

Features. Up to 30 W permanent power. High pulse power rating. High temperature measurement stability. Shunt includes a Data Matrix Code (DMC) containing resistance. value. DMC-code with TCR information optional. AEC-Q200 qualified (automotive version “A ”) [See More]

  • Mounting / Packaging: Bolt-on Chassis; 8420
  • Technology / Construction: Metal Foil
  • Configuration: Single Resistor
  • Resistance Range: 5.00E-5 to 1.00E-4
Shunt Resistor - Bus Bar Mount -- BAS
from Isabellenhutte USA

Electron-beam welded precision shunt resistor. Current sensor for EBM (Electronic Battery Management) in automobiles, trucks, forklifts, hybrid, and electric vehicles. Other applications may include current sensing in bus bars and welding equipment. Features. Up to 15 W permanent power. Continuous... [See More]

  • Mounting / Packaging: Bolt-on Chassis; 8420
  • Technology / Construction: Metal Foil
  • Configuration: Single Resistor
  • Resistance Range: 3.50E-5 to 5.00E-4
Shunts - Current Sense Resistors -- PCS-100
from EBG RESISTORS LLC

The resistor family line, PCS, utilizes EBG`s state of the art technology to provide a highly reliable resistor with a non inductive design. This makes the PCS resistor ideal for many current monitoring and controls applications. [See More]

  • Mounting / Packaging: Bolt-on Chassis
  • Technology / Construction: MetalOxide
  • Configuration: Single Resistor
  • Resistance Range: 5.00E-4 to 1
Shunts -- SHUNT42V100WOF
from Moog Animatics

Open Frame Shunt. Features. Can be used with power supplies that have an output of 48VDC or less. Automatic Gate-On when Voltage Exceeds 49.5VDC. Easy direct parallel connection to power supply [See More]

  • Mounting / Packaging: Bolt-on Chassis
  • Resistance Range: 12.5
  • Configuration: Single Resistor
  • Power Rating: 100