Metal Foil Current Sensing Resistors

70 Results
Surface Mount Resistors -- 2634236 [FC4TR100DER from Arcol Resistors Ltd.]
from RS Components, Ltd.

Resistor current sense Foil 4 terminal [See More]

  • Technology / Construction: Metal Foil; Metal Foil
  • Resistance Range: 0.1000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 1206
  • Tolerance: 0.5000
Chassis Mount Resistors -- 804-PSBW1R000B-ND [PSBW1R000B from Vishay Intertechnology, Inc.]
from DigiKey

PSBW1R000B 15 PPM SHUNT [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Radial, Rect. Case
  • Configuration: Single Resistor
  • Tolerance: 0.1000
Analog Sensor - Bus Bar Shunt with NTC -- BSS
from Isabellenhutte USA

Features. Up to 30 W permanent power. High pulse power rating. High temperature measurement stability. Shunt includes a Data Matrix Code (DMC) containing resistance. value. DMC-code with TCR information optional. AEC-Q200 qualified (automotive version “A ”) [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Bolt-on Chassis; 8420
  • Configuration: Single Resistor
  • Resistance Range: 5.00E-5 to 1.00E-4
Surface Mount Resistors -- 2634237 [FC4TR100DER from Arcol Resistors Ltd.]
from RS Components, Ltd.

Resistor current sense Foil 4 terminal [See More]

  • Technology / Construction: Metal Foil; Metal Foil
  • Resistance Range: 0.1000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 1206
  • Tolerance: 0.5000
Chassis Mount Resistors -- 804-PSBWR0050B-ND [PSBWR0050B from Vishay Intertechnology, Inc.]
from DigiKey

PSBWR0050B 15 PPM SHUNT [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Radial, Rect. Case
  • Configuration: Single Resistor
  • Tolerance: 0.1000
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount -- SMP-PW
from Isabellenhutte USA

1 W permanent power at 130 °C. Constant current up to 24 A (5 mOhm). Excellent long-term stability. High pulse power rating. Mounting: Reflow-, and IR-soldering. Detail specification ESCC 4001/027. SnPb tinned terminals [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Configuration: Single Resistor
  • Resistance Range: 0.0050 to 1
Chassis Mount Resistors -- 804-Y011910R0000B9L-ND [Y011910R0000B9L from Vishay Intertechnology, Inc.]
from DigiKey

VPR7ZT 10R000 0.1% [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Axial, Box
  • Configuration: Single Resistor
  • Tolerance: 0.1000
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount -- SMT-PW
from Isabellenhutte USA

2 W Dauerleistung bei 120 °C. 2 W permanent power at 120 °C. Dauerstr öme bis 100 A. Constant current up to 100 A. Standard-L ötpadgeometrie (Baugr ö ße 2512). Standard pad size (size 2512). Bauteilemontage: Reflow- und IR-L öten. Mounting: Reflow- and IR-soldering [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2817
  • Configuration: Single Resistor
  • Resistance Range: 0.0040 to 4
Chassis Mount Resistors -- 804-Y01195R00000B9L-ND [Y01195R00000B9L from Vishay Intertechnology, Inc.]
from DigiKey

VPR7ZT 5R000 0.1% [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Axial, Box
  • Configuration: Single Resistor
  • Tolerance: 0.1000
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount -- SMV-PW
from Isabellenhutte USA

Features. 3 W permanent power at 80 °C. Continuous current load up to 30 A (3.3 mOhm). Excellent long-term stability. High pulse power rating. Mounting: reflow-, IR- and wave-soldering. Detail specification ESCC 4001/028. SnPb tinned contacts. Applications. Aerospace [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Configuration: Single Resistor
  • Resistance Range: 0.0033 to 1
Chassis Mount Resistors -- 804-Y07330R50000J9L-ND [Y07330R50000J9L from Vishay Intertechnology, Inc.]
from DigiKey

VFP-3T 0R50000 5.0% [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Radial
  • Configuration: Single Resistor
  • Tolerance: 5
Shunt Resistor - Bus Bar Mount -- BAS
from Isabellenhutte USA

Electron-beam welded precision shunt resistor. Current sensor for EBM (Electronic Battery Management) in automobiles, trucks, forklifts, hybrid, and electric vehicles. Other applications may include current sensing in bus bars and welding equipment. Features. Up to 15 W permanent power. Continuous... [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Bolt-on Chassis; 8420
  • Configuration: Single Resistor
  • Resistance Range: 3.50E-5 to 5.00E-4
Chassis Mount Resistors -- PSBWR0010B-ND [PSBWR0010B from Vishay Intertechnology, Inc.]
from DigiKey

1 mOhms ±0.1% 40W Metal Foil Chassis Mount Resistor [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Radial, Rect. Case
  • Configuration: Single Resistor
  • Tolerance: 0.1000
Shunt Resistor - Four Terminal Surface Mount -- BVB
from Isabellenhutte USA

ISA-WELD ® Four terminal precision SMD current sensing resistor. High current automotive applications such as EPS-EHPS, Current sensor for power hybrids, Frequency converters and Power modules. Features. 5 W permanent power*. Constant current up to 100 A (0.5 mOhm). Four... [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2725
  • Configuration: Single Resistor
  • Resistance Range: 2.00E-4 to 0.0050
Chassis Mount Resistors -- Y00275K60000B9L-ND [Y00275K60000B9L from Vishay Intertechnology, Inc.]
from DigiKey

5.6 kOhms ±0.1% 7W Metal Foil Chassis Mount Resistor [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Axial, Box
  • Configuration: Single Resistor
  • Tolerance: 0.1000
Shunt Resistor - Four Terminal Surface Mount -- BVR
from Isabellenhutte USA

ISA-WELD ® technology, four terminal SMD for use on FR4 or IMS substrate. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market. Features. 5 W permanent power*. Continuous current load up to 160 A (0.2 mOhm). Heavy copper... [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 4026
  • Configuration: Single Resistor
  • Resistance Range: 2.00E-4 to 0.0030
Chip Resistor - Surface Mount -- 118-CFN0402-FX-R010ELFCT-ND [CFN0402-FX-R010ELF from Bourns, Inc.]
from DigiKey

10 mOhms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Current Sense Metal Foil [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: 0402
  • Configuration: Single Resistor
  • Tolerance: 1
Shunt Resistor - Four Terminal Through Hole -- A-H
from Isabellenhutte USA

ISA-Plan ® four terminal thru-hole resistor. Heat sink mountable. For use in Measurement equipment, Reference resistors in laboratories, Current source and Laboratory power supply. Features. Up to 10 W permanent power. Continuous current load up to 100 A (1 mOhm). Very high precision of... [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: ThroughHole; 4618/3825
  • Configuration: Single Resistor
  • Resistance Range: 1.00E-3 to 100
Chip Resistor - Surface Mount -- 118-CFN0402AFX-R010ELFCT-ND [CFN0402AFX-R010ELF from Bourns, Inc.]
from DigiKey

10 mOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Metal Foil [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: 0402
  • Configuration: Single Resistor
  • Tolerance: 1
Shunt Resistor - Four Terminal Through Hole -- AZ-H
from Isabellenhutte USA

ISA-Plan ® two terminal TO247 style resistor. Heat sink mountable for use in Power modules, frequency converters and Switch mode power supplies. Features. Up to 10 Watts permanent power. Ultra-low resistance values. Very high pulse power rating. Very good long-term stability. Low self-heating [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: ThroughHole; 4618/3825
  • Configuration: Single Resistor
  • Resistance Range: 5.00E-4 to 100
Chip Resistor - Surface Mount -- 118-CFN0402AFX-R020ELFTR-ND [CFN0402AFX-R020ELF from Bourns, Inc.]
from DigiKey

20 mOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Foil [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: 0402
  • Configuration: Single Resistor
  • Tolerance: 1
Shunt Resistor - Four Terminal Through Hole -- PBV
from Isabellenhutte USA

ISA-Plan ® four terminal resistor. Heat sink mountable for use in Power modules, frequency converters and Switch mode power supplies. Features. 3 W permanent power / 10 W with heatsink provided. Four terminal connection of the resistor. High pulse power rating 2 Joules for 10 ms. Excellent long... [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: ThroughHole; 2317
  • Configuration: Single Resistor
  • Resistance Range: 5.00E-4 to 1
Chip Resistor - Surface Mount -- 118-CFN0603AFX-R005ELFCT-ND [CFN0603AFX-R005ELF from Bourns, Inc.]
from DigiKey

5 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Metal Foil [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: 0603
  • Configuration: Single Resistor
  • Tolerance: 1
Shunt Resistor - Two Terminal Surface Mount -- BAX
from Isabellenhutte USA

Features. Up to 50 W permanent power. High pulse power rating. Max. fastening torque 10 Nm. Applications. Current sensor for EBM (Electronic Battery Management) in motorcars, trucks, forklifts, hybrid and electric vehicles. Current sensing in bus bars. Current sensing in welding equipment [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Bolt-on Chassis; 8436
  • Configuration: Single Resistor
  • Resistance Range: 5.00E-6 to 2.00E-5
Chip Resistor - Surface Mount -- 118-CFN0805-FX-R030ELFCT-ND [CFN0805-FX-R030ELF from Bourns, Inc.]
from DigiKey

30 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Current Sense Metal Foil [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: 0805
  • Configuration: Single Resistor
  • Resistance Range: 0.0300
Shunt Resistor - Two Terminal Surface Mount -- BRS
from Isabellenhutte USA

ISA-WELD ® technology, two terminal SMD. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market. Features. 2 W permanent power at 130 °C. Constant current up to 32 A (2 mOhm). Copper connectors. Excellent long term... [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Configuration: Single Resistor
  • Resistance Range: 0.0030 to 0.0250
Chip Resistor - Surface Mount -- 118-CFN1206-JX-R020ELFTR-ND [CFN1206-JX-R020ELF from Bourns, Inc.]
from DigiKey

20 mOhms ±5% 1W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: 1206
  • Configuration: Single Resistor
  • Resistance Range: 0.0200
Shunt Resistor - Two Terminal Surface Mount -- BVE
from Isabellenhutte USA

ISA-WELD ® technology, two terminal SMD or Bus-Bar mount. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market. Features. 10 W permanent power*. Continuous current load up to 220 A (0.2 mOhm). Heavy copper connectors. [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 5930
  • Configuration: Single Resistor
  • Resistance Range: 1.00E-4 to 0.0020
Chip Resistor - Surface Mount -- 118-CFN1206AFX-R010ELFCT-ND [CFN1206AFX-R010ELF from Bourns, Inc.]
from DigiKey

RES 0.01 OHM 1% 1W 1206 [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: 1206
  • Configuration: Single Resistor
  • Resistance Range: 0.0100
Shunt Resistor - Two Terminal Surface Mount -- BVF
from Isabellenhutte USA

Features. Constant current up to 55 A (1 mOhm). 3 W power rating up to 145 °C. Two terminal configuration. Excellent long-term stability. High application temperature range -65 to +175 °C. RoHS 2011/65/EU compliant. Max. solder temperature up to 350 °C / 30 sec. AEC-Q200 qualified. [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 1213
  • Configuration: Single Resistor
  • Resistance Range: 1.00E-3 to 0.0015
Chip Resistor - Surface Mount -- 13-PE0402FRL7W0R01Z-ND [PE0402FRL7W0R01Z from Yageo USA]
from DigiKey

RES 0.01 OHM 1% 1/8W 0402 [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: 0402
  • Configuration: Single Resistor
  • Resistance Range: 0.0100
Shunt Resistor - Two Terminal Surface Mount -- BVH
from Isabellenhutte USA

Features. 5 W permanent power. Continuous current load up to 100 A (0.3 mOhm). Excellent long term stability. Heavy copper connectors. Max. solder temperature up to 350 °C / 30 sec. AEC-Q200 qualified. Applications. High current applications for the automotive market. Frequency converters. Power... [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 3820
  • Configuration: Single Resistor
  • Resistance Range: 5.00E-4
Chip Resistor - Surface Mount -- 13-PE0603DRM070R05ZTR-ND [PE0603DRM070R05Z from Yageo USA]
from DigiKey

RES 0.05 OHM 0.5% 1/10W 0603 [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: 0603
  • Configuration: Single Resistor
  • Resistance Range: 0.0500
Shunt Resistor - Two Terminal Surface Mount -- BVN
from Isabellenhutte USA

Features. Constant current up to 100 A (0.5 mOhm). 5 W power rating up to 130 °C. Four terminal-configurationon. Excellent long-term stability. Ideal suited for mounting on DBC / IMS substrate. High application temperature range -65 to +170 °C. Max. solder temperature up to 350 °C / 30... [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 1216
  • Configuration: Single Resistor
  • Resistance Range: 3.00E-4 to 0.0030
Chip Resistor - Surface Mount -- 13-PE0603FRE070R075ZTR-ND [PE0603FRE070R075Z from Yageo USA]
from DigiKey

RES 0.075 OHM 1% 1/10W 0603 [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: 0603
  • Configuration: Single Resistor
  • Resistance Range: 0.0750
Shunt Resistor - Two Terminal Surface Mount -- BVT
from Isabellenhutte USA

ISA-WELD ® Precision SMD current sensing resistor. Small size ideal for Current sensor for power hybrid applications, High current applications for the automotive market, Frequency converters and Power modules. Features. 3 W permanent power. Continuous current load up to 100 A (0.3 mOhm). Heavy... [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Configuration: Single Resistor
  • Resistance Range: 3.00E-4 to 0.0068
Chip Resistor - Surface Mount -- 13-PE0805DRM470R01Z-ND [PE0805DRM470R01Z from Yageo USA]
from DigiKey

RES 0.01 OHM 0.5% 1/2W 0805 [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: 0805
  • Configuration: Single Resistor
  • Resistance Range: 0.0100
Shunt Resistor - Two Terminal Surface Mount -- BVZ
from Isabellenhutte USA

Features. Heavy copper connectors. Excellent long-term stability. Ideal suited for mounting on DBC / IMS substrate. Max. solder temperature up to 350 °C / 20 min. RoHS 2011/65/EU compliant. Applications. Current sensor for power hybrid applications. High current applications for the automotive... [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 4026
  • Configuration: Single Resistor
  • Resistance Range: 5.25E-4 to 0.0030
Chip Resistor - Surface Mount -- 13-PE0805FRE470R009ZCT-ND [PE0805FRE470R009Z from Yageo USA]
from DigiKey

9 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Metal Film [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: 0805
  • Configuration: Single Resistor
  • Resistance Range: 0.0090
Shunt Resistor - Two Terminal Surface Mount -- CLK
from Isabellenhutte USA

FEATURES. Low resistance values from 1 mOhm. 1 W power rating at 140 °C. Constant current up to 30 A (1 mOhm). Excellent long-term stability. High pulse power rating. Mounting: Reflow- and IR-soldering. AEC-Q200 qualified [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Configuration: Single Resistor
  • Resistance Range: 1.00E-3 to 0.0100
Chip Resistor - Surface Mount -- 13-PE2010FKE070R005Z-ND [PE2010FKE070R005Z from Yageo USA]
from DigiKey

RES 0.005 OHM 1% 1/2W 2010 [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: 2010
  • Configuration: Single Resistor
  • Resistance Range: 0.0050
Shunt Resistor - Two Terminal Surface Mount -- CLP
from Isabellenhutte USA

Features. 2 W power rating at 130 °C. Constant current up to 26 A (3 mOhm). Excellent long-term stability. High pulse power rating. Mounting: Reflow- and IR-soldering. AEC-Q200 qualified [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Configuration: Single Resistor
  • Resistance Range: 0.0030 to 0.0100
Chip Resistor - Surface Mount -- 13-PE2512FKF070R018ZTR-ND [PE2512FKF070R018Z from Yageo USA]
from DigiKey

RES 0.018 OHM 1% 1W 2512 [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: 2512
  • Configuration: Single Resistor
  • Resistance Range: 0.0180
Shunt Resistor - Two Terminal Surface Mount -- CMK
from Isabellenhutte USA

Features. 1W power rating at 70 °C. Constant current up to 10A (10 mOhm). High pulse power rating. Good long-term stability. Mounting: Reflow-, and IR-soldering. AEC-Q200 qualified. RoHS 2011/65/EU compliant. Applications. Current sensor for power hybrid applications. Control systems for the... [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Configuration: Single Resistor
  • Resistance Range: 0.0100 to 0.1000
Chip Resistor - Surface Mount -- 1712-CGSSL2R068JTR-ND [CGSSL2R068J from TE Connectivity]
from DigiKey

68 mOhms ±5% 2W Chip Resistor 4823 (12158 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 4823
  • Configuration: Single Resistor
  • Resistance Range: 0.0680
Shunt Resistor - Two Terminal Surface Mount -- FMK
from Isabellenhutte USA

Features. Power rating up to 4 W at 70 °C (1.5mOhm). Constant current up to 50 A (1.5mOhm). Small size (1206). High pulse power rating. Excellent long-term stability. Mounting: Reflow- and IR-soldering. AEC-Q200 qualification in preparation. RoHS 2011/65/EU compliant. Applications. Current... [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Configuration: Single Resistor
  • Resistance Range: 0.0015 to 0.0060
Chip Resistor - Surface Mount -- 1712-TL3AR039FTDGCT-ND [TL3AR039FTDG from TE Connectivity]
from DigiKey

RES 0.039 OHM 1% 1W 2512 [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: 2512
  • Configuration: Single Resistor
  • Resistance Range: 0.0390
Shunt Resistor - Two Terminal Surface Mount -- FMP
from Isabellenhutte USA

Features. Power rating up to 4 W at 70 °C (1.5mOhm). Constant current up to 50 A (1.5 mOhm). Standard pad size (2010). High pulse power rating. Excellent long-term stability. Mounting: Reflow- and IR-soldering. AEC-Q200 qualification in preparation. RoHS 2011/65/EU compliant. Applications. [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Configuration: Single Resistor
  • Resistance Range: 0.0015 to 0.0060
Chip Resistor - Surface Mount -- 1712-TLM1JER010FTDTR-ND [TLM1JER010FTD from TE Connectivity]
from DigiKey

TLM 0603 0.125W R010 1% 100PPM 5 [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: 0603
  • Configuration: Single Resistor
  • Tolerance: 1
Shunt Resistor - Two Terminal Surface Mount -- GMP
from Isabellenhutte USA

Features. Flip chip assembly. Au-plated terminals. 1 W permanent power at 110 °C. Constant current up to 10 A. Small size (2010). High pulse power rating. Excellent long-term stability. Mounting: conductive adhesive. Resistor with Kelvin connection. AEC-Q200 qualification. RoHS 2011/65/EU... [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Configuration: Single Resistor
  • Resistance Range: 0.0100 to 0.0800
Chip Resistor - Surface Mount -- 1712-TLM1JER011FTDTR-ND [TLM1JER011FTD from TE Connectivity]
from DigiKey

TLM 0603 0.125W R011 1% 100PPM 5 [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: 0603
  • Configuration: Single Resistor
  • Tolerance: 1
Shunt Resistor - Two Terminal Surface Mount -- KVM
from Isabellenhutte USA

Features. 10 W power rating. Continuous current load up to 250 A. Heavy copper connectors. Excellent long-term stability. Low inductance value. Max. solder temperature up to 350 °C / 30 sec or. 250 °C / 10 min. RoHS 2011/65/EU compliant. AEC-Q200 qualification [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Bolt-on Chassis; 3516
  • Configuration: Single Resistor
  • Resistance Range: 5.00E-5 to 1.00E-4
Res Current Sense Metal Foil 0201 50m Ohm 1% 1/10W ±100ppm/°C Molded Paper T/R -- 898-PE0201FRF7W0R05L [PE0201FRF7W0R05L from Yageo USA]
from Utmel Electronic Limited

Res Current Sense Metal Foil 0201 50m Ohm 1% 1/10W ±100ppm/ °C Molded Paper T/R [See More]

  • Technology / Construction: Metal Foil; Metal Foil
  • Resistance Range: 0.0500
  • Configuration: Single Resistor
  • Tolerance: 1
Current Shunt Module -- CURS100
from Campbell Scientific, Inc.

The CURS100 converts a current signal output by a sensor or output device (e.g., 4 to 20 mA) to a voltage that can be measured by a datalogger. The 100 ohm resistor used for the current shunt allows currents up to 25 mA to be read on a ±2500 mV range (CR10, CR10X, CR510, CR500) and currents... [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: ThroughHole
  • Configuration: Single Resistor
  • Resistance Range: 100
Current Sense Resistor -- FHR 2-3025
from Riedon, Inc.

Resistances from 0.001Ohm to 100Ohms. Power Rating to 50Watt. Resistance Tolerances to ±0.1%. TCR to ±10ppm/K. Very Low Inductance [See More]

  • Technology / Construction: Metal Foil
  • Resistance Range: 0.0100 to 100
  • Configuration: Single Resistor
  • Tolerance: 0.2500 to 5
Current Sensing Metal Chip Resistors -- LVM Series
from Ohmite Manufacturing Co.

The LVM series of SMD resistors are designed for current sense circuits in power elecrtronics.The LVM series is designed for automatic insertion and carry a high overload rating. Metal foil construction ensures high reliability and performance with very low TCR values. Applications including power... [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Configuration: Single Resistor
  • Resistance Range: 0.0070 to 0.1000
Current Sense Resistor -- FHR 4-3825
from Riedon, Inc.

Resistances from 0.001Ohm to 100Ohms. Power Rating to 50Watt. Resistance Tolerances to ±0.1%. TCR to ±10ppm/K. Very Low Inductance [See More]

  • Technology / Construction: Metal Foil
  • Resistance Range: 1.00E-3 to 100
  • Configuration: Single Resistor
  • Tolerance: 0.1000 to 5
Four Terminal Current Sense Resistor -- FC4L Series
from Ohmite Manufacturing Co.

Ohmite extends its FCSL Series with this 4-terminal Kelvin type FC4L derivative in package sizes up to 5 watts. Employing the same Ni-Cu-Mn resistive element this product affords the user an added advantage of a built in 4-terminal design to make board design easier. The 4 terminals are divided by 2... [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Configuration: Single Resistor
  • Resistance Range: 1.00E-3 to 0.5000
Current Sense Resistor -- FPR 2-1617
from Riedon, Inc.

Resistances from 0.001Ohm to 100Ohms. Power Rating to 2Watt. Resistance Tolerances to ±0.1%. TCR to ±15ppm/K. Load Stability to 0.1% [See More]

  • Technology / Construction: Metal Foil
  • Resistance Range: 0.0100 to 50
  • Configuration: Single Resistor
  • Tolerance: 0.1000 to 5
Low-TCR Current Sense Chip Resistors -- LVR Series
from Ohmite Manufacturing Co.

Using specialized material compositions, the LVR Series current sense chips achieve great stability that exceeds the competition. This advantage is produced in industry standard 0201 and 0402 chip sizes.The LVR series is 0201 and 0402 chip sizes are amongst the smallest current sense chips on the... [See More]

  • Technology / Construction: Metal Foil; TCR Material
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Configuration: Single Resistor
  • Resistance Range: 0.0050 to 0.0200
Current Sense Resistor -- FPR 4-3316
from Riedon, Inc.

Resistances from 0.001Ohm to 100Ohms. Power Rating to 2Watt. Resistance Tolerances to ±0.1%. TCR to ±15ppm/K. Load Stability to 0.1% [See More]

  • Technology / Construction: Metal Foil
  • Resistance Range: 1.00E-3 to 100
  • Configuration: Single Resistor
  • Tolerance: 0.1000 to 2
Metal Foil Current Sense Resistor -- FCSL Series
from Ohmite Manufacturing Co.

Ohmite continues to add to its complement of Current Sense offerings with the FCSL Series. FCSL incorporates proven metal foil technology to produce the ultimate in a current sense resistor. FCSL features the effective combination of very low and stable TCRs (Temperature Coefficient of Resistance)... [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Configuration: Single Resistor
  • Resistance Range: 1.00E-3 to 0.1000
Current Sense Resistor -- UNR 4-1410
from Riedon, Inc.

Resistances from 0.1Ohm to 100Ohms. Power Rating to 0.8Watt. Resistance Tolerances to ±0.01%. TCR to ±1ppm/K. Load Stability to 0.01% [See More]

  • Technology / Construction: Metal Foil
  • Resistance Range: 0.1000 to 100
  • Configuration: Single Resistor
  • Tolerance: 0.0100 to 1
Heat Sink Resistor -- FHR 2/4-80110
from Riedon, Inc.

Resistances from 0.001Ohm to 500Ohms. Power Rating to 2500Watt. Resistance Tolerances to ±0.1%. TCR to ±15ppm/K. Load Stability to 0.1%. Very Low Inductance ( <50nH) [See More]

  • Technology / Construction: Metal Foil
  • Resistance Range: 1.00E-3 to 500
  • Configuration: Single Resistor
  • Tolerance: 0.5000 to 5
Heat Sink Resistor -- FNR 2-T227
from Riedon, Inc.

• Resistances from 0.001Ohm to 100Ohms. • Power Rating to 80Watt. • Resistance Tolerances to ±0.1%. • TCR to ±15ppm/K. • Load Stability to 0.1% [See More]

  • Technology / Construction: Metal Foil
  • Resistance Range: 0.0100 to 100
  • Configuration: Single Resistor
  • Tolerance: 0.1000 to 5
Heat Sink Resistor -- FPR 2-T218
from Riedon, Inc.

• Resistances from 0.002Ohm to 50Ohms. • Power Rating to 30Watt. • Resistance Tolerances to ±0.25%. • TCR to ±15ppm/K. • Load Stability to 0.1%. • TO-218 (TO-247) Housing [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: ThroughHole
  • Configuration: Single Resistor
  • Resistance Range: 0.0020 to 50
Heat Sink Resistor -- FPR 2-T220 T221
from Riedon, Inc.

Resistances from 0.002Ohm to 50 Ohms. Power Rating to 15 Watt. Resistance Tolerances to +/-0.1%. TCR to +/- 15ppm/K. Load Stability to 0.1%. TO-220 Housing. Convenient SMD D2Pak Available [See More]

  • Technology / Construction: Metal Foil
  • Mounting / Packaging: ThroughHole
  • Configuration: Single Resistor
  • Resistance Range: 0.0020 to 50
Heat Sink Resistor -- UHN 2-3825D
from Riedon, Inc.

Resistances from 50Ohm. Power Rating to 30Watt. Resistance Tolerances to ±1%. TCR to ±5ppm/K. Load Stability to 0.01%. Customized Resistance Values. Twin Resistor Construction [See More]

  • Technology / Construction: Metal Foil
  • Resistance Range: 50
  • Configuration: Single Resistor
  • Tolerance: 1
Heat Sink Resistor -- UNR 4-3425 3825
from Riedon, Inc.

Resistances from 0.05Ohm to 500Ohms. Power Rating to 50Watt. Resistance Tolerances to ±0.01%. TCR to ±1ppm/K. Load Stability to 0.01% [See More]

  • Technology / Construction: Metal Foil
  • Resistance Range: 0.0500 to 500
  • Configuration: Single Resistor
  • Tolerance: 0.0100 to 1
Heat Sink Resistor -- UNR 4-T220, T220B, T221
from Riedon, Inc.

Resistances from 0.2Ohm to 80Ohms. Power Rating to 15Watt. Resistance Tolerances to ±0.01%. TCR to ±1ppm/K. Load Stability to 0.01% [See More]

  • Technology / Construction: Metal Foil
  • Resistance Range: 0.2000 to 80
  • Configuration: Single Resistor
  • Tolerance: 0.0100 to 1