Wirewound Resistor Current Sensing Resistors
from ASAP Semiconductor LLC
Current Sense Resistors - Through Hole 5watts 0.5ohms 1% Wirewound [See More]
- Technology / Construction: Wirewound
- Resistance Range: 0.5000
- Mounting / Packaging: ThroughHole
- Tolerance: 1
from DigiKey
500 mOhms ±1% 25W Wirewound Chassis Mount Resistor [See More]
- Technology / Construction: Wirewound
- Mounting / Packaging: Axial, Box
- Configuration: Single Resistor
- Resistance Range: 0.5000
from DigiKey
15 Ohms ±1% 50W Wirewound Chassis Mount Resistor [See More]
- Technology / Construction: Wirewound
- Mounting / Packaging: Axial, Box
- Configuration: Single Resistor
- Resistance Range: 15
from DigiKey
15 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor [See More]
- Technology / Construction: Wirewound
- Mounting / Packaging: Axial, Box
- Configuration: Single Resistor
- Resistance Range: 15
from DigiKey
15 kOhms ±1% 10W Wirewound Chassis Mount Resistor [See More]
- Technology / Construction: Wirewound
- Mounting / Packaging: Axial, Box
- Configuration: Single Resistor
- Tolerance: 1
from DigiKey
RES CHAS MNT 25W 500 OHM 1% [See More]
- Technology / Construction: Wirewound
- Mounting / Packaging: Axial, Box
- Configuration: Single Resistor
- Resistance Range: 500
from DigiKey
RESISTOR, FIXED, POWER [See More]
- Technology / Construction: Wirewound
- Mounting / Packaging: 2010 J-Lead
- Configuration: Single Resistor
- Tolerance: 1
from DigiKey
1 kOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound [See More]
- Technology / Construction: Wirewound
- Mounting / Packaging: 2615 J-Lead
- Configuration: Single Resistor
- Tolerance: 1
from DigiKey
CAP [See More]
- Technology / Construction: Wirewound
- Mounting / Packaging: 3014 J-Lead
- Configuration: Single Resistor
- Tolerance: 1
from DigiKey
RESISTOR, FIXED, POWER [See More]
- Technology / Construction: Wirewound
- Mounting / Packaging: 4318 J-Lead
- Configuration: Single Resistor
- Tolerance: 1
from DigiKey
CAP [See More]
- Technology / Construction: Wirewound
- Mounting / Packaging: 4525 J-Lead
- Configuration: Single Resistor
- Tolerance: 1
from DigiKey
820 mOhms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Wirewound [See More]
- Technology / Construction: Wirewound
- Mounting / Packaging: 4525 J-Lead
- Configuration: Single Resistor
- Tolerance: 1
from DigiKey
RESISTOR, FIXED, POWER [See More]
- Technology / Construction: Wirewound
- Mounting / Packaging: 5322 J-Lead
- Configuration: Single Resistor
- Tolerance: 5
from DigiKey
10 Ohms ±1% 0.6W Chip Resistor 2010 (5025 Metric) Current Sense Wirewound [See More]
- Technology / Construction: Wirewound
- Mounting / Packaging: 2010
- Configuration: Single Resistor
- Resistance Range: 10
from DigiKey
RES 0.05 OHM 1% 1W J LEAD [See More]
- Technology / Construction: Wirewound
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512 J-Lead
- Configuration: Single Resistor
- Resistance Range: 0.0500
from DigiKey
RES 0.1 OHM 5% 2W J LEAD [See More]
- Technology / Construction: Wirewound
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 4524 J-Lead
- Configuration: Single Resistor
- Resistance Range: 0.1000
from DigiKey
RES 0.01 OHM 5% 2W J LEAD [See More]
- Technology / Construction: Wirewound
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 4122 J-Lead
- Configuration: Single Resistor
- Resistance Range: 0.0100
from DigiKey
100 Ohms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound [See More]
- Technology / Construction: Wirewound
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 6327 J-Lead
- Configuration: Single Resistor
- Resistance Range: 100
from DigiKey
50 mOhms ±1% 3W Chip Resistor 6327 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound [See More]
- Technology / Construction: Wirewound
- Mounting / Packaging: 6327 J-Lead
- Configuration: Single Resistor
- Resistance Range: 0.0500
from DigiKey
10 mOhms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound [See More]
- Technology / Construction: Wirewound
- Mounting / Packaging: 4525 J-Lead
- Configuration: Single Resistor
- Resistance Range: 0.0100
from DigiKey
1 Ohms ±5% 0.5W, 1/2W Chip Resistor 1913 J-Lead Current Sense, Moisture Resistant, Pulse Withstanding Wirewound [See More]
- Technology / Construction: Wirewound
- Mounting / Packaging: 1913 J-Lead
- Configuration: Single Resistor
- Resistance Range: 1
from DigiKey
10.5 Ohms ±1% 3W Chip Resistor 6327 J-Lead Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Wirewound [See More]
- Technology / Construction: Wirewound
- Mounting / Packaging: 6327 J-Lead
- Configuration: Single Resistor
- Resistance Range: 10.5
from DigiKey
25 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound [See More]
- Technology / Construction: Wirewound
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512 J-Lead
- Configuration: Single Resistor
- Resistance Range: 0.0250
from DigiKey
5 mOhms ±5% 1.5W Chip Resistor 3916 J-Lead Current Sense Wirewound [See More]
- Technology / Construction: Wirewound
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 3916 J-Lead
- Configuration: Single Resistor
- Resistance Range: 0.0050
from DigiKey
10 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound [See More]
- Technology / Construction: Wirewound
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 4122 J-Lead
- Configuration: Single Resistor
- Resistance Range: 0.0100
from DigiKey
330 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound [See More]
- Technology / Construction: Wirewound
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 4122 J-Lead
- Configuration: Single Resistor
- Resistance Range: 0.3300
from Betatronix LLC
Resistance Range: 0.20% to 1.0%. System designers' desire for weight and volume savings has created increased demand for potentiometers that perform multiple functions. The concentric shaft unit - having two independent shafts that each control different sections of the potentiometer - is an ideal... [See More]
- Technology / Construction: Coiled Wire Resistor; Wirewound
- Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature)
- Configuration: Single Resistor
- Tolerance: 0.0500 to 0.1000
from Riedon, Inc.
Resistance: 0.005 to 50kOhms. High Power: to 4Watts. Tolerance to +/-0.01%. Low Temperature Coefficient to +/- 20 ppm/K. Superior Surge Handling Capability. Reel Packaging. Non-inductive Windings are Available (Type SN) [See More]
- Technology / Construction: Wirewound
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Configuration: Single Resistor
- Resistance Range: 0.0100 to 400
from Ohmite Manufacturing Co.
Miniature Wirewound. Current Sense. Ultra-low ohmic value series for Current Sensing applications The WL series contains very low inductance ( <1nH at 1MHz Test) with miniaturized dimensions giving a great power to size ratio. The WL series use of the highest quality standard (96% Alumina)... [See More]
- Technology / Construction: Ceramic Composition; Wirewound
- Resistance Range: 0.0050 to 0.1000
- Configuration: Single Resistor
- Tolerance: 1 to 5
from Utmel Electronic Limited
OHMITE 12FR010E Through Hole Current Sense Resistor, 0.01 ohm, Axial Leaded, 2 W,1%, 10 Series, Wirewound [See More]
- Technology / Construction: Wirewound; Metal Element
- Mounting / Packaging: ThroughHole; Through Hole
- Configuration: Single Resistor
- Resistance Range: 0.0100
from Precision Resistor Co., Inc.
SMD (4-Tab) Current Sensing Shunts - LVS / PVS Series. Key Features: Lower self-heating or temperature rise per watt. Low TCR and Low EMF for greater thermal stability. Excellent overload and surge current handling capabilities. More Features of PRC's Current-Sensing Shunts: Dependable and... [See More]
- Technology / Construction: Wirewound
from Betatronix LLC
Resistance Range: 0.20% to 1.0%. During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear motion... [See More]
- Technology / Construction: Wirewound
- Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature)
- Configuration: Single Resistor
- Tolerance: 0.0500 to 0.1000
from Riedon, Inc.
Resistances from 0.005 to 1kOhms. Tolerance to ±0.005%. TCR ’s to ± 5ppm/K. Superior Surge Handling Capability. Up to 25A Current. Reel Packaging. Non-Inductive Windings are Available (Type SCN) [See More]
- Technology / Construction: Wirewound
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Configuration: Single Resistor
- Resistance Range: 0.0050 to 100
from Utmel Electronic Limited
OHMITE 15FR010E Through Hole Current Sense Resistor, 0.01 ohm, Axial Leaded, 5 W,1%, 10 Series, Wirewound [See More]
- Technology / Construction: Wirewound; Metal Element
- Mounting / Packaging: ThroughHole; Through Hole
- Configuration: Single Resistor
- Resistance Range: 0.0100
from Betatronix LLC
Resistance Range: 0.20% to 1.0%. Primarily manufactured with wirewound resistance elements, multi-turn potentiometers came into being because they offered better resolution and, in turn, better linearity. That benefit is less significant now, because today's non-wirewound resistance elements offer... [See More]
- Technology / Construction: Coiled Wire Resistor; Wirewound
- Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature)
- Configuration: Single Resistor
- Tolerance: 0.0500 to 0.1000
from Betatronix LLC
Resistance Range: 0.20% to 1.0%. Motor Potentiometer Assemblies have become extremely popular with system designers. In most applications, the potentiometer's performance is more critical than the motor's - yet the assembly of the module is generally performed by the motor manufacturer, who has... [See More]
- Technology / Construction: Coiled Wire Resistor; Wirewound
- Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature); Bolt-on Chassis (optional feature)
- Configuration: Single Resistor
- Tolerance: 0.0500 to 0.1000