Ceramic Composition Current Sensing Resistors

7 Results
Chip Resistor - Surface Mount -- 683-CC2520FC-0.10-1%CT-ND [CC2520FC-0.10-1% from Caddock Electronics, Inc.]
from DigiKey

RES 0.1 OHM 1% 1.5W 2520 [See More]

  • Technology / Construction: Ceramic Composition
  • Mounting / Packaging: 2520
  • Configuration: Single Resistor
  • Resistance Range: 0.1000
Alumina Body Current Sense Resistor -- 14A Series
from Ohmite Manufacturing Co.

14AFR Current Sense resistors feature a high temperature ceramic body which affords the user higher power densities than similar products which utilize silicone based epoxy molding compounds. The internal construction involves a straight, low inductance,3-piece welded metal element at 1% tolerance. [See More]

  • Technology / Construction: Ceramic Composition
  • Resistance Range: 0.0040 to 0.0510
  • Configuration: Single Resistor
  • Tolerance: 1
Ceramamic Case Current Sensing 2 Axial Resistor -- LVH Series
from RCD Components, Inc.

LOW VALUE PRECISION TOLERANCE & TC. Four-Terminal Current Sensing as low as 0.0005 Ω. RCD ’s Series LVF resistors feature a 4-terminal “Kelvin ” design to eliminate the effects of lead resistance. Precision resistive element is potted inside a ceramic case for excellent... [See More]

  • Technology / Construction: Ceramic Composition
  • Resistance Range: 5.00E-4 to 200000
  • Configuration: Single Resistor
  • Tolerance: 0.1000 to 10
High Power Precision Current Sense Resistor -- CS5 Series
from Ohmite Manufacturing Co.

The CS5 is a high power precision current sensing resistor designed with four terminals. This resistor series is distinguished by excellent long term stability & TCR. The Kelvin connections allow high precision measurements even with low resistance values. The CS5 series has a non-inductive copper... [See More]

  • Technology / Construction: Cermet; Ceramic Composition
  • Mounting / Packaging: ThroughHole
  • Configuration: Single Resistor
  • Resistance Range: 1.00E-3 to 0.0040
Ceramic Case Current Sense Resistor -- PVH Series
from RCD Components, Inc.

VERTICAL MOUNT CURRENT SENSE. Significant space savings compared to axial-lead types!. PV, PVH, and PWV resistors are designed for power applications where space is at a premium. The PV series offers lowest cost for medium power applications. PVH series are similar except in 4-terminal Kelvin design... [See More]

  • Technology / Construction: Ceramic Composition; MetalFilm (optional feature); Wirewound (optional feature)
  • Resistance Range: 1.00E-3 to 250000
  • Configuration: Single Resistor
  • Tolerance: 0.0500 to 10
Miniature Wirewound Current Sense Resistor -- WL Series
from Ohmite Manufacturing Co.

Miniature Wirewound. Current Sense. Ultra-low ohmic value series for Current Sensing applications The WL series contains very low inductance ( <1nH at 1MHz Test) with miniaturized dimensions giving a great power to size ratio. The WL series use of the highest quality standard (96% Alumina)... [See More]

  • Technology / Construction: Ceramic Composition; Wirewound
  • Resistance Range: 0.0050 to 0.1000
  • Configuration: Single Resistor
  • Tolerance: 1 to 5
Ceramic Case Current Sensing Resistor -- LVF Series
from RCD Components, Inc.

LOW VALUE LOW TOLERANCE. Four-Terminal Current Sensing as low as 0.0005 Ω. RCD ’s Series LVF resistors feature a 4-terminal “Kelvin ” design to eliminate the effects of lead resistance. Precision resistive element is potted inside a ceramic case for excellent durability and... [See More]

  • Technology / Construction: Ceramic Composition
  • Resistance Range: 5.00E-4 to 200000
  • Configuration: Single Resistor
  • Tolerance: 0.1000 to 10