DC Servo Rotary Stages
from PI (Physik Instrumente) L.P.
Three Sizes: Ø60 mm: M-060; Ø100mm: M-061; Ø120mm: M-062. Continuous Rotation. Ultra - High Resolution. Velocity up to 90 deg/sec. Preloaded Worm Drive for Zero Backlash. Active DrivesTM DC-Motor, Stepper-Motor and Manual Versions. Choice of Motion Controllers. Direction -... [See More]
- Drive Type: DC Servo; Stepping Motor
- Drive Mechanism: Gear
- Stage Type: Rotary Positioning
- Load Capacity: -146 to 146
from Newport MKS
The URB100CC rotation stage is based on our popular URS series, but features a belt drive instead of a worm gear. The belt drive offers significantly higher rotation speeds of up to 720 °/s without sacrificing life time expectancies. Typical applications are LIDAR, 3D imaging, or film thickness... [See More]
- Drive Type: DC Servo
- Load Capacity: 22.48
- Drive Mechanism: Belt
- Rotary Velocity: 720
from Newport MKS
PR50CC Compact Rotation stage is designed to rotate optical components up to 1 inch diameter, such as polarizers, wave plates, or wedges. The small size allows use in confined spaces, such as laser cavities, disk texturing machines, or manufacturing areas for fiber optical components. The... [See More]
- Drive Type: DC Servo
- Rotary Velocity: 20
- Load Capacity: 2.25
- Torque Capacity: 0.8850
from Bell-Everman Inc.
The DDT100 Rotary Axis combines affordability with accuracy and repeatability in a clean, low profile package, perfect for fulfilling your rotary motion requirements for metrology and light mechanical processes. The four-bolt pattern of the DDT100 allows for quick installation into your equipment... [See More]
- Drive Type: DC Servo
- Drive Mechanism: Direct Drive
- Stage Type: Rotary Positioning
- Rotary Velocity: 1800
from Aerotech, Inc.
Design Features. Low profile and compact with aperture. Precision worm-gear drive. DC servo or stepper motor. Continuous 360 degree rotary positioning. Graduated tabletop. High vacuum capable. Optional lens mount adapter. Compact multi-axis configurations with linear and other MPS series stages [See More]
- Drive Type: DC Servo; Stepping Motor
- Drive Mechanism: Gear
- Stage Type: Rotary Positioning
- Load Capacity: 2.21 to 26.46
from Bell-Everman Inc.
The DDT200 Rotary Axis combines affordability with precision in a clean, low profile package, perfect for fulfilling your rotary motion requirements for metrology and light mechanical processes. A large diameter (44.5mm) center hole is perfect for bringing utilities to your payload with the absolute... [See More]
- Drive Type: DC Servo
- Drive Mechanism: Direct Drive
- Stage Type: Rotary Positioning
- Rotary Velocity: 4584