Home Switch Rotary Stages
from PI (Physik Instrumente) L.P.
KEY FEATURES. Uni-directional repeatability down to 0.015 °. Maximum speed on request °/sec. Load capacity up to 0.28 kg. Integrated reference switch. Clear aperture 10 mm. Rotation Range 360 °, endless. With thread mount 1/2 inch UNC. Compact design [See More]
- Output Feedback: Home Switch
- Drive Type: Stepping Motor
- Stage Type: Rotary Positioning
- Drive Mechanism: Gear
from PI (Physik Instrumente) L.P.
Unlimited Rotation Range. Maximum Payload: 2 kg. Maximum Angular Velocity: 40 deg/second. Maximum Angular Resolution: 0.004 deg. Reproducibility: 0.01 deg unidirectional +/-0.5 deg bidirectional. Open Aperture: 40 millimeters [See More]
- Output Feedback: Home Switch
- Drive Type: Stepping Motor
- Stage Type: Rotary Positioning
- Drive Mechanism: Gear
from PI (Physik Instrumente) L.P.
Unlimited Rotation Range. Maximum Payload: 2 kg. Maximum Angular Velocity: 7 deg/second. Maximum Angular Resolution: 0.005 deg. Reproducibility: 0.005 deg unidirectional +/-0.04 deg bidirectional. Open Aperture: 20 millimeters [See More]
- Output Feedback: Home Switch
- Drive Type: Stepping Motor
- Stage Type: Rotary Positioning
- Drive Mechanism: Gear
from PI (Physik Instrumente) L.P.
Standard-class rotation stage Worm drive. Aperture with 20 mm Ø. Reference switch. Higher quality for high vacuum applications In this case, special components suitable for high vacuum are used, such as motor, measuring system, and limit switches. In addition, the surface is made of uncoated... [See More]
- Output Feedback: Home Switch
- Drive Type: Stepping Motor
- Stage Type: Rotary Positioning
- Load Capacity: 1.12 to 4.5
from PI (Physik Instrumente) L.P.
Extremely space-saving: Edge length only 30 mm, height 12 mm. Positions small loads quickly and with precision: Velocity to 720 °/s, minimum incremental motion to 105 µrad. Unlimited rotation range >360 °. Drive torque 10. Self-locking when switched off: Saves energy and reduces... [See More]
- Output Feedback: Home Switch; Table Position
- Drive Mechanism: Direct Drive
- Stage Type: Rotary Positioning
- Load Capacity: 4.5
from PI (Physik Instrumente) L.P.
The U-622 is the smallest brother of the U-624 and U-628 rotary stages. It provides highly dynamic motion and excellent position stability due to its direct-driven piezoceramic ring-shaped motor with self-locking properties. Very quiet operation with velocity up to 720 °/sec. 720 °/sec Max. [See More]
- Output Feedback: Home Switch; Table Position
- Load Capacity: 0.0674
- Stage Type: Rotary Positioning
- Rotary Velocity: 720
from PI (Physik Instrumente) L.P.
Compact: Edge length 50 mm, height 19 mm. Positions loads quickly and with precision: Velocity to 720 °/s, minimum incremental motion to 51 µrad. Unlimited rotation range >360 °. Drive torque 25. Self-locking when switched off: Saves energy and reduces generation of heat. Central... [See More]
- Output Feedback: Home Switch; Table Position
- Load Capacity: 1.12
- Stage Type: Rotary Positioning
- Rotary Velocity: 720
from PI (Physik Instrumente) L.P.
Three Sizes: Ø60 mm: M-060; Ø100mm: M-061; Ø120mm: M-062. Continuous Rotation. Ultra - High Resolution. Velocity up to 90 deg/sec. Preloaded Worm Drive for Zero Backlash. Active DrivesTM DC-Motor, Stepper-Motor and Manual Versions. Choice of Motion Controllers. Direction -... [See More]
- Output Feedback: Home Switch; Motor Position
- Drive Type: Stepping Motor
- Stage Type: Rotary Positioning
- Drive Mechanism: Gear
from PI (Physik Instrumente) L.P.
Uni-directional repeatability down to 0.0003 °. Maximum speed 150 °/sec. Load capacity up to 50 kg. Integrated reference switches. Optionally: angular scale. Clear aperture 120 mm. Preloaded worm drive for zero backlash. Vacuum Datasheet. The large clear aperture with a diameter of 120 mm is... [See More]
- Output Feedback: Home Switch
- Drive Type: Stepping Motor
- Stage Type: Rotary Positioning
- Drive Mechanism: Gear
from PI (Physik Instrumente) L.P.
Low profile: Only 14 mm in height. Positions larger loads quickly and with precision: Load to 20 N, closed-loop velocity to 540 °/s, minimum incremental motion to 12 µrad. Unlimited rotation range >360 °. Drive torque to 0.3 Nm in both directions of rotation. Self-locking when... [See More]
- Output Feedback: Home Switch; Table Position
- Drive Mechanism: Direct Drive
- Stage Type: Rotary Positioning
- Load Capacity: 4.5
from PI (Physik Instrumente) L.P.
Key features. High-precision bearings. Torque motor. Uni-directional repeatability down to 0.00008 °. Flatness and eccentricity ± 3 μm. Wobble ± 25 μrad. Maximum speed 360 °/sec. Load capacity up to 20 kg (center mounted, on top of the platform). Integrated optical... [See More]
- Output Feedback: Home Switch; Travel Limit Switches
- Drive Mechanism: Direct Drive
- Stage Type: Rotary Positioning
- Load Capacity: 22.48 to 44.96
from Primatics, Inc.
Primatics PDR110B rotary tables are among the most advanced direct drive tables available. They feature a high performance direct drive motor that creates sub arc-second repeatability and fast settling times, making the PDR series ideal for semiconductor wafer inspection, high speed laser machining... [See More]
- Output Feedback: Home Switch; Travel Limit Switches; Table Position
- Drive Type: Brushless Servo
- Stage Type: Rotary Positioning
- Drive Mechanism: Direct Drive
from Bell-Everman Inc.
Low-cost axis with accuracy andrepeatability, in a clean, low profile package for medium heavymechanical processes. Ideal for fourth axis motion in laser cutting,carousel table axes, and for replacement of more expensive direct driverotary tables. Large thru hole facilitates... [See More]
- Output Feedback: Home Switch; Table Position
- Drive Type: Brushless Servo
- Stage Type: Rotary Positioning
- Drive Mechanism: Belt
from Velmex, Inc.
B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K). [See More]
- Output Feedback: Home Switch; Motor Position
- Drive Type: Manual/Crank Handle (optional feature); Brushless Servo (optional feature); Stepping Motor (optional feature)
- Stage Type: Rotary Positioning
- Drive Mechanism: Gear
from Centricity
The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial... [See More]
- Output Feedback: Home Switch; Motor Position; Table Position
- Drive Type: Brushless Servo; Stepping Motor (optional feature); AC Motor (optional feature)
- Stage Type: Rotary Positioning; Inclination Positioning
- Drive Mechanism: Direct Drive
from Primatics, Inc.
Primatics PDR160B rotary tables are among the most advanced direct drive tables available. They feature a high performance direct drive motor that creates sub arc-second repeatability and fast settling times, making the PDR series ideal for semiconductor wafer inspection, high speed laser machining... [See More]
- Output Feedback: Home Switch; Travel Limit Switches; Table Position
- Drive Type: Brushless Servo
- Stage Type: Rotary Positioning
- Drive Mechanism: Direct Drive
from Primatics, Inc.
Primatics PDR210 rotary tables are among the most advanced direct drive tables available. They feature a high performance direct drive motor that creates sub arc-second repeatability and fast settling times, making the PDR series ideal for semiconductor wafer inspection, high speed laser machining... [See More]
- Output Feedback: Home Switch; Travel Limit Switches; Table Position
- Drive Type: Brushless Servo
- Stage Type: Rotary Positioning
- Drive Mechanism: Direct Drive
from Primatics, Inc.
Overview. Primatics PRD75 is a miniature precision rotary stage. The integrated step motor is mounted below the stage providing a low profile, small footprint area well suited to stacked configurations. The drivetrain uses a toothed belt with pulley reduction providing high resolution output... [See More]
- Output Feedback: Home Switch; Table Position
- Drive Type: Stepping Motor
- Stage Type: Rotary Positioning
- Drive Mechanism: Belt
from Primatics, Inc.
The Primatics PFR225 offers solutions to your rotary positioning needs. Our innovative drive system creates arc-second repeatability and fast settling times, making the PFR225 ideal for point to point indexing, assembly and optical applications where worm drives dont provide the necessary accuracy,... [See More]
- Output Feedback: Home Switch; Travel Limit Switches; Table Position
- Drive Type: Brushless Servo
- Stage Type: Rotary Positioning
- Drive Mechanism: Belt