Micrometer Rotary Stages

11 Results
Rotation Stage, 360° Coarse, 5° Fine, Includes Micrometer, M4 and M6 -- M-481-A
from Newport MKS

The M-481-A Metric Rotation Stage is ideal for fine 5 ° tuning the angular orientation of any component after rotating it to an approximate angle. An inner stage rotates 360 ° in a precision bored bushing that locks with a side mounted thumbscrew. The outer stage is a high resolution,... [See More]

  • Drive Mechanism: Micrometer
  • Platter: 2.88
  • Load Capacity: 40.01
Rotation Stage, 360° Coarse, 5° Fine, Micrometer, 8-32 and 1/4-20 -- 481-A
from Newport MKS

The 481-A Rotation Stage is ideal for fine 5 ° tuning the angular orientation of any component after rotating it to an approximate angle. An inner stage rotates 360 ° in a precision bored bushing that locks with a side mounted thumbscrew. The outer stage is a high resolution, tangentially... [See More]

  • Drive Mechanism: Micrometer
  • Platter: 2.88
  • Load Capacity: 40.01
125mm, English Micrometer Tilt Stage -- NT66-553
from Edmund Optics Inc.

Metric and English Hole Pattern Versions Available. Tilt Control in Two Axes (Kinematic Movement). Precision Micrometer Drive. Mechanically Compatible to Other TECHSPEC ® Stages. Black Anodized Aluminum Construction. Ideal for tilt control of both optics and mounting posts. Our TECHSPEC ®... [See More]

  • Drive Mechanism: Micrometer
  • Drive Type: Manual/Crank Handle
  • Stage Type: Inclination Positioning
  • Load Capacity: 8.82
Precision Rotation Stage -- 06RSP-3
from Artifex Engineering

Precision rotation stage 06RSP-3 is similar to rotation stage 06RSA-1, 2 but is fitted with a standard clear threaded aperture of 1-inch and has a micrometer to further provide micro-adjustment with resolution up to 0.01mm for precise angular positioning. This rotation stage can also be used with... [See More]

  • Drive Mechanism: Micrometer
  • Drive Type: Manual/Crank Handle
  • Stage Type: Rotary Positioning
  • Load Capacity: 2.21
3-Axis Rotational Stage -- RYP3000
from Qioptiq

This 3-Axis Roll Yaw Pitch RYP3000 positioner is flexure based with no frictional bearings. Each axis provides a total travel of 3 degrees. The patented Ratio DriveTM allows a by hand resolution of 0.3 arc second Roll and 0.4 arc second Yaw and Pitch resolution without touch sensitivity. The... [See More]

  • Drive Mechanism: Micrometer
  • Drive Type: Manual/Crank Handle
  • Stage Type: Rotary Positioning
  • Load Capacity: 2.25
Precision Rotation Stage -- 06RSP-4
from Artifex Engineering

Precision rotation stage 06RSP-4 is a solid stage fitted with several threaded holes for flexible mounting. This stage is also capable of continuous rotation through a full 360 degrees. Both coarse and fine adjustment screws are used for positioning to and exact angle. This stage is gauged with the... [See More]

  • Drive Mechanism: Micrometer
  • Drive Type: Manual/Crank Handle
  • Stage Type: Rotary Positioning
  • Load Capacity: 2.21
Rotary Stages -- RT 60 / RT 90 / RT 120
from Qioptiq

These compact Rotary Stages enable precise positioning with both coarse and fine adjustment. Coarse adjustment is performed by loosening the locking screw and then turning the rotation plate. The circumferential vernier scale lets you read off the value with a high degree of precision. Fine... [See More]

  • Drive Mechanism: Micrometer
  • Drive Type: Manual/Crank Handle
  • Stage Type: Rotary Positioning
  • Load Capacity: 5.62 to 11.24
Precision Rotation Stage -- 06RSP-5
from Artifex Engineering

This rotation stage is design to apply in the experiment with small optics. In-body positioning design in order to minimize the usage of bench. Limit screw to ensure the stop angle while adjustment. Low-friction rotary movement thanks to ball bearing mechanism, which allow for quick rotation over a... [See More]

  • Drive Mechanism: Micrometer
  • Drive Type: Manual/Crank Handle
  • Stage Type: Rotary Positioning
  • Platter: 1.97
Precision Rotation Stage -- 06RSP-6
from Artifex Engineering

Precision rotation stage 06RSP-6 is similar to rotation stage 06RSP-4, with the same body mechanism. Micrometer head is substituted for thumbscrew to improve the accuracy of positional readout. Versatile applications are feasible in the working surface with the diameter of 60mm. * Full 360 ˚... [See More]

  • Drive Mechanism: Micrometer
  • Drive Type: Manual/Crank Handle
  • Stage Type: Rotary Positioning
  • Load Capacity: 2.21
Precision Rotation Stage -- 06RSP-7
from Artifex Engineering

Precision rotation stage 06RSP-7 is similar to rotation stage 06RSP-4, with the same mechanism design. Micrometer head is substituted for thumbscrew to improve the accuracy of positional read-out. Huge component mounting applications are feasible in the large working surface with the diameter of... [See More]

  • Drive Mechanism: Micrometer
  • Drive Type: Manual/Crank Handle
  • Stage Type: Rotary Positioning
  • Load Capacity: 4.41
Rotation Stage -- 06RSA
from Artifex Engineering

This stage is fitted with a standard clear aperture 1 inch (25.4mm) or 2 inch (50.8mm) and rotates continuously through a full 360 degrees. It is convenience for holding the optics firmly with a threaded ring. The coarse adjustment by thumbscrew is used for quick positioning to a desired angle. An... [See More]

  • Drive Mechanism: Micrometer
  • Drive Type: Manual/Crank Handle
  • Stage Type: Rotary Positioning
  • Load Capacity: 11.03