Motor Position Feedback Rotary Stages

26 Results
Precision Rotation Stage -- M-060
from PI (Physik Instrumente) L.P.

Three Sizes: Ø60 mm: M-060; Ø100mm: M-061; Ø120mm: M-062. Continuous Rotation. Ultra - High Resolution. Velocity up to 90 deg/sec. Preloaded Worm Drive for Zero Backlash. Active DrivesTM DC-Motor, Stepper-Motor and Manual Versions. Choice of Motion Controllers. Direction -... [See More]

  • Output Feedback: Home Switch; Motor Position
  • Drive Type: Stepping Motor
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Gear
Q-Motion® Rotation Stage -- Q-632
from PI (Physik Instrumente) L.P.

Only 32 mm wide and 7 mm high. Direct position measurement with incremental encoder with 0.75 µrad resolution (optional). Up to 3 µrad minimum incremental motion. Rotation range >360 °. Velocity 45 °/s. Suitable for high vacuum to 10-6 hPa, ultrahigh vacuum variants for 10-9... [See More]

  • Output Feedback: Motor Position
  • Load Capacity: 0.2248
  • Stage Type: Rotary Positioning
  • Rotary Velocity: 45
Rotation Motion Systems for Laser Marking & Engraving
from LaserStar Technologies Corporation

Rotation Module. Basic (Laser Engraving). Software Compatible. Adjustable Rotational Speed. Horizontal or Vertical Mounting Bracket with. Manual (1 ”) XYZ Adjustments. Manual Part - Jig Rotation /- 40 Degrees. Three Jaw Chuck (No Center Pass – Through Hole). M-Drive Stepper Motor with... [See More]

  • Output Feedback: Motor Position
  • Drive Type: Manual/Crank Handle; Stepping Motor
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive
MS Series Servo Indexer -- MS025
from Centricity

The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial... [See More]

  • Output Feedback: Home Switch; Motor Position; Table Position
  • Drive Type: Brushless Servo; Stepping Motor (optional feature); AC Motor (optional feature)
  • Stage Type: Rotary Positioning; Inclination Positioning
  • Drive Mechanism: Direct Drive
ABRS Air-Bearing Direct-Drive Rotary Stage
from Aerotech, Inc.

Design Features. Direct-drive, slotless, brushless servomotor. Zero cogging motor for outstanding velocity stability. Outstanding error motion and wobble performance. Direct coupled, high-accuracy rotary encoder. Low-profile planar design. No mechanical contact [See More]

  • Output Feedback: Motor Position
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive
Integral Suspension And Motor (ISAM) System -- MagLev
from Magmotor Technologies, Inc.

Magmotor's Integral Suspension And Motor (ISAM) system is specifically designed to reduce particle generation and increase reliability for semiconductor manufacturing equipment. ISAM uniquely integrates a motor and magnetic bearing into one low-profile unit. Magmotor's system uses a magnetic field... [See More]

  • Output Feedback: Motor Position
  • Drive Mechanism: Direct Drive
  • Stage Type: Rotary Positioning
  • Load Capacity: 2
Positioning Drive -- MSIA 42C2PL12-C43
from Baumer Ltd.

Dynamically and precisely For optimum performance, lifetime and control properties, the positioning drive MSIA has an integrated brushless DC motor. [See More]

  • Output Feedback: Motor Position
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive; Gear (optional feature)
Rotary Table -- B4818TS
from Velmex, Inc.

B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K). [See More]

  • Output Feedback: Home Switch; Motor Position
  • Drive Type: Manual/Crank Handle (optional feature); Brushless Servo (optional feature); Stepping Motor (optional feature)
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Gear
ABRT Air-Bearing Direct-Drive Rotary Stage
from Aerotech, Inc.

Design Features. High torque output, direct-drive, slotless, brushless servomotor. Zero-cogging motor for outstanding velocity stability. Outstanding error motion and wobble performance. Direct coupled, high-accuracy rotary encoder. Large diameter clear aperture. No mechanical contact [See More]

  • Output Feedback: Motor Position
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive
Positioning Drive -- MSIA 53 CANopen
from Baumer Ltd.

Often format alignments are still manual what means a big potential for improvement. Baumer developed an ultra-flexible shaft positioning system offering a wide selection of modular configurations for your individual choice of the required level of automation. Multicon and MulticonDrive. versatile... [See More]

  • Output Feedback: Motor Position
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive; Gear (optional feature)
ACS LP Mechanical-Bearing Direct-Drive Rotary Stage
from Aerotech, Inc.

Design Features. Integral pneumatic ER collet chuck. Clear aperture for product feed-through. Low inertia shaft for maximum acceleration. Integral rotary union. Ultra-low profile minimizes working height [See More]

  • Output Feedback: Motor Position
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive
Positioning Drive -- MSIA 68 Bevel Gear Transmission V6 CANopen
from Baumer Ltd.

Often format alignments are still manual what means a big potential for improvement. Baumer developed an ultra-flexible shaft positioning system offering a wide selection of modular configurations for your individual choice of the required level of automation. Multicon and MulticonDrive. versatile... [See More]

  • Output Feedback: Motor Position
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive; Gear (optional feature)
ACS Mechanical-Bearing Direct-Drive Rotary Stage
from Aerotech, Inc.

Design Features. Integral pneumatic ER collet chuck or 3-jaw gripper. Clear aperture for product feed-through. Normally-closed or -open gripper options. Low-inertia shaft for maximum acceleration. Direct-drive brushless motor and encoder. Integral rotary union [See More]

  • Output Feedback: Motor Position
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive
Positioning Drive -- MSIA 68 Bevel Gear Transmission W3 CANopen
from Baumer Ltd.

Often format alignments are still manual what means a big potential for improvement. Baumer developed an ultra-flexible shaft positioning system offering a wide selection of modular configurations for your individual choice of the required level of automation. Multicon and MulticonDrive. versatile... [See More]

  • Output Feedback: Motor Position
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive; Gear (optional feature)
ADRS Mechanical-Bearing Direct-Drive Rotary Stage
from Aerotech, Inc.

Design Features. High torque output, direct-drive brushless servomotor. Cog-free slotless motor design for outstanding velocity stability. Direct coupled, high-accuracy rotary encoder. Ultra-low-profile minimizes working height [See More]

  • Output Feedback: Motor Position; Table Position
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive
Positioning Drive -- MSIA 68 Planetary Gear Transmission CANopen
from Baumer Ltd.

Often format alignments are still manual what means a big potential for improvement. Baumer developed an ultra-flexible shaft positioning system offering a wide selection of modular configurations for your individual choice of the required level of automation. Multicon and MulticonDrive. versatile... [See More]

  • Output Feedback: Motor Position
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive; Gear (optional feature)
ADRT Mechanical-Bearing Direct-Drive Rotary Stage
from Aerotech, Inc.

Design Features. High torque output, direct-drive brushless servomotor. Cog-free design for outstanding velocity stability. Outstanding wobble and runout. Direct coupled, high-accuracy rotary encoder. Large diameter clear aperture [See More]

  • Output Feedback: Travel Limit Switches; Motor Position
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive
Positioning Drive -- MSIA 68 Spur Gear Transmission CANopen
from Baumer Ltd.

Often format alignments are still manual what means a big potential for improvement. Baumer developed an ultra-flexible shaft positioning system offering a wide selection of modular configurations for your individual choice of the required level of automation. Multicon and MulticonDrive. versatile... [See More]

  • Output Feedback: Motor Position
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive; Gear (optional feature)
APR Mechanical-Bearing Direct-Drive Rotary Stage
from Aerotech, Inc.

Design Features. Accuracies up to 1.5 arc second. Axial load capacity up to 450 kg. Incremental or absolute encoders. Large bearings provide high payload and moment load capacity. 375-800 rpm continuous rotation speed. Seven models are available, each with either 50, 75 or 100 mm clear aperture [See More]

  • Output Feedback: Home Switch (optional feature); Travel Limit Switches; Motor Position
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive
ARA1000 Air-Bearing Direct-Drive Rotary Stage
from Aerotech, Inc.

Design Features. High load-carrying capacity. High stiffness. Direct-drive brushless, slotless servomotor. Large aperture. Easily configured with AVL1000 lift-stage for multi-axis applications [See More]

  • Output Feedback: Motor Position; Table Position
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive
ASR1000 Mechanical-Bearing Direct-Drive Rotary Stage
from Aerotech, Inc.

Design Features. High dynamic, precision performance. Large aperture for product feed-through. Low inertia shaft for maximum acceleration. Package design optimized to minimize stage weight. Direct-drive brushless servomotor; direct-coupled rotary encoder. Precision angular contact bearings [See More]

  • Output Feedback: Motor Position
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive
ASR1100 Mechanical-Bearing Direct-Drive Rotary Stage
from Aerotech, Inc.

Design Features. Integral pneumatic collet chuck. ER16 collet accepts 0.5 mm to 10 mm O.D. tubing. Clear aperture for product feed-through. Threaded collet retainer enables rapid tooling changeover. Normally-closed collet configuration. Low-inertia shaft for maximum acceleration. Direct-drive... [See More]

  • Output Feedback: Motor Position
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive
ASR1200 Mechanical-Bearing Direct-Drive Rotary Stage
from Aerotech, Inc.

Design Features. ER16 collet accepts up to 5.8 mm O.D. tubing. Integral water jacket with scalable O-ring seal for wet cutting applications. Clear aperture for product feed-through. Threaded collet retainer enables rapid tooling changeover. Low inertia shaft for maximum acceleration. Direct-drive... [See More]

  • Output Feedback: Motor Position
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive
ASR1300 High-Throughput Mechanical-Bearing Rotary Stage
from Aerotech, Inc.

The ASR1300 boasts significantly higher acceleration capability due to a complete system-level optimization of torque-to-inertia ratio. As a result, the ASR1300 is supremely agile and yet comes in a reduced package size and weight to maintain high-throughput on supporting motion equipment. The... [See More]

  • Output Feedback: Motor Position
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive
ASRT Mechanical-Bearing Direct-Drive Rotary Stage
from Aerotech, Inc.

Design Features. IP66: Totally protected against dust and water jets from any direction. Direct-drive motor provides rapid precision motion with no gear backlash. Axial load capacity up to 175 kg. Three different aperture sizes: 30 mm, 80 mm, 130 mm. 100-200 rpm continuous rotation speed [See More]

  • Output Feedback: Motor Position
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive
AXR Mechanical-Bearing Two-Axis Rotary Assembly
from Aerotech, Inc.

Design Features. Multiple configurations support a range of load and accuracy requirements. Integral rotary union for vacuum- or air-activated tooling. High-speed yaw axis provides up to 1000 rpm. High-load gear-drive or high-speed, direct-drive tilt-axis configurations. Optional sealing protects... [See More]

  • Output Feedback: Motor Position
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive; Gear (optional feature)