Inclination Positioning Rotary Stages

5 Results
MS Series Servo Indexer -- MS025
from Centricity

The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial... [See More]

  • Stage Type: Rotary Positioning; Inclination Positioning
  • Drive Mechanism: Direct Drive
  • Drive Type: Brushless Servo; Stepping Motor (optional feature); AC Motor (optional feature)
  • Load Capacity: 50
125mm, English Micrometer Tilt Stage -- NT66-553
from Edmund Optics Inc.

Metric and English Hole Pattern Versions Available. Tilt Control in Two Axes (Kinematic Movement). Precision Micrometer Drive. Mechanically Compatible to Other TECHSPEC ® Stages. Black Anodized Aluminum Construction. Ideal for tilt control of both optics and mounting posts. Our TECHSPEC ®... [See More]

  • Stage Type: Inclination Positioning
  • Drive Mechanism: Micrometer
  • Drive Type: Manual/Crank Handle
  • Load Capacity: 8.82
3-Axis Precision Rotation Stage -- GCM-112
from Daheng New Epoch Technology, Inc.

These stages allow precise angular alignment about the X,Y and Z axes through ±5º with an accuracy of 10'. A convenient clamp arm secures the optical element. [See More]

  • Stage Type: Rotary Positioning; Inclination Positioning
  • Features: Center Bore (optional feature)
  • Drive Type: Manual/Crank Handle
Cage Cube Rotatable Tilt Stage -- GCT-071102
from Daheng New Epoch Technology, Inc.

GCT-071101Cage Cube Rotation Stage is the base of the cage cube. Cage cubes (GCT-070201) and accessories (GCT-070202 to GCT-070205 and GCT-070215) can do 360º-rotation and ±4º-tilt adjustment through the base. The rotation stage is lockable. Eleven M2-threaded holes and two positioning holes... [See More]

  • Stage Type: Rotary Positioning; Inclination Positioning
  • Drive Type: Bare Slide
Rotatable Tilt Platform -- GCM-191
from Daheng New Epoch Technology, Inc.

After from being able be tilted, this platform can also be rotated through a small angle in the horizontal plan. [See More]

  • Stage Type: Rotary Positioning; Inclination Positioning
  • Features: Center Bore
  • Drive Type: Manual/Crank Handle