Center Bore Rotary Stages

43 Results
Compact Rotation Stage -- DT-50
from PI (Physik Instrumente) L.P.

KEY FEATURES. Uni-directional repeatability down to 0.015 °. Maximum speed on request °/sec. Load capacity up to 0.28 kg. Integrated reference switch. Clear aperture 10 mm. Rotation Range 360 °, endless. With thread mount 1/2 inch UNC. Compact design [See More]

  • Features: Center Bore
  • Drive Type: Stepping Motor
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Gear
Compact Rotation Stage -- DT-80
from PI (Physik Instrumente) L.P.

Uni-directional repeatability down to 0.01 °. Maximum speed 40 °/sec. Load capacity up to 2 kg. Integrated reference switch. Clear aperture 40 mm. Rotation range 360 °, endless. The rotation stages DT-80 are a low cost alternative to the PI miCos high precision rotation stages DT-65 N... [See More]

  • Features: Center Bore
  • Drive Type: Stepping Motor
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Gear
Compact Rotation Stage -- DT-80
from PI (Physik Instrumente) L.P.

Unlimited Rotation Range. Maximum Payload: 2 kg. Maximum Angular Velocity: 40 deg/second. Maximum Angular Resolution: 0.004 deg. Reproducibility: 0.01 deg unidirectional +/-0.5 deg bidirectional. Open Aperture: 40 millimeters [See More]

  • Features: Center Bore
  • Drive Type: Stepping Motor
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Gear
Compact Rotation Stage -- RS-40
from PI (Physik Instrumente) L.P.

Unlimited Rotation Range. Maximum Payload: 2 kg. Maximum Angular Velocity: 7 deg/second. Maximum Angular Resolution: 0.005 deg. Reproducibility: 0.005 deg unidirectional +/-0.04 deg bidirectional. Open Aperture: 20 millimeters [See More]

  • Features: Center Bore
  • Drive Type: Stepping Motor
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Gear
Compact Rotation Stage -- V-610
from PI (Physik Instrumente) L.P.

3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without friction. The drives reach high velocities and accelerations. Ironless motors are particularly suitable for positioning tasks with the highest... [See More]

  • Features: Center Bore; Brake/Lock (optional feature)
  • Drive Mechanism: Direct Drive
  • Stage Type: Rotary Positioning
  • Load Capacity: 4.5
Compact Rotation Stage Suitable for Vacuum -- RS-40 V7
from PI (Physik Instrumente) L.P.

Standard-class rotation stage Worm drive. Aperture with 20 mm Ø. Reference switch. Higher quality for high vacuum applications In this case, special components suitable for high vacuum are used, such as motor, measuring system, and limit switches. In addition, the surface is made of uncoated... [See More]

  • Features: Center Bore
  • Drive Type: Stepping Motor
  • Stage Type: Rotary Positioning
  • Load Capacity: 1.12 to 4.5
High-Precision Rotation Stage with Direct Drive -- V-62x
from PI (Physik Instrumente) L.P.

The direct-drive rotation stages of the V-62x series are designed for precision, high stiffness, a long lifetime, and ease of use, and can be mounted in any orientation. The V-62x stages offer superior performance regarding travel accuracy, flatness, and wobble. The ultra-precise deep groove ball... [See More]

  • Features: Center Bore
  • Drive Mechanism: Direct Drive
  • Stage Type: Rotary Positioning
  • Load Capacity: 11.24 to 89.92
Precision Rotation Stage -- L-611
from PI (Physik Instrumente) L.P.

Unlimited Rotation Range. Maximum Payload: 10 kg. Maximum Angular Velocity: 50 deg/second. Maximum Angular Resolution: 0.0001 deg. Reproducibility: 0.0002 deg unidirectional +/-0.0002 deg bidirectional. Available Rotary Encoder. Open Aperture: 35 millimeters [See More]

  • Features: Center Bore
  • Drive Type: Stepping Motor
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Gear
MS Series Servo Indexer -- MS4000A
from Centricity

Open-center geared indexer - near zero backlash gearing with up to 4.70" diameter thru-bore for passage of fluids, electrical, or both. The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five... [See More]

  • Features: Center Bore; Brake/Lock (optional feature)
  • Drive Type: Brushless Servo; Stepping Motor (optional feature); AC Motor (optional feature)
  • Stage Type: Rotary Positioning; Inclination Positioning
  • Drive Mechanism: Gear
ABRS Air-Bearing Direct-Drive Rotary Stage
from Aerotech, Inc.

Design Features. Direct-drive, slotless, brushless servomotor. Zero cogging motor for outstanding velocity stability. Outstanding error motion and wobble performance. Direct coupled, high-accuracy rotary encoder. Low-profile planar design. No mechanical contact [See More]

  • Features: Center Bore
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive
Integral Suspension And Motor (ISAM) System -- MagLev
from Magmotor Technologies, Inc.

Magmotor's Integral Suspension And Motor (ISAM) system is specifically designed to reduce particle generation and increase reliability for semiconductor manufacturing equipment. ISAM uniquely integrates a motor and magnetic bearing into one low-profile unit. Magmotor's system uses a magnetic field... [See More]

  • Features: Center Bore
  • Drive Mechanism: Direct Drive
  • Stage Type: Rotary Positioning
  • Load Capacity: 2
Rotation Stage -- 06RSA
from Artifex Engineering

This stage is fitted with a standard clear aperture 1 inch (25.4mm) or 2 inch (50.8mm) and rotates continuously through a full 360 degrees. It is convenience for holding the optics firmly with a threaded ring. The coarse adjustment by thumbscrew is used for quick positioning to a desired angle. An... [See More]

  • Features: Center Bore
  • Drive Type: Manual/Crank Handle
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Micrometer
100mm Low Profile Precision Rotary Stage -- DDT100
from Bell-Everman Inc.

The DDT100 Rotary Axis combines affordability with accuracy and repeatability in a clean, low profile package, perfect for fulfilling your rotary motion requirements for metrology and light mechanical processes. The four-bolt pattern of the DDT100 allows for quick installation into your equipment... [See More]

  • Features: Center Bore
  • Drive Type: DC Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive
Direct Drive Rotary Axis Stages -- PLR110
from Primatics, Inc.

Primatics PLR110 rotary positioning stage offers a large aperature in a low profile package. The direct drive system creates arc-second accuracy and fast settling times, making the PLR110 ideal for fine position correction in assembly and optical applications where worm drives dont provide the... [See More]

  • Features: Center Bore
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive
Goniometer Tilt Stage -- GCM-G
from Daheng New Epoch Technology, Inc.

A goniometer stage is a device used to rotate an object precisely, within a small angular range, about a fixed point in space. Goniometers are similar to linear stages, but, rather than providing linear movement, the stage partially rotates about a fixed point above the mounting surface of the... [See More]

  • Features: Center Bore
  • Drive Type: Manual/Crank Handle
  • Stage Type: Cradle Positioning / Goniometer
  • Load Capacity: 5.51
Rotary Table -- B4818TS
from Velmex, Inc.

B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K). [See More]

  • Features: Center Bore
  • Drive Type: Manual/Crank Handle (optional feature); Brushless Servo (optional feature); Stepping Motor (optional feature)
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Gear
High Speed Lens Positioners -- Nano-OP
from Mad City Labs, Inc.

The Nano-OP Series single axis nanopositioners often can be used as the driving mechanism for custom high speed lens positioning systems. A typical arrangement uses either one or two Nano-OP systems to move a lens mounting bracket over a range of up to 100 μm. While not sized for mounting... [See More]

  • Features: Center Bore
  • Drive Mechanism: Direct Drive
  • Stage Type: Rotary Positioning
  • Load Capacity: 1.1
ABRT Air-Bearing Direct-Drive Rotary Stage
from Aerotech, Inc.

Design Features. High torque output, direct-drive, slotless, brushless servomotor. Zero-cogging motor for outstanding velocity stability. Outstanding error motion and wobble performance. Direct coupled, high-accuracy rotary encoder. Large diameter clear aperture. No mechanical contact [See More]

  • Features: Center Bore
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive
200mm Low Profile Precision Rotary Stage -- DDT200
from Bell-Everman Inc.

The DDT200 Rotary Axis combines affordability with precision in a clean, low profile package, perfect for fulfilling your rotary motion requirements for metrology and light mechanical processes. A large diameter (44.5mm) center hole is perfect for bringing utilities to your payload with the absolute... [See More]

  • Features: Center Bore
  • Drive Type: DC Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive
Direct Drive Rotary Stage -- PDR110
from Primatics, Inc.

Primatics PDR110B rotary tables are among the most advanced direct drive tables available. They feature a high performance direct drive motor that creates sub arc-second repeatability and fast settling times, making the PDR series ideal for semiconductor wafer inspection, high speed laser machining... [See More]

  • Features: Center Bore
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive
Goniometer Tilt Stage -- GCM-G40M40L
from Daheng New Epoch Technology, Inc.

A goniometer stage is a device used to rotate an object precisely, within a small angular range, about a fixed point in space. Goniometers are similar to linear stages, but, rather than providing linear movement, the stage partially rotates about a fixed point above the mounting surface of the... [See More]

  • Features: Center Bore
  • Drive Type: Manual/Crank Handle
  • Stage Type: Cradle Positioning / Goniometer
  • Load Capacity: 5.51
High Speed Objective Lens Focusing Element -- Nano-F25HS
from Mad City Labs, Inc.

The Nano-F25HS is a high speed piezo nanopositioner focusing element with 25 microns of travel. Twice as fast as standard longer range objective lens nanopositioners, the Nano-F25HS uses a compact direct drive flexure design to reduce the step response time while maintaining a size that easily... [See More]

  • Features: Center Bore
  • Drive Mechanism: Direct Drive
  • Stage Type: Rotary Positioning
  • Load Capacity: 1.1
ACS LP Mechanical-Bearing Direct-Drive Rotary Stage
from Aerotech, Inc.

Design Features. Integral pneumatic ER collet chuck. Clear aperture for product feed-through. Low inertia shaft for maximum acceleration. Integral rotary union. Ultra-low profile minimizes working height [See More]

  • Features: Center Bore
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive
ServoBelt Precision Rotary Stage
from Bell-Everman Inc.

Low-cost axis with accuracy andrepeatability, in a clean, low profile package for medium heavymechanical processes. Ideal  for fourth axis motion in laser cutting,carousel table axes, and for replacement of more expensive direct driverotary  tables.  Large thru hole facilitates... [See More]

  • Features: Center Bore
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Belt
Direct Drive Rotary Stage -- PDR160
from Primatics, Inc.

Primatics PDR160B rotary tables are among the most advanced direct drive tables available. They feature a high performance direct drive motor that creates sub arc-second repeatability and fast settling times, making the PDR series ideal for semiconductor wafer inspection, high speed laser machining... [See More]

  • Features: Center Bore
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive
Goniometer Tilt Stage -- GCM-G40M60L
from Daheng New Epoch Technology, Inc.

A goniometer stage is a device used to rotate an object precisely, within a small angular range, about a fixed point in space. Goniometers are similar to linear stages, but, rather than providing linear movement, the stage partially rotates about a fixed point above the mounting surface of the... [See More]

  • Features: Center Bore
  • Drive Type: Manual/Crank Handle
  • Stage Type: Cradle Positioning / Goniometer
  • Load Capacity: 5.51
Long Range Objective Lens Focusing Element -- Nano-F450
from Mad City Labs, Inc.

The Nano-F450 is the longest travel range piezo focusing element available for research microscopy. Ideally suited to high speed, long range confocal imaging, the Nano-F450 utilizes proprietary PicoQ ® position sensor technology for absolute, repeatable position measurement and precise closed... [See More]

  • Features: Center Bore
  • Drive Mechanism: Direct Drive
  • Stage Type: Rotary Positioning
  • Load Capacity: 1.1
ACS Mechanical-Bearing Direct-Drive Rotary Stage
from Aerotech, Inc.

Design Features. Integral pneumatic ER collet chuck or 3-jaw gripper. Clear aperture for product feed-through. Normally-closed or -open gripper options. Low-inertia shaft for maximum acceleration. Direct-drive brushless motor and encoder. Integral rotary union [See More]

  • Features: Center Bore
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive
Direct Drive Rotary Stage -- PDR210
from Primatics, Inc.

Primatics PDR210 rotary tables are among the most advanced direct drive tables available. They feature a high performance direct drive motor that creates sub arc-second repeatability and fast settling times, making the PDR series ideal for semiconductor wafer inspection, high speed laser machining... [See More]

  • Features: Center Bore
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive
Goniometer Tilt Stage -- GCM-G65M100L
from Daheng New Epoch Technology, Inc.

A goniometer stage is a device used to rotate an object precisely, within a small angular range, about a fixed point in space. Goniometers are similar to linear stages, but, rather than providing linear movement, the stage partially rotates about a fixed point above the mounting surface of the... [See More]

  • Features: Center Bore
  • Drive Type: Manual/Crank Handle
  • Stage Type: Cradle Positioning / Goniometer
  • Load Capacity: 5.51
Precision Rotation Piezo Nanopositioner -- Nano-Theta/H
from Mad City Labs, Inc.

The Nano-Theta/H is a unique piezo nanopositioner with high precision rotation. The nanopositioner stage provides 5 milliradians of total motion and a large center aperture for optical access. The innovative design of the Nano-Theta/H allows it to be combined with other multi-axis nanopositioning... [See More]

  • Features: Center Bore
  • Load Capacity: 1.1
  • Stage Type: Rotary Positioning
  • Length: 5
ADRS Mechanical-Bearing Direct-Drive Rotary Stage
from Aerotech, Inc.

Design Features. High torque output, direct-drive brushless servomotor. Cog-free slotless motor design for outstanding velocity stability. Direct coupled, high-accuracy rotary encoder. Ultra-low-profile minimizes working height [See More]

  • Features: Center Bore
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive
Miniature Precision Rotary Stages -- PRD75
from Primatics, Inc.

Overview. Primatics PRD75 is a miniature precision rotary stage. The integrated step motor is mounted below the stage providing a low profile, small footprint area well suited to stacked configurations. The drivetrain uses a toothed belt with pulley reduction providing high resolution output... [See More]

  • Features: Center Bore
  • Drive Type: Stepping Motor
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Belt
Goniometer Tilt Stage -- GCM-G65M76L
from Daheng New Epoch Technology, Inc.

A goniometer stage is a device used to rotate an object precisely, within a small angular range, about a fixed point in space. Goniometers are similar to linear stages, but, rather than providing linear movement, the stage partially rotates about a fixed point above the mounting surface of the... [See More]

  • Features: Center Bore
  • Drive Type: Manual/Crank Handle
  • Stage Type: Cradle Positioning / Goniometer
  • Load Capacity: 5.51
ARA1000 Air-Bearing Direct-Drive Rotary Stage
from Aerotech, Inc.

Design Features. High load-carrying capacity. High stiffness. Direct-drive brushless, slotless servomotor. Large aperture. Easily configured with AVL1000 lift-stage for multi-axis applications [See More]

  • Features: Center Bore
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive
Rotary Positioning Stages -- PFR225
from Primatics, Inc.

The Primatics PFR225 offers solutions to your rotary positioning needs. Our innovative drive system creates arc-second repeatability and fast settling times, making the PFR225 ideal for point to point indexing, assembly and optical applications where worm drives dont provide the necessary accuracy,... [See More]

  • Features: Center Bore
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Belt
Motorized Rotation Stages -- GCD-01
from Daheng New Epoch Technology, Inc.

Motorized Rotational Stages GCD-01 provide 360°of rotation with high accuracy and stability. This is an excellent general purpose rotator. Coarse angular position is indicated on a 360°engraved scale on the rotating platform, graduated in 1°increments. [See More]

  • Features: Center Bore
  • Load Capacity: 44.1 to 99.22
  • Stage Type: Rotary Positioning
  • Gear Ratio: 100 to 300
ASR1000 Mechanical-Bearing Direct-Drive Rotary Stage
from Aerotech, Inc.

Design Features. High dynamic, precision performance. Large aperture for product feed-through. Low inertia shaft for maximum acceleration. Package design optimized to minimize stage weight. Direct-drive brushless servomotor; direct-coupled rotary encoder. Precision angular contact bearings [See More]

  • Features: Center Bore
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive
Rotary Positioning Tables -- PLR190
from Primatics, Inc.

Primatics PLR190 Series rotary positioning tables offer a variety of options for systems in need of small, stiff angular corrections. An innovative drive system creates arc-second accuracy and fast settling times, making the PLR190 ideal for fine position correction in assembly and optical... [See More]

  • Features: Center Bore
  • Drive Type: Brushless Servo; Stepping Motor
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive
Rotatable Tilt Platform -- GCM-191
from Daheng New Epoch Technology, Inc.

After from being able be tilted, this platform can also be rotated through a small angle in the horizontal plan. [See More]

  • Features: Center Bore
  • Drive Type: Manual/Crank Handle
  • Stage Type: Rotary Positioning; Inclination Positioning
ASR1300 High-Throughput Mechanical-Bearing Rotary Stage
from Aerotech, Inc.

The ASR1300 boasts significantly higher acceleration capability due to a complete system-level optimization of torque-to-inertia ratio. As a result, the ASR1300 is supremely agile and yet comes in a reduced package size and weight to maintain high-throughput on supporting motion equipment. The... [See More]

  • Features: Center Bore
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive
Rotary Positioning Tables -- PLR350
from Primatics, Inc.

Primatics PLR350 Series rotary positioning tables offer a variety of options for systems in need of small, stiff angular corrections. An innovative drive system creates arc-second accuracy and fast settling times, making the PLR350 ideal for point to point indexing, assembly and optical applications... [See More]

  • Features: Center Bore
  • Drive Type: Brushless Servo
  • Stage Type: Rotary Positioning
  • Drive Mechanism: Direct Drive
Rotation Stages -- GCM-110
from Daheng New Epoch Technology, Inc.

These stages allow manual rotation through 360° and fine angular adjustments achieved through a precision worm gear drive or micrometer movement. The GCM-1104M and GCM-1105M models have a central hole to allow the passage of light or can be fitted with an optional adapter (GCM-110401M or... [See More]

  • Features: Center Bore
  • Drive Type: Manual/Crank Handle
  • Stage Type: Rotary Positioning