Gear Rotary Stages
from PI (Physik Instrumente) L.P.
KEY FEATURES. Uni-directional repeatability down to 0.015 °. Maximum speed on request °/sec. Load capacity up to 0.28 kg. Integrated reference switch. Clear aperture 10 mm. Rotation Range 360 °, endless. With thread mount 1/2 inch UNC. Compact design [See More]
- Drive Mechanism: Gear
- Drive Type: Stepping Motor
- Stage Type: Rotary Positioning
- Load Capacity: 0.3372 to 0.6294
from PI (Physik Instrumente) L.P.
Uni-directional repeatability down to 0.01 °. Maximum speed 40 °/sec. Load capacity up to 2 kg. Integrated reference switch. Clear aperture 40 mm. Rotation range 360 °, endless. The rotation stages DT-80 are a low cost alternative to the PI miCos high precision rotation stages DT-65 N... [See More]
- Drive Mechanism: Gear
- Drive Type: Stepping Motor
- Stage Type: Rotary Positioning
- Load Capacity: 2.25 to 4.5
from PI (Physik Instrumente) L.P.
Unlimited Rotation Range. Maximum Payload: 2 kg. Maximum Angular Velocity: 40 deg/second. Maximum Angular Resolution: 0.004 deg. Reproducibility: 0.01 deg unidirectional +/-0.5 deg bidirectional. Open Aperture: 40 millimeters [See More]
- Drive Mechanism: Gear
- Drive Type: Stepping Motor
- Stage Type: Rotary Positioning
- Load Capacity: 2.25 to 4.5
from PI (Physik Instrumente) L.P.
Unlimited Rotation Range. Maximum Payload: 2 kg. Maximum Angular Velocity: 7 deg/second. Maximum Angular Resolution: 0.005 deg. Reproducibility: 0.005 deg unidirectional +/-0.04 deg bidirectional. Open Aperture: 20 millimeters [See More]
- Drive Mechanism: Gear
- Drive Type: Stepping Motor
- Stage Type: Rotary Positioning
- Load Capacity: 2.25 to 4.5
from PI (Physik Instrumente) L.P.
Unlimited Rotation Range. Maximum Payload: 10 kg. Maximum Angular Velocity: 50 deg/second. Maximum Angular Resolution: 0.0001 deg. Reproducibility: 0.0002 deg unidirectional +/-0.0002 deg bidirectional. Available Rotary Encoder. Open Aperture: 35 millimeters [See More]
- Drive Mechanism: Gear
- Drive Type: Stepping Motor
- Stage Type: Rotary Positioning
- Load Capacity: 22.48
from PI (Physik Instrumente) L.P.
Three Sizes: Ø60 mm: M-060; Ø100mm: M-061; Ø120mm: M-062. Continuous Rotation. Ultra - High Resolution. Velocity up to 90 deg/sec. Preloaded Worm Drive for Zero Backlash. Active DrivesTM DC-Motor, Stepper-Motor and Manual Versions. Choice of Motion Controllers. Direction -... [See More]
- Drive Mechanism: Gear
- Drive Type: Stepping Motor
- Stage Type: Rotary Positioning
- Load Capacity: 112 to 146
from PI (Physik Instrumente) L.P.
Uni-directional repeatability down to 0.0003 °. Maximum speed 150 °/sec. Load capacity up to 50 kg. Integrated reference switches. Optionally: angular scale. Clear aperture 120 mm. Preloaded worm drive for zero backlash. Vacuum Datasheet. The large clear aperture with a diameter of 120 mm is... [See More]
- Drive Mechanism: Gear
- Drive Type: Stepping Motor
- Stage Type: Rotary Positioning
- Load Capacity: 44.96 to 112
from PI (Physik Instrumente) L.P.
Uni-directional repeatability down to 0.0003 °. Maximum speed 150 °/sec. Load capacity up to 50 kg. Integrated reference switches. Optionally: angular scale. Clear aperture 120 mm. Preloaded worm drive for zero backlash. Vacuum Datasheet. The large clear aperture with a diameter of 120 mm is... [See More]
- Drive Mechanism: Gear
- Drive Type: Stepping Motor
- Stage Type: Rotary Positioning
- Load Capacity: 44.96 to 112
from Centricity
Center-driven geared indexer - near zero backlash gearing for high inertia applications requiring superior accuracy and load carrying capabilities. The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in... [See More]
- Drive Mechanism: Gear
- Drive Type: Brushless Servo; Stepping Motor (optional feature); AC Motor (optional feature)
- Stage Type: Rotary Positioning; Inclination Positioning
- Load Capacity: 325
from Aerotech, Inc.
Design Features. Low profile and compact with aperture. Precision worm-gear drive. DC servo or stepper motor. Continuous 360 degree rotary positioning. Graduated tabletop. High vacuum capable. Optional lens mount adapter. Compact multi-axis configurations with linear and other MPS series stages [See More]
- Drive Mechanism: Gear
- Drive Type: DC Servo; Stepping Motor
- Stage Type: Rotary Positioning
- Load Capacity: 2.21 to 26.46
from Velmex, Inc.
B4800 is a Series of three Rotary Tables that use a worm and gear drive design with a heavy duty central rotating ball bearing. The tables accept NEMA size 23 stepper motors or instrument case-type motors (Bodine Type K). [See More]
- Drive Mechanism: Gear
- Drive Type: Manual/Crank Handle (optional feature); Brushless Servo (optional feature); Stepping Motor (optional feature)
- Stage Type: Rotary Positioning
- Load Capacity: 200