Manual / Crank Handle Rotary Stages
from Newport MKS
The RS65 Rotation Stage provides precision rotation of components for laboratory, production, or industrial OEM applications. This aluminum stage rotates 360 ° in a precision bored bushing. By tightening a thumb screw on the side of the stage, the platform is tangentially driven by the... [See More]
- Drive Type: Manual/Crank Handle
- Platter: 2.56
- Load Capacity: 22.03
from Newport MKS
The UTR46SA Precision Low-Profile Aperture Rotation Stage is ideal for ±2 ° fine-tuning angular orientation of any component after rotating it to an approximate angle. A center aperture permits convenient mounting and adjustment of rotating components in transmissive applications. Ball... [See More]
- Drive Type: Manual/Crank Handle
- Platter: 1.81
- Load Capacity: 6.74
from Newport MKS
The UTR80SA Precision Low-Profile Aperture Rotation Stage is ideal for ±2 ° fine-tuning angular orientation of any component after rotating it to an approximate angle. A center aperture permits convenient mounting and adjustment of rotating components in transmissive applications. [See More]
- Drive Type: Manual/Crank Handle
- Platter: 3.11
- Load Capacity: 44.96
from Newport MKS
The UTR46A Precision Rotation Aperture Stage is ideal for ±2 ° fine-tuning angular orientation of any component after rotating it to an approximate angle. A center aperture permits convenient mounting and adjustment of rotating components in transmissive applications. Ball bearings are... [See More]
- Drive Type: Manual/Crank Handle
- Platter: 1.81
- Load Capacity: 6.74
from Newport MKS
The UTR80A Precision Aperture Rotation Stage is ideal for ±2 ° fine-tuning angular orientation of any component after rotating it to an approximate angle. A center aperture permits convenient mounting and adjustment of rotating components in transmissive applications. Cross-roller bearings... [See More]
- Drive Type: Manual/Crank Handle
- Platter: 3.11
- Load Capacity: 44.96
from Newport MKS
The UTR46S Precision Low-Profile Rotation Stage is ideal for ±2 ° fine-tuning angular orientation of any component after rotating it to an approximate angle. Ball bearings are preloaded in precision-ground, tool steel races for a smooth, accurate trajectory with minimum eccentricity. [See More]
- Drive Type: Manual/Crank Handle
- Platter: 1.81
- Load Capacity: 6.74
from Newport MKS
The UTR46 Precision Rotation Stage is ideal for ±2 ° fine-tuning angular orientation of any component after rotating it to an approximate angle. Ball bearings are preloaded in precision-ground, tool steel races for a smooth, accurate trajectory with minimum eccentricity. Disengaging the... [See More]
- Drive Type: Manual/Crank Handle
- Platter: 1.81
- Load Capacity: 6.74
from Newport MKS
The M-UTR120 Precision Metric Rotation Stage is ideal for ±2 ° fine-tuning angular orientation of any component after rotating it to an approximate angle. Cross-roller bearings are preloaded in precision-ground, tool steel races for a smooth, accurate trajectory with minimum eccentricity. [See More]
- Drive Type: Manual/Crank Handle
- Platter: 4.7
- Load Capacity: 112
from Newport MKS
The M-UTR160 Precision Metric Rotation Stage is ideal for ±2 ° fine-tuning angular orientation of any component after rotating it to an approximate angle. Cross-roller bearings are preloaded in precision-ground, tool steel races for a smooth, accurate trajectory with minimum eccentricity. [See More]
- Drive Type: Manual/Crank Handle
- Platter: 6.26
- Load Capacity: 180
from Daheng New Epoch Technology, Inc.
These stages allow precise angular alignment about the X,Y and Z axes through ±5º with an accuracy of 10'. A convenient clamp arm secures the optical element. [See More]
- Drive Type: Manual/Crank Handle
- Features: Center Bore (optional feature)
- Stage Type: Rotary Positioning; Inclination Positioning
from Artifex Engineering
Precision rotation stage 06RSP-3 is similar to rotation stage 06RSA-1, 2 but is fitted with a standard clear threaded aperture of 1-inch and has a micrometer to further provide micro-adjustment with resolution up to 0.01mm for precise angular positioning. This rotation stage can also be used with... [See More]
- Drive Type: Manual/Crank Handle
- Drive Mechanism: Micrometer
- Stage Type: Rotary Positioning
- Load Capacity: 2.21
from NBK America LLC
Rotary stage for rough and precision movement. Rough rotation when the precision switch clamp is loosened and prevision rotation by micrometer when it is tightened to activated. [See More]
- Drive Type: Manual/Crank Handle
- Load Capacity: 15.42
- Stage Type: Rotary Positioning
from LaserStar Technologies Corporation
Rotation Module. Basic (Laser Engraving). Software Compatible. Adjustable Rotational Speed. Horizontal or Vertical Mounting Bracket with. Manual (1 ”) XYZ Adjustments. Manual Part - Jig Rotation /- 40 Degrees. Three Jaw Chuck (No Center Pass – Through Hole). M-Drive Stepper Motor with... [See More]
- Drive Type: Manual/Crank Handle; Stepping Motor
- Drive Mechanism: Direct Drive
- Stage Type: Rotary Positioning
- Output Feedback: Motor Position
from Qioptiq
This 3-Axis Roll Yaw Pitch RYP3000 positioner is flexure based with no frictional bearings. Each axis provides a total travel of 3 degrees. The patented Ratio DriveTM allows a by hand resolution of 0.3 arc second Roll and 0.4 arc second Yaw and Pitch resolution without touch sensitivity. The... [See More]
- Drive Type: Manual/Crank Handle
- Drive Mechanism: Micrometer
- Stage Type: Rotary Positioning
- Load Capacity: 2.25
from Edmund Optics Inc.
Metric and English Hole Pattern Versions Available. Tilt Control in Two Axes (Kinematic Movement). Precision Micrometer Drive. Mechanically Compatible to Other TECHSPEC ® Stages. Black Anodized Aluminum Construction. Ideal for tilt control of both optics and mounting posts. Our TECHSPEC ®... [See More]
- Drive Type: Manual/Crank Handle
- Drive Mechanism: Micrometer
- Stage Type: Inclination Positioning
- Load Capacity: 8.82
from Daheng New Epoch Technology, Inc.
A goniometer stage is a device used to rotate an object precisely, within a small angular range, about a fixed point in space. Goniometers are similar to linear stages, but, rather than providing linear movement, the stage partially rotates about a fixed point above the mounting surface of the... [See More]
- Drive Type: Manual/Crank Handle
- Load Capacity: 5.51
- Stage Type: Cradle Positioning / Goniometer
- Length: 40 to 65
from Artifex Engineering
Precision rotation stage 06RSP-4 is a solid stage fitted with several threaded holes for flexible mounting. This stage is also capable of continuous rotation through a full 360 degrees. Both coarse and fine adjustment screws are used for positioning to and exact angle. This stage is gauged with the... [See More]
- Drive Type: Manual/Crank Handle
- Drive Mechanism: Micrometer
- Stage Type: Rotary Positioning
- Load Capacity: 2.21
from NBK America LLC
Rotary stage for rough and precision movement. Rough rotation when the precision switch clamp is loosened and prevision rotation by micrometer when it is tightened to activated. [See More]
- Drive Type: Manual/Crank Handle
- Load Capacity: 15.42
- Stage Type: Rotary Positioning
from Qioptiq
These compact Rotary Stages enable precise positioning with both coarse and fine adjustment. Coarse adjustment is performed by loosening the locking screw and then turning the rotation plate. The circumferential vernier scale lets you read off the value with a high degree of precision. Fine... [See More]
- Drive Type: Manual/Crank Handle
- Drive Mechanism: Micrometer
- Stage Type: Rotary Positioning
- Load Capacity: 5.62 to 11.24
from Daheng New Epoch Technology, Inc.
A goniometer stage is a device used to rotate an object precisely, within a small angular range, about a fixed point in space. Goniometers are similar to linear stages, but, rather than providing linear movement, the stage partially rotates about a fixed point above the mounting surface of the... [See More]
- Drive Type: Manual/Crank Handle
- Load Capacity: 5.51
- Stage Type: Cradle Positioning / Goniometer
- Length: 40
from Artifex Engineering
This rotation stage is design to apply in the experiment with small optics. In-body positioning design in order to minimize the usage of bench. Limit screw to ensure the stop angle while adjustment. Low-friction rotary movement thanks to ball bearing mechanism, which allow for quick rotation over a... [See More]
- Drive Type: Manual/Crank Handle
- Drive Mechanism: Micrometer
- Stage Type: Rotary Positioning
- Platter: 1.97
from NBK America LLC
Goniometer stages used for tilted rotation. Compact state with minimum projection. Effective when there are space constraints or for assembly. Dovetail groove method is adopted for the travel guide. A rattle correction function is provided. [See More]
- Drive Type: Manual/Crank Handle
- Load Capacity: 4.41
- Stage Type: Rotary Positioning
from Daheng New Epoch Technology, Inc.
A goniometer stage is a device used to rotate an object precisely, within a small angular range, about a fixed point in space. Goniometers are similar to linear stages, but, rather than providing linear movement, the stage partially rotates about a fixed point above the mounting surface of the... [See More]
- Drive Type: Manual/Crank Handle
- Load Capacity: 5.51
- Stage Type: Cradle Positioning / Goniometer
- Length: 40
from Artifex Engineering
Precision rotation stage 06RSP-6 is similar to rotation stage 06RSP-4, with the same body mechanism. Micrometer head is substituted for thumbscrew to improve the accuracy of positional readout. Versatile applications are feasible in the working surface with the diameter of 60mm. * Full 360 ˚... [See More]
- Drive Type: Manual/Crank Handle
- Drive Mechanism: Micrometer
- Stage Type: Rotary Positioning
- Load Capacity: 2.21
from Daheng New Epoch Technology, Inc.
A goniometer stage is a device used to rotate an object precisely, within a small angular range, about a fixed point in space. Goniometers are similar to linear stages, but, rather than providing linear movement, the stage partially rotates about a fixed point above the mounting surface of the... [See More]
- Drive Type: Manual/Crank Handle
- Load Capacity: 5.51
- Stage Type: Cradle Positioning / Goniometer
- Length: 65
from Artifex Engineering
Precision rotation stage 06RSP-7 is similar to rotation stage 06RSP-4, with the same mechanism design. Micrometer head is substituted for thumbscrew to improve the accuracy of positional read-out. Huge component mounting applications are feasible in the large working surface with the diameter of... [See More]
- Drive Type: Manual/Crank Handle
- Drive Mechanism: Micrometer
- Stage Type: Rotary Positioning
- Load Capacity: 4.41
from Daheng New Epoch Technology, Inc.
A goniometer stage is a device used to rotate an object precisely, within a small angular range, about a fixed point in space. Goniometers are similar to linear stages, but, rather than providing linear movement, the stage partially rotates about a fixed point above the mounting surface of the... [See More]
- Drive Type: Manual/Crank Handle
- Load Capacity: 5.51
- Stage Type: Cradle Positioning / Goniometer
- Length: 50
from Artifex Engineering
This stage is fitted with a standard clear aperture 1 inch (25.4mm) or 2 inch (50.8mm) and rotates continuously through a full 360 degrees. It is convenience for holding the optics firmly with a threaded ring. The coarse adjustment by thumbscrew is used for quick positioning to a desired angle. An... [See More]
- Drive Type: Manual/Crank Handle
- Drive Mechanism: Micrometer
- Stage Type: Rotary Positioning
- Load Capacity: 11.03
from Daheng New Epoch Technology, Inc.
After from being able be tilted, this platform can also be rotated through a small angle in the horizontal plan. [See More]
- Drive Type: Manual/Crank Handle
- Features: Center Bore
- Stage Type: Rotary Positioning; Inclination Positioning
from Artifex Engineering
This stage is fitted with a standard threaded holes and rotates continuously through a full 360 degrees. The coarse adjustment by thumbscrew is used for quick positioning to a desired angle. An easily accessible set screw on one side is used to fix it at any desired angle. * Full 360 ˚ rotation... [See More]
- Drive Type: Manual/Crank Handle
- Drive Mechanism: Micrometer
- Stage Type: Rotary Positioning
- Load Capacity: 11.03
from Daheng New Epoch Technology, Inc.
The Rotation adapter allows 360º rotation manually with ±5º fine angle adjustment. A thread of M6 adapts others components or modules. [See More]
- Drive Type: Manual/Crank Handle
- Stage Type: Rotary Positioning
from Daheng New Epoch Technology, Inc.
These stages allow manual rotation through 360° and fine angular adjustments achieved through a precision worm gear drive or micrometer movement. The GCM-1104M and GCM-1105M models have a central hole to allow the passage of light or can be fitted with an optional adapter (GCM-110401M or... [See More]
- Drive Type: Manual/Crank Handle
- Features: Center Bore
- Stage Type: Rotary Positioning