Dielectric / Insulating Metallized and Coated Films

3 Results
Custom Heat-Resistant Thermal Control Film -- Sunshade
from Deposition Sciences, Inc.

Product Overview. Sunshade, a thermal control material are utilized on satellite radar domes (radomes) to reject incident solar heat radiation while simultaneously allowing radio frequencies to pass unattenuated. This passively protects satellite electronics from being overheated by the sun without... [See More]

  • Features: Dielectric / Insulating; Electrically Conductive / Anti-Static; Thermally Insulating
  • Materials: Plastic / Polymer; Polyimide (e.g., Kapton®)
  • Type: Coated; Metallized; Hard Coat / Thin Film
  • Width: 120
FARADFLEX® Ultra Thin Advanced Electronic Material, MCxxM -- MC8M, MC12M, MC24M, MC25L
from Oak-Mitsui Technologies - FaradFlex®

These materials are unfilled dielectrics. The thicknesses available include 24, 12 and 8um. Oak-Mitsui Technologies is the global leader in developing, manufacturing, and providing ultra-thin advanced laminates, resin coated capacitor foils, and materials for printed circuits and other high... [See More]

  • Features: Dielectric / Insulating
  • Temperature Resistance: 125 to 130
  • Thickness: 3.15E-4 to 9.84E-4
FARADFLEX® Ultra Thin Advanced Electronic Material, MCxxTM -- MC8TM, MC12TM
from Oak-Mitsui Technologies - FaradFlex®

These materials are partially filled dielectrics which contain a high Dk ceramic powder. The thicknesses available include 12 and 8um. Oak-Mitsui Technologies is the global leader in developing, manufacturing, and providing ultra-thin advanced laminates, resin coated capacitor foils, and materials... [See More]

  • Features: Dielectric / Insulating
  • Thickness: 3.15E-4 to 4.72E-4