Polyimide (e.g., Kapton®) Metallized and Coated Films

3 Results
Custom Heat-Resistant Thermal Control Film -- Sunshade
from Deposition Sciences, Inc.

Product Overview. Sunshade, a thermal control material are utilized on satellite radar domes (radomes) to reject incident solar heat radiation while simultaneously allowing radio frequencies to pass unattenuated. This passively protects satellite electronics from being overheated by the sun without... [See More]

  • Materials: Plastic / Polymer; Polyimide (e.g., Kapton®)
  • Width: 120
  • Type: Coated; Metallized; Hard Coat / Thin Film
  • Features: Dielectric / Insulating; Electrically Conductive / Anti-Static; Thermally Insulating
Polyimide Film Tape, 36 yd
from Can-Do National Tape

Kapton Film Tapes - are transparent, high temperature resistant, and leave minimal residue. [See More]

  • Materials: Polyimide (e.g., Kapton®)
  • Features: Transparent
  • Thickness: 0.0025
Copper Metalized Film
from Sheldahl Flexible Technologies - a Flex company

The proliferation of electronic devices in the world has increased the presence of and sensitivity to electromagnetic interference (EMI) and radio frequency interference (RFI). Sheldahl enables unique solutions to overcome EMI and RFI, whether your needs relate to gasketing, metalized wrapping, thin... [See More]

  • Materials: Polyimide (e.g., Kapton®)
  • Thickness: 2.50E-4 to 0.0050
  • Type: Metallized
  • Features: EMI / RFI Shielding; Shielding Effectiveness, Temperature Resistance and Thin