Transparent Metallized and Coated Films

4 Results
Polyimide Film Tape, 36 yd
from Can-Do National Tape

Kapton Film Tapes - are transparent, high temperature resistant, and leave minimal residue. [See More]

  • Features: Transparent
  • Thickness: 0.0025
  • Materials: Polyimide (e.g., Kapton®)
Clear BOPP Silicone Coated Film -- PP502
from Infinity Tapes, LLC

Polypropylene (BOPP) clear, white, or metalized film coated on one side with our easy release silicone coating. ATTRIBUTES. Available In Clear, Clear Printed, White, Metalized (Anti-static). Higher Temperature Resistance Than Hdpe. Compatible With Wide Variety Of Adhesives. Superior Easy Release... [See More]

  • Features: Transparent
  • Materials: Polypropylene
  • Type: Coated
  • Width: 0.5000 to 48
Indium Tin Oxide (ITO) Coating
from Abrisa Technologies

Transparent conductive coatings are commonly used in a wide variety of applications requiring moderately low resistivity together with economy. Indium Tin Oxide (ITO) coating provides visible light transmission of about 89% and 20 ohms per square of resistivity with a standard nominal thickness of... [See More]

  • Features: Electrically Conductive / Anti-Static; Transparent
  • Materials: Indium Tin Oxide
  • Type: Metallized
  • Thickness: 0.0394 to 0.1181
Clear Silicone Coated Film -- PET901
from Infinity Tapes, LLC

Polyester (PET) Clear, Matte, or Metalized Film coated on one side with our easy release silicone coating. ATTRIBUTES. Higher temperature resistance than BOPP or HDPE. Thickness from 1 mil. Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s). Widths from 1/2" to 48". Compatible... [See More]

  • Features: Transparent
  • Materials: PET / Polyester
  • Type: Coated
  • Width: 0.5000 to 48