Specialty / Other Metallized and Coated Films
from Celanese Corporation
Clareflect film is a metallized cellulose di-acetate film made primarily from wood pulp, a renewable resource. Cellulose di-acetate films differ from other laminates: • sustainably sourced • home and industrially compostable • superb tactile and aesthetic properties •... [See More]
- Type: Metallized
- Materials: cellulose di-acetate
from Quick Roll Leaf Manufacturing Co., Inc.
Quick Roll Leaf Mfg., Co. introduced 22kt Quick-Architectural Gold films in 1992 as a superior alternative to hand gilding on domes, cupolas, steeples, and crosses; for churches, synagogues, mosques, public and private buildings. Quick-Architectural Gold cuts labor time down tremendously in... [See More]
- Type: Metallized
- Features: Maintenance free
- Materials: Acrylic / Acrylate; Gold
- Color: Gold
from Materion Corporation
Barr Precision Optics & Thin Film Coatings offers Custom Enhanced and Protected Gold Mirror Coatings which are designed to show high reflectance over a broad spectral range. These coatings which include ion-assisted refractory-oxide overcoats, exhibit extremely rugged environmental durability... [See More]
- Type: Coated
- Features: Reflective
- Materials: Silicon, Aluminum, Zerodur, Beryllium
from Infinity Tapes, LLC
Polypropylene (BOPP) clear, white, or metalized film coated on one side with our easy release silicone coating. ATTRIBUTES. Available In Clear, Clear Printed, White, Metalized (Anti-static). Higher Temperature Resistance Than Hdpe. Compatible With Wide Variety Of Adhesives. Superior Easy Release... [See More]
- Type: Coated
- Width: 0.5000 to 48
- Materials: Polypropylene
- Thickness: 0.0016
from Abrisa Technologies
Transparent conductive coatings are commonly used in a wide variety of applications requiring moderately low resistivity together with economy. Indium Tin Oxide (ITO) coating provides visible light transmission of about 89% and 20 ohms per square of resistivity with a standard nominal thickness of... [See More]
- Type: Metallized
- Thickness: 0.0394 to 0.1181
- Materials: Indium Tin Oxide
- Features: Electrically Conductive / Anti-Static; Transparent
from Materion Corporation
Materion Barr Precision Optics & Thin Film Coatings offers custom enhanced and protected gold mirror coatings designed to show high reflectance over a broad spectral range. These coatings include ion-assisted refractory-oxide overcoats, exhibiting extremely rugged environmental durability... [See More]
- Type: Coated
- Features: Reflective
- Materials: Aluminum, Beryllium, Silicon, ULE
from Infinity Tapes, LLC
Natural or White High Density Polyethylene (HDPE) Film coated on one side with our easy release silicone coating. ATTRIBUTES. Available in Natural, Natural Printed, or White. Compatible with wide variety of adhesives. Superior easy release properties (UV Cured Silicones). Standard Printing (Remove... [See More]
- Type: Coated
- Width: 0.5000 to 48
- Materials: High Density Polyethylene
- Thickness: 0.0020