Anti-static / ESD Control Metallized and Coated Films

3 Results
SCS PCL100R, PCL100 Clean Series Metal-In Static Shield Film 36 in x 100 ft Roll -- PCL100R 36X100 [PCL100R 36X100 from SCS]
from Ellsworth Adhesives

SCS PCL100R is an ESD safe film designed for use in cleanroom areas where surface particulate is of concern. The film offers protection from electrostatic fields and discharges with a 0.0028 in thickness. 36 in x 100 ft roll. [See More]

  • Features: Anti-static / ESD Control
Metalized Silicone Coated Antistatic Film -- PP701.2
from Infinity Tapes, LLC

Polypropylene (BOPP) clear, white, or metalized film coated on one side with our easy release silicone coating. ATTRIBUTES. Available In Clear, Clear Printed, White, Metalized (Anti-static). Higher Temperature Resistance Than Hdpe. Compatible With Wide Variety Of Adhesives. Superior Easy Release... [See More]

  • Features: Anti-static / ESD Control
  • Materials: Polypropylene
  • Type: Coated; Metallized
  • Width: 0.5000 to 48
NORFILM Static Dissipative Plastic Films
from Saint-Gobain Surface Solutions- Composite

Saint-Gobain has over 40 years of experience in applying conductive as well as antistatic coatings onto plastic film substrates. The coatings are applied optically clear and are utilized in the most critical applications from military performance to electronic end use. The conductive level can be... [See More]

  • Features: Anti-static / ESD Control; Display Films / Filters
  • Materials: Plastic / Polymer; PET / Polyester
  • Type: Coated