Hard Coat / Thin Film Metallized and Coated Films

2 Results
Custom Heat-Resistant Thermal Control Film -- Sunshade
from Deposition Sciences, Inc.

Product Overview. Sunshade, a thermal control material are utilized on satellite radar domes (radomes) to reject incident solar heat radiation while simultaneously allowing radio frequencies to pass unattenuated. This passively protects satellite electronics from being overheated by the sun without... [See More]

  • Type: Coated; Metallized; Hard Coat / Thin Film
  • Width: 120
  • Materials: Plastic / Polymer; Polyimide (e.g., Kapton®)
  • Features: Dielectric / Insulating; Electrically Conductive / Anti-Static; Thermally Insulating
NORFILM Abrasion Resistant Coating for Hardcoat Coated Films
from Saint-Gobain Surface Solutions- Composite

Saint-Gobain offers unique coatings designed specifically to enhance the abrasion resistance of plastic films. These coatings also provide excellent chemical and solvent resistance. For long lasting appearance and performance Saint-Gobain Abrasion resistant coatings will work for you. [See More]

  • Type: Hard Coat / Thin Film
  • Features: Display Films / Filters
  • Materials: PET / Polyester