Coated Metallized and Coated Films
from Saint-Gobain Surface Solutions- Composite
Saint-Gobain has over 40 years of experience in applying conductive as well as antistatic coatings onto plastic film substrates. The coatings are applied optically clear and are utilized in the most critical applications from military performance to electronic end use. The conductive level can be... [See More]
- Type: Coated
- Features: Anti-static / ESD Control; Display Films / Filters
- Materials: Plastic / Polymer; PET / Polyester
from Infinity Tapes, LLC
Polypropylene (BOPP) clear, white, or metalized film coated on one side with our easy release silicone coating. ATTRIBUTES. Available In Clear, Clear Printed, White, Metalized (Anti-static). Higher Temperature Resistance Than Hdpe. Compatible With Wide Variety Of Adhesives. Superior Easy Release... [See More]
- Type: Coated
- Width: 0.5000 to 48
- Materials: Polypropylene
- Thickness: 0.0016
from Deposition Sciences, Inc.
Product Overview. Sunshade, a thermal control material are utilized on satellite radar domes (radomes) to reject incident solar heat radiation while simultaneously allowing radio frequencies to pass unattenuated. This passively protects satellite electronics from being overheated by the sun without... [See More]
- Type: Coated; Metallized; Hard Coat / Thin Film
- Width: 120
- Materials: Plastic / Polymer; Polyimide (e.g., Kapton®)
- Features: Dielectric / Insulating; Electrically Conductive / Anti-Static; Thermally Insulating
from Oak-Mitsui Technologies - FaradFlex®
This material is a single sided coated copper which contains a high Dk ceramic powder. Oak-Mitsui Technologies is the global leader in developing, manufacturing, and providing ultra-thin advanced laminates, resin coated capacitor foils, and materials for printed circuits and other high technology... [See More]
- Type: Coated
from Materion Corporation
Barr Precision Optics & Thin Film Coatings offers Custom Enhanced and Protected Gold Mirror Coatings which are designed to show high reflectance over a broad spectral range. These coatings which include ion-assisted refractory-oxide overcoats, exhibit extremely rugged environmental durability... [See More]
- Type: Coated
- Features: Reflective
- Materials: Silicon, Aluminum, Zerodur, Beryllium
from Infinity Tapes, LLC
Polyester (PET) Clear, Matte, or Metalized Film coated on one side with our easy release silicone coating. ATTRIBUTES. Higher temperature resistance than BOPP or HDPE. Thickness from 1 mil. Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s). Widths from 1/2" to 48". Compatible... [See More]
- Type: Coated
- Width: 0.5000 to 48
- Materials: PET / Polyester
- Thickness: 1.00E-3
from Materion Corporation
Materion Barr Precision Optics & Thin Film Coatings offers custom enhanced and protected gold mirror coatings designed to show high reflectance over a broad spectral range. These coatings include ion-assisted refractory-oxide overcoats, exhibiting extremely rugged environmental durability... [See More]
- Type: Coated
- Features: Reflective
- Materials: Aluminum, Beryllium, Silicon, ULE
from Infinity Tapes, LLC
Natural or White High Density Polyethylene (HDPE) Film coated on one side with our easy release silicone coating. ATTRIBUTES. Available in Natural, Natural Printed, or White. Compatible with wide variety of adhesives. Superior easy release properties (UV Cured Silicones). Standard Printing (Remove... [See More]
- Type: Coated
- Width: 0.5000 to 48
- Materials: High Density Polyethylene
- Thickness: 0.0020