Metallized Metallized and Coated Films

9 Results
SCS PCL100R, PCL100 Clean Series Metal-In Static Shield Film 36 in x 500 ft Roll -- PCL100R 36X500 [PCL100R 36X500 from SCS]
from Ellsworth Adhesives

SCS PCL100R is an ESD safe film designed for use in cleanroom areas where surface particulate is of concern. The film offers protection from electrostatic fields and discharges with a 0.0028 in thickness. 36 in x 500 ft roll. [See More]

  • Type: Metallized
  • Thickness: 0.0028
  • Width: 36
  • Features: Anti-static / ESD Control
Custom Heat-Resistant Thermal Control Film -- Sunshade
from Deposition Sciences, Inc.

Product Overview. Sunshade, a thermal control material are utilized on satellite radar domes (radomes) to reject incident solar heat radiation while simultaneously allowing radio frequencies to pass unattenuated. This passively protects satellite electronics from being overheated by the sun without... [See More]

  • Type: Coated; Metallized; Hard Coat / Thin Film
  • Width: 120
  • Materials: Plastic / Polymer; Polyimide (e.g., Kapton®)
  • Features: Dielectric / Insulating; Electrically Conductive / Anti-Static; Thermally Insulating
Semi-Finished Roll Stock -- SID001
from Jordan Products Co.

SID001. Secure-ID ® Semi-Finished Roll Stock in our Standard Layer Construction. Each of these standard layer constructions either highlights one of the Secure-ID Optical Thin Film ’s unique activation capabilities or provides an opportunity for the customer to combine other unique layers... [See More]

  • Type: Metallized
  • Materials: PET / Polyester
Indium Tin Oxide (ITO) Coating
from Abrisa Technologies

Transparent conductive coatings are commonly used in a wide variety of applications requiring moderately low resistivity together with economy. Indium Tin Oxide (ITO) coating provides visible light transmission of about 89% and 20 ohms per square of resistivity with a standard nominal thickness of... [See More]

  • Type: Metallized
  • Thickness: 0.0394 to 0.1181
  • Materials: Indium Tin Oxide
  • Features: Electrically Conductive / Anti-Static; Transparent
Aluminum Metalized Film
from Sheldahl Flexible Technologies - a Flex company

The proliferation of electronic devices in the world has increased the presence of and sensitivity to electromagnetic interference (EMI) and radio frequency interference (RFI). Sheldahl enables unique solutions to overcome EMI and RFI, whether your needs relate to gasketing, metalized wrapping, thin... [See More]

  • Type: Metallized
  • Thickness: 5.00E-4
  • Materials: PET / Polyester
  • Features: EMI / RFI Shielding; Cost Effective, Light Weight, Thin
CLAREFLECT® METALLIZED LAMINATION FILM
from Celanese Corporation

Clareflect film is a metallized cellulose di-acetate film made primarily from wood pulp, a renewable resource. Cellulose di-acetate films differ from other laminates: • sustainably sourced • home and industrially compostable • superb tactile and aesthetic properties •... [See More]

  • Type: Metallized
  • Materials: cellulose di-acetate
Quick-Architectural 22 kt Gold Film
from Quick Roll Leaf Manufacturing Co., Inc.

Quick Roll Leaf Mfg., Co. introduced 22kt Quick-Architectural Gold films in 1992 as a superior alternative to hand gilding on domes, cupolas, steeples, and crosses; for churches, synagogues, mosques, public and private buildings. Quick-Architectural Gold cuts labor time down tremendously in... [See More]

  • Type: Metallized
  • Features: Maintenance free
  • Materials: Acrylic / Acrylate; Gold
  • Color: Gold
Matte Metalized Silicone Coated Antistatic Film -- PET901 Matte Metalized
from Infinity Tapes, LLC

Polyester (PET) Clear, Matte, or Metalized Film coated on one side with our easy release silicone coating. ATTRIBUTES. Higher temperature resistance than BOPP or HDPE. Thickness from 1 mil. Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s). Widths from 1/2" to 48". Compatible... [See More]

  • Type: Coated; Metallized
  • Width: 0.5000 to 48
  • Materials: PET / Polyester
  • Thickness: 1.00E-3
Metalized Silicone Coated Antistatic Film -- PP701.2
from Infinity Tapes, LLC

Polypropylene (BOPP) clear, white, or metalized film coated on one side with our easy release silicone coating. ATTRIBUTES. Available In Clear, Clear Printed, White, Metalized (Anti-static). Higher Temperature Resistance Than Hdpe. Compatible With Wide Variety Of Adhesives. Superior Easy Release... [See More]

  • Type: Coated; Metallized
  • Width: 0.5000 to 48
  • Materials: Polypropylene
  • Thickness: 0.0012