Permanent Masking Tapes

8 Results
FP 115 High Performance Grade Flatback Kraft Paper Tape -- FP 115
from Shurtape Technologies, LLC

Specially designed flatback kraft paper tape for roll start-up, splicing and end tabbing applications in the paper, tube and core manufacturing industries. FP 115 unwinds smoothly and consistently, tears cleanly by hand, and holds safely during processing at both ambient and elevated temperatures to... [See More]

  • Features: Permanent
  • Adhesive: Pressure Sensitive; Rubber
  • Type: Single
  • Materials of Construction: Paper; Rubber
FP 17 Printable, Low Temperature, High Adhesion Colored Flatback Paper Tape -- FP 017
from Shurtape Technologies, LLC

Printable, high adhesion flatback paper tape for general purpose packaging, bundling, holding, binding, splicing, labeling, color-coding, banding, decorating and identification tasks. FP 17 can be used either printed or unprinted, and is engineered with a unique adhesive that enables low-temperature... [See More]

  • Features: Permanent; Printable
  • Adhesive: Pressure Sensitive; Rubber
  • Type: Single
  • Materials of Construction: Paper; Rubber
FP 202 Packaging Premium Grade Bleached Flatback Paper Tape -- FP 202
from Shurtape Technologies, LLC

Packaging premium grade flatback paper tape for splicing and hand and machine carton sealing applications, and general purpose applications where a thick paper tape is necessary. FP 202 is constructed with a heavy duty kraft backing coated with a high-tack rubber-based adhesive, giving it extra... [See More]

  • Features: Permanent
  • Adhesive: Pressure Sensitive; Rubber
  • Type: Single
  • Materials of Construction: Paper; Rubber
FP 227 Printable, High Adhesion Colored Flatback Paper Tape -- FP 227
from Shurtape Technologies, LLC

Printable, high adhesion flatback paper tape suited for full-web flexographic printing equipment or hand-labeling applications. FP 227 can be used printed or unprinted on a variety of substrates. [See More]

  • Features: Permanent; Printable
  • Adhesive: Pressure Sensitive; Rubber
  • Type: Single
  • Materials of Construction: Paper; Rubber
FP 726 Printable, High Adhesion Colored Flatback Paper Tape -- FP 726
from Shurtape Technologies, LLC

Printable, high adhesion flatback paper tape for identification labeling, color-coding, packaging closure and other applications where printing is necessary, including printed legends. FP 726 combines key attributes demanded by the industry, including high tensile strength, easy unwind and a totally... [See More]

  • Features: Permanent; Printable
  • Adhesive: Pressure Sensitive; Rubber
  • Type: Single
  • Materials of Construction: Paper; Rubber
FP 96 Packaging Grade Flatback Kraft Paper Tape -- FP 096
from Shurtape Technologies, LLC

Packaging grade flatback paper tape used for hand and machine carton sealing and splicing, as well as for general purpose packaging, binding, holding, tabbing, reinforcing, banding and patching applications. Strong, flexible and conformable, FP 96 is constructed with an aggressive, rubber-based... [See More]

  • Features: Permanent
  • Adhesive: Pressure Sensitive; Rubber
  • Type: Single
  • Materials of Construction: Paper; Rubber
FP 97 General Purpose Grade Flatback Kraft Paper Tape -- FP 097
from Shurtape Technologies, LLC

General purpose grade flatback paper tape used for hand and machine carton sealing, as well as splicing and general purpose packaging, binding, holding, tabbing, reinforcing, banding and patching applications. Constructed with an aggressive adhesive that offers excellent holding power and a strong,... [See More]

  • Features: Permanent
  • Adhesive: Pressure Sensitive; Rubber
  • Type: Single
  • Materials of Construction: Paper; Rubber
PC 667 Specialty Grade, Outdoor Stucco Duct Tape -- PC 667
from Shurtape Technologies, LLC

Specialty grade, outdoor cloth duct tape used for protective masking of non-painted surfaces, including steel, vinyl, aluminum and anodized metals, in plastering, stucco, concrete, pool and tile applications where UV resistance is required. A co-extruded stucco masking tape, PC 667 offers 14-day UV... [See More]

  • Features: Permanent; UV or Weather Resistant
  • Adhesive: Pressure Sensitive; Rubber
  • Type: Single
  • Materials of Construction: Cloth / Fabric; Plastic / Polymer; Rubber