PET / Polyester Masking Tapes

83 Results
Polyester High Temperature Masking Discs -- 17
from MOCAP LLC

Material: Polyester. Adhesive Leaves No Residue after Removal. Split Backing on 3/8 ” and Larger Saves Labor Time [See More]

  • Materials of Construction: Polyester
  • Features: Removable / Reusable
Tape -- "850-BLACK-1/2""X72YD-BULK-ND" ["850-BLACK-1/2""X72YD-BULK" from 3M]
from DigiKey

"Masking Tape Acrylic Adhesive Black 0.50"" (12.70mm) 1/2"" X 216' (66.0m) 72 yds" [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Temperature Resistance: -51 to 149
  • Adhesive: Acrylic
  • Color: Black
Green Polyester Masking Tape - Heavy Duty -- PC25-0250
from Caplugs

PC25-SH series high temperature polyester film tape is a thicker version of our PC21 tape. It is used to mask off areas that do not require coating. Recommended for Powder coating, e-coating & anodizing. Temperatures up to 400 °F (204 °C). 5 mil polyester, 1.5 mil silicone adhesive. [See More]

  • Materials of Construction: Polyester
Masking Tapes -- 2065723 [8991 25X66 from 3M]
from RS Components, Ltd.

3M 8991 25mmX66m Masking Tape [See More]

  • Materials of Construction: Polyester
  • Width: 0.9843
  • Adhesive: Silicone
  • Thickness: 0.0024
3 mil Printed Circuit Board Plating & Masking Tape -- 9190
from Budnick Converting, Inc.

9190 is a 1 mil, blue polyester film coated with 2mils of silicone adhesive (3 mil. total thickness). It is designed to perform in all phases of masking for printed circuit boards. It also protects circuitry from splashes and chemical fumes. Blue industry plater's tape protects boards in tin / lead... [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Thickness: 0.0030
  • Adhesive: PET - Polyester
  • Peel: 1.56
Polyester High Temperature Masking Tape -- MCT-620-1
from MOCAP LLC

Material: Polyester. Adhesive Leaves No Residue after Removal [See More]

  • Materials of Construction: Polyester
  • Features: Removable / Reusable
  • Width: 1
Tape -- "850-RED-1-1/4""X72YD-ND" ["850-RED-1-1/4""X72YD" from 3M]
from DigiKey

"Masking Tape Acrylic Adhesive Red 1.25"" (31.75mm) 1 1/4"" X 216' (66.0m) 72 yds" [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Temperature Resistance: -51 to 149
  • Adhesive: Acrylic
  • Color: Red
Masking Tapes -- 2065724 [8991 50X66 from 3M]
from RS Components, Ltd.

3M 8991 50mmX66m Masking Tape [See More]

  • Materials of Construction: Polyester
  • Width: 1.97
  • Adhesive: Silicone
  • Thickness: 0.0024
Composite Bonding Flash Masking -- M782
from Budnick Converting, Inc.

M782 is a 3.5 mil, polyester film with pink, rubber resin adhesive. It offers an economical method to hold, insulate and/or protect materials. [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Thickness: 0.0035
  • Adhesive: PET - Polyester
  • Peel: 1.75
Tape -- "850-SILVER-1""X72YD-BOX-ND" ["850-SILVER-1""X72YD-BOX" from 3M]
from DigiKey

"Masking Tape Acrylic Adhesive Silver 1.00"" (25.40mm) X 216' (66.0m) 72 yds" [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Temperature Resistance: -51 to 149
  • Adhesive: Acrylic
  • Color: Silver
Masking Tapes -- 2065725 [8992 25X66 from 3M]
from RS Components, Ltd.

3M 8992 25mmX66m Masking Tape [See More]

  • Materials of Construction: Polyester
  • Width: 0.9843
  • Adhesive: Silicone
  • Thickness: 0.0032
Composite Bonding Flash Masking -- M783
from Budnick Converting, Inc.

M783 is a 3.7 mil, polyester film with a pink, rubber resin adhesive. The rubber adhesive is specially formulated to use as a flash mask protection tape in metal or composite bonding. [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Thickness: 0.0037
  • Adhesive: PET - Polyester
  • Peel: 2.19
Tape -- "850-TRANS-1""X72YD-BOX-ND" ["850-TRANS-1""X72YD-BOX" from 3M]
from DigiKey

"Masking Tape Acrylic Adhesive Clear 1.00"" (25.40mm) X 216' (66.0m) 72 yds" [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Temperature Resistance: -51 to 149
  • Adhesive: Acrylic
  • Color: Clear
Masking Tapes -- 2065726 [8992 50X66 from 3M]
from RS Components, Ltd.

3M 8992 50mmX66m Masking Tape [See More]

  • Materials of Construction: Polyester
  • Width: 1.97
  • Adhesive: Silicone
  • Thickness: 0.0032
Composite Bonding Flash Masking -- M786
from Budnick Converting, Inc.

M786 is a 6 mil, polyester film with pink rubber resin adhesive. It offers an economical method to hold, insulate and/or protect materials. [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Thickness: 0.0060
  • Adhesive: PET - Polyester
  • Peel: 0.9375
Tape -- "850-WHITE-1""X72YD-BULK-ND" ["850-WHITE-1""X72YD-BULK" from 3M]
from DigiKey

"Masking Tape Acrylic Adhesive White 1.00"" (25.40mm) X 216' (66.0m) 72 yds" [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Temperature Resistance: -51 to 149
  • Adhesive: Acrylic
  • Color: White
Masking Tapes -- 2065727 [8995 25X66 from 3M]
from RS Components, Ltd.

3M 8995 25mmX66m Masking Tape [See More]

  • Materials of Construction: Polyester
  • Width: 0.9843
  • Adhesive: Acrylic
  • Thickness: 9.06E-4
Composite Bonding Flash Masking -- M851
from Budnick Converting, Inc.

M851 is a 3 mil, polyester film with light green rubber resin adhesive. It offers an economical method to hold, insulate and/or protect materials. [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Thickness: 0.0030
  • Adhesive: PET - Polyester
  • Peel: 0.9375
Tape -- 1067-1280-0.5-5-ND [1280-0.5-5 from 3M]
from DigiKey

"Electroplating Tape Rubber Adhesive Red 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds" [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Temperature Resistance: -40 to 155
  • Adhesive: Rubber
  • Color: Red
Masking Tapes -- 2065729 [8995 50X66 from 3M]
from RS Components, Ltd.

3M 8995 50mmX66m Masking Tape [See More]

  • Materials of Construction: Polyester
  • Width: 1.97
  • Adhesive: Acrylic
  • Thickness: 1.97
Composite Bonding Flash Masking -- M855
from Budnick Converting, Inc.

M855 is a 7 mil, polyester film with light green rubber resin adhesive. It offers an economical method to hold, insulate and/or protect materials. [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Thickness: 0.0070
  • Adhesive: PET - Polyester
  • Peel: 0.9375
Tape -- 1067-1280-0.75-5-ND [1280-0.75-5 from 3M]
from DigiKey

"Electroplating Tape Rubber Adhesive Red 0.75"" (19.05mm) 3/4"" X 15' (4.6m) 5 yds" [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Temperature Resistance: 4 to 77
  • Adhesive: Rubber
  • Color: Red
Masking Tapes -- 2855797 [7000036203 from 3M]
from RS Components, Ltd.

3M 7000036203 Masking Tape [See More]

  • Materials of Construction: Polyester
  • Width: 1
  • Adhesive: Silicone
  • Temperature Resistance: 204
Conformable Polyester Silicone Masking Tape -- 50650
from Budnick Converting, Inc.

tesa ® 50650 is a blue, high-temperature tape featuring a polyester backing with a silicone adhesive. [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Thickness: 0.0022
  • Adhesive: PET - Polyester
  • Peel: 1.71
Tape -- 1067-1280-1-5-ND [1280-1-5 from 3M]
from DigiKey

"Electroplating Tape Rubber Adhesive Red 1.00"" (25.40mm) X 15' (4.6m) 5 yds" [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Temperature Resistance: 4 to 77
  • Adhesive: Rubber
  • Color: Red
Masking Tapes -- 2855798 [7000049597 from 3M]
from RS Components, Ltd.

3M 7000049597 Masking Tape [See More]

  • Materials of Construction: Polyester
  • Width: 1
  • Adhesive: Silicone
  • Temperature Resistance: -60
Flash & Tool Masking PET Tape -- M722
from Budnick Converting, Inc.

M722 is a 2.2 mil, polyester film with blue silicone adhesive. It is designed to work as an all-purpose high temperature adhesive flash and tool masking tape. [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Thickness: 0.0022
  • Adhesive: PET - Polyester
  • Peel: 1.56
Tape -- 1067-1280-12-5-ND [1280-12-5 from 3M]
from DigiKey

"Electroplating Tape Rubber Adhesive Red 12.00"" (304.80mm) X 15' (4.6m) 5 yds" [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Temperature Resistance: 4 to 77
  • Adhesive: Rubber
  • Color: Red
Masking Tapes -- 2855799 [7000049599 from 3M]
from RS Components, Ltd.

3M 7000049599 Masking Tape [See More]

  • Materials of Construction: Polyester
  • Width: 2
  • Adhesive: Silicone
  • Peel: 1.6
Gold Finger Masking -- M737
from Budnick Converting, Inc.

M737 is a 4.2 mil, polyester film with blue/green, silicone/rubber adhesive. It offers an economical method to hold insulate and/or protect materials. [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Thickness: 0.0042
  • Adhesive: PET - Polyester
  • Peel: 1.75
Tape -- 1067-1280-2-5-ND [1280-2-5 from 3M]
from DigiKey

"Electroplating Tape Rubber Adhesive Red 2.00"" (50.80mm) X 15' (4.6m) 5 yds" [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Temperature Resistance: 4 to 77
  • Adhesive: Rubber
  • Color: Red
Masking Tapes -- 2855800 [7000049603 from 3M]
from RS Components, Ltd.

3M 7000049603 Masking Tape [See More]

  • Materials of Construction: Polyester
  • Width: 2
  • Adhesive: Silicone
  • Thickness: 2
High Temperature Flash & Tool Masking -- M89
from Budnick Converting, Inc.

M89 is a 6.7 mil, polyester film tape with silicone adhesive. It has been designed to work as an all-purpose, high temperature adhesive flash and tool masking tape. [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Thickness: 0.0067
  • Adhesive: PET - Polyester
  • Peel: 0.6250
Tape -- 1067-1280-3-5-ND [1280-3-5 from 3M]
from DigiKey

"Electroplating Tape Rubber Adhesive Red 3.00"" (76.20mm) X 15' (4.6m) 5 yds" [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Temperature Resistance: 4 to 77
  • Adhesive: Rubber
  • Color: Red
High Temperature Flash & Tool Masking -- M98
from Budnick Converting, Inc.

M98 is a 3.5 mil, polyester film with blue silicone adhesive. It is designed to work as an all-purpose high temperature adhesive flash and tool masking tape. [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Thickness: 0.0035
  • Adhesive: PET - Polyester
  • Peel: 1.12
Tape -- 1067-1280-4-5-ND [1280-4-5 from 3M]
from DigiKey

"Electroplating Tape Rubber Adhesive Red 4.00"" (101.60mm) X 15' (4.6m) 5 yds" [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Temperature Resistance: 4 to 77
  • Adhesive: Rubber
  • Color: Red
High Temperature Silicone Masking Tape -- S913
from Budnick Converting, Inc.

S913 is a 1mil polyester, silicone splicing tape which offers a low profile, high strength splice to release coated surfaces. High adhesive coat weight allows the adhesive to bond quickly and permanently to silicone surfaces. Permanent adhesive system reduces failure from splice slippage and is... [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Thickness: 0.0040
  • Adhesive: PET - Polyester
  • Peel: 2.19
Tape -- 1067-850-1-5-ND [850-1-5 from 3M]
from DigiKey

"Masking Tape Acrylic Adhesive White 1.00"" (25.40mm) X 15' (4.6m) 5 yds" [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Temperature Resistance: -51 to 149
  • Adhesive: Acrylic
  • Color: White
High Temperature Splicing & Masking -- M832
from Budnick Converting, Inc.

M832 is a 2-Mil polyester film with silicone pressure-sensitive adhesive. [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Thickness: 0.0035
  • Adhesive: PET - Polyester
  • Peel: 2.19
Tape -- 1067-850B-0.25-5-ND [850B-0.25-5 from 3M]
from DigiKey

"Masking Tape Acrylic Adhesive Black 0.25"" (6.35mm) 1/4"" X 15' (4.6m) 5 yds" [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Temperature Resistance: -51 to 149
  • Adhesive: Acrylic
  • Color: Black
Non Woven PET Powder Coat Masking -- 4331
from Budnick Converting, Inc.

4331 is a 4.3 mil, non-woven PET used for masking multi finish painting and powder coating up to 390 °F such as steel furniture & hospital equipment. [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Thickness: 0.0043
  • Adhesive: PET - Polyester
  • Peel: 2.25
Tape -- 1067-850B-0.5-5-ND [850B-0.5-5 from 3M]
from DigiKey

"Masking Tape Acrylic Adhesive Black 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds" [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Temperature Resistance: -51 to 149
  • Adhesive: Acrylic
  • Color: Black
Patco High Temperature Mask/Splicing Tape -- 6033
from Budnick Converting, Inc.

6033 is a 3.5 mil, transparent polyester film used as a flashbreaker for composites, photographic film splice. [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Thickness: 0.0035
  • Adhesive: PET - Polyester
  • Peel: 1.5
Tape -- 1067-850B-0.75-5-ND [850B-0.75-5 from 3M]
from DigiKey

"Masking Tape Acrylic Adhesive Black 0.75"" (19.05mm) 3/4"" X 15' (4.6m) 5 yds" [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Temperature Resistance: -51 to 149
  • Adhesive: Acrylic
  • Color: Black
PET Splicing & Circuit Board Masking -- SP2150-S
from Budnick Converting, Inc.

SP2150-S is a 3.5 mil, polyester film, splicing tape with silicone adhesive. [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Thickness: 0.0035
  • Adhesive: PET - Polyester
  • Peel: 1.88
Tape -- 1067-850B-2-5-ND [850B-2-5 from 3M]
from DigiKey

"Masking Tape Acrylic Adhesive Black 2.00"" (50.80mm) X 15' (4.6m) 5 yds" [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Temperature Resistance: -51 to 149
  • Adhesive: Acrylic
  • Color: Black
Polyester Film Masking & Splicing Tape -- 9110
from Budnick Converting, Inc.

9110 is a 1 mil. violet polyester film tape coated one side with 1.5 mils. of silicone adhesive (2.5 mil total thickness). It is used in masking applications requiring high chemical resistance. Also excellent for splicing applications requiring silicone adhesive. [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Thickness: 0.0025
  • Adhesive: PET - Polyester
Tape -- 1067-850B-6-5-ND [850B-6-5 from 3M]
from DigiKey

"Masking Tape Acrylic Adhesive Black 6.00"" (152.40mm) X 15' (4.6m) 5 yds" [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Temperature Resistance: -51 to 149
  • Adhesive: Acrylic
  • Color: Black
Polyester Film Masking Tape -- 9548
from Budnick Converting, Inc.

9548 is a 6.5 mil, polyester film used for masking & composite bonding applications. [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Thickness: 0.0065
  • Adhesive: PET - Polyester
  • Peel: 2.5
Tape -- 1067-850R-0.5-5-ND [850R-0.5-5 from 3M]
from DigiKey

"Masking Tape Acrylic Adhesive Red 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds" [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Temperature Resistance: -51 to 149
  • Adhesive: Acrylic
  • Color: Red
Polyester High Temperature PCB Mask -- 6215
from Budnick Converting, Inc.

6215 is a 3.1 mil polyester film with silicone adhesive. It is designed for masking of printed circuit boards and surfaces during powder coating. [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Thickness: 0.0031
  • Adhesive: PET - Polyester
  • Peel: 2.19
Tape -- 1067-850R-0.75-5-ND [850R-0.75-5 from 3M]
from DigiKey

"Masking Tape Acrylic Adhesive Red 0.75"" (19.05mm) 3/4"" X 15' (4.6m) 5 yds" [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Temperature Resistance: -51 to 149
  • Adhesive: Acrylic
  • Color: Red
Polyester PCB Board Masking -- 9180
from Budnick Converting, Inc.

9180 is a 1 mil. red polyester film single coated with silicone adhesive (4 mil. total thickness). It is used to perform masking operations for printed circuit boards. This plater's tape is used to protect boards in tin / lead stripping operations and gold finger plating. [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Thickness: 0.0040
  • Adhesive: PET - Polyester
Tape -- 1067-850R-1-5-ND [850R-1-5 from 3M]
from DigiKey

"Masking Tape Acrylic Adhesive Red 1.00"" (25.40mm) X 15' (4.6m) 5 yds" [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Temperature Resistance: -51 to 149
  • Adhesive: Acrylic
  • Color: Red
Polyester Printed Circuit Board Masking -- M717
from Budnick Converting, Inc.

M717 is a polyester film with a red silicone pressure sensitive adhesive. It offers an economical method to hold, insulate and/or protect materials. [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Thickness: 0.0038
  • Adhesive: PET - Polyester
  • Peel: 1.56
Tape -- 1067-850R-12-5-ND [850R-12-5 from 3M]
from DigiKey

"Masking Tape Acrylic Adhesive Red 12.00"" (304.80mm) X 15' (4.6m) 5 yds" [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Temperature Resistance: -51 to 149
  • Adhesive: Acrylic
  • Color: Red
Polyester Printed Circuit Board Masking -- M734
from Budnick Converting, Inc.

M734 is a 1.7 mil, polyester film with orange rubber sensitive adhesive. [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Thickness: 0.0017
  • Adhesive: PET - Polyester
  • Peel: 0.3750
Tape -- 1067-850R-3-5-ND [850R-3-5 from 3M]
from DigiKey

"Masking Tape Acrylic Adhesive Red 3.00"" (76.20mm) X 15' (4.6m) 5 yds" [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Temperature Resistance: -51 to 149
  • Adhesive: Acrylic
  • Color: Red
Polyester Silicone Masking Tape -- 50600
from Budnick Converting, Inc.

50600 is a 3.1 mil green, high-temperature masking tape featuring a polyester backing with silicone adhesive. tesa 50600 green is used to hold layers in composite bonding, as a powder coated paint masking and to remove excess epoxies in bonding applications. [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Thickness: 0.0031
  • Adhesive: PET - Polyester
Tape -- 1067-850S-0.5-5-ND [850S-0.5-5 from 3M]
from DigiKey

"Masking Tape Acrylic Adhesive Silver 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds" [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Temperature Resistance: -51 to 149
  • Adhesive: Acrylic
  • Color: Silver
Powder Coat Masking Tape -- 8902
from Budnick Converting, Inc.

3M8902 is a high temperature tape with a silicone adhesive for use as a maskant in powder coat painting. Also used in many composite bagging operations or to remove flashing after bonding. [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Thickness: 0.0034
  • Adhesive: PET - Polyester
  • Peel: 2.56
Tape -- 1067-850S-0.75-5-ND [850S-0.75-5 from 3M]
from DigiKey

"Masking Tape Acrylic Adhesive Silver 0.75"" (19.05mm) 3/4"" X 15' (4.6m) 5 yds" [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Temperature Resistance: -51 to 149
  • Adhesive: Acrylic
  • Color: Silver
Powder Coated Paint Masking -- M887
from Budnick Converting, Inc.

M-887 is a high performance powder coating masking tape manufactured from 2.0 mil polyester film with 1.5 mils of pressure sensitive silicone adhesive. [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Thickness: 0.0035
  • Adhesive: PET - Polyester
  • Peel: 2.5
High Temp Masking - Silicone 6.5 mil Blue
from Maxi Adhesive Products, Inc.

Heavy duty polyester film single coated with a pressure sensitive silicone system. [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Thickness: 0.0065
  • Width: 1
  • Peel: 2.19
Patco High Temp PET Masking and Splicing Tape -- 6030
from Berry Plastics Corporation - Engineered Materials Division

Patco 6030. High Temperature Mask/Splicing Tape. Transparent pol1ter film coated with a translucent silicone adhesive. Applications. Flashbreaker for composites, photographic film splice, some silicone release coated film, and paper splicing. Features & Benefits. Pol1ter film. Silcone P.S.A. [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Adhesive: Silicone
  • Type: Single
  • Thickness: 0.0035
MDG Series, Masking Discs -- MDG 1-500
from Daemar Inc.

Series MDG Masking Discs are a 2-mil polyester film backing with a 1.5-mil silicone adhesive that offers a superior resiliency at temperatures up to 400 ºF (204 ºC). Caplugs Masking Discs have broad applications in powder coating, electroplating, chrome plating, anodizing and solder wave... [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Width: 1
  • Adhesive: Silicone
Conformal Coating Masking Discs -- 1670-12
from All-Spec Industries

Dadas Tapes ATS-668 series Conformal Coat Masking Discs are designed to withstand the processing steps and high temperatures associated with the conformal coating process, and the small disc shape is well suited for precision and high volume masking applications. Features: Silicone free eliminating... [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Adhesive: Rubber
  • Type: Single; Masking Disks
  • Width: 0.2500
Adhesive Tapes, Film, Polyester -- CHR 5604
from Saint-Gobain Tape Solutions

CHR 5604 is manufactured from polyester film, coated with high performance silicone adhesive. Polyester has good chemical resistance and resists attack from many reagents, even at elevated temperatures. Applications: Flash and tool masking tape in composite molding (also referred to as... [See More]

  • Materials of Construction: Polyester
  • Adhesive: Silicone
  • Type: Single
  • Thickness: 0.0024 to 0.0033
Polyken PET/Silicone High Temperature Splicing Tape -- 781
from Berry Plastics Corporation - Engineered Materials Division

Polyken 781. SINGLE-COATED SPLICING TAPE. Silicone splicing tape on pol1ter backing with pure silicone adhesive for adhesion to silicone-coated materials. For high shear, high temperature applications. Applications. Silicone-coated material. Paper coating. Pressure-sensitive tape manufacturing. [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Adhesive: Rubber
  • Type: Single
  • Thickness: 0.0028
MTB Series, Tape -- MTB 1 1/2-72
from Daemar Inc.

Caplugs High Temperature Masking Tapes are ideal for masking applications during powder coating, plating and finishing. Series MTB, a 0.75-mil polyester film with a 2.25-mil adhesive, is ideal for masking curved surfaces. [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Width: 1
Conformal Coating Masking Tape -- 1673-05
from All-Spec Industries

Dadas Tapes ATS-667 series Conformal Coat Masking Tape is designed to withstand the processing steps and high temperatures associated with the conformal coating process. Features: Silicone free eliminating chance of residue or silicone shadow or flaking of the conformal coating when the tape is... [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Adhesive: Rubber
  • Type: Single
  • Width: 0.5000
Adhesive Tapes, Film, Polyester -- CHR M832
from Saint-Gobain Tape Solutions

CHR M-Series (2.0 Mil PET/Silicone Adhesive) is manufactured from polyester film with silicone pressure-sensitive adhesive. M832 offers superior bonding to a wide variety of treated papers, films and foils, and has a super quick-stick silicone adhesive system. Applications: Quick-stick polyester... [See More]

  • Materials of Construction: Polyester
  • Adhesive: Silicone
  • Type: Single
  • Thickness: 0.0035
Polyken PET/Silicone Splicing Tape -- 784
from Berry Plastics Corporation - Engineered Materials Division

Polyken 784. SINGLE-COATED SPLICING TAPE. Silicone splicing tape on pol1ter backing with release liner. 0n-adhesive side of pol1ter is treated to accept anchorage of silicone coatings used in processing. Applications. Silicone-coated materials. Paper coating. Paper manufacturing. Pressure-sensitive... [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Adhesive: Silicone
  • Type: Single
  • Thickness: 0.0030
PC11-SH Series, Tape -- PC11-0125
from Daemar Inc.

Red Polyester Tapes -. Description. PC11 is a high temperature film tape used to mask off areas that do not require coating. It has a silicone adhesive with excellent release properties that will not leave an adhesive residue. PC11 has a higher temperature range than other Polyester tapes. [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Width: 0.1250
  • Adhesive: Silicone
  • Color: Red
Adhesive Tapes, Film, Polyester -- CHR M887
from Saint-Gobain Tape Solutions

CHR M-Series (2.0 Mil PET/Silicone Adhesive) is manufactured from polyester film with silicone pressure-sensitive adhesive. M887 removes from substrates without adhesive transfer or residue and is resistant to corrosive chemicals and is tear and break resistant. Applications: Powder-coating... [See More]

  • Materials of Construction: Polyester
  • Adhesive: Silicone
  • Type: Single; Transfer
  • Thickness: 0.0035
PC21-SH Series, Tape -- PC21-0125
from Daemar Inc.

PC21 - Green Polyester Tape -. Description. PC21 is a high temperature film tape used to mask off areas that do not require coating. It has a silicone adhesive with excellent release properties that will not leave an adhesive residue. Recommended for. Powder coating, E-coating, Anodizing. [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Width: 0.1250
  • Adhesive: Silicone
  • Color: Green
Adhesive Tapes, Film, Polyester -- CHR MCL Cling
from Saint-Gobain Tape Solutions

CHR MCL Cling Polyester is polyester film coated with a high temperature UV resistant cling adhesive. MCL Cling Polyester has excellent temperature and chemical resistance. Applications: Used in electronic, aerospace, automotive, and other markets as a protective tape for masking. To protect from... [See More]

  • Materials of Construction: Polyester
  • Adhesive: Silicone
  • Type: Single
  • Thickness: 0.0020 to 0.0059
PC30-SH Series, Tape -- PC30-0125
from Daemar Inc.

Yellow Polyester Tapes -. Description. PC30 is a high temperature film tape used to mask off areas that do not require coating. It has a silicone adhesive with excellent release properties that will not leave an adhesive residue. Recommended for. Powder coating, E-coating, Anodizing. Temperature... [See More]

  • Materials of Construction: Polyester; Plastic / Polymer
  • Width: 0.1250
  • Adhesive: Silicone
  • Color: Yellow
Adhesive Tapes, Film, Polyester -- h-old P.42
from Saint-Gobain Tape Solutions

h-old P.42 is a 23 micron polyester film coated on one side with a soft silicone adhesive system. Designed for masking operations in gold plating of connectors tabs and fingers. The soft adhesive offers a chemical resistant barrier and complete protection from caustic stripping & scrubbing... [See More]

  • Materials of Construction: Polyester
  • Adhesive: Silicone
  • Type: Single
  • Thickness: 0.0039
Adhesive Tapes, Film, Polyester -- h-old P.43
from Saint-Gobain Tape Solutions

h-old P.43 is a 36 micron polyester film coated on one side with high quality silicone adhesive system. Designed for splicing of siliconized papers and films, masking operations, protections, etc. Good adhesion on LSE materials . Applications: Designed for splicing of siliconized papers and films. [See More]

  • Materials of Construction: Polyester
  • Adhesive: Silicone
  • Type: Single
  • Thickness: 0.0030
Adhesive Tapes, Film, Polyester -- h-old P.450 (CLEAR/BLUE)
from Saint-Gobain Tape Solutions

h-old P.450 (CLEAR/BLUE) is a 50 micron polyester film coated on one side with a high quality silicone adhesive system. Designed for masking in high temperature applications where a strong backing combined with excellent chemical resistant adhesive is required. Applications: Designed for splicing of... [See More]

  • Materials of Construction: Polyester
  • Adhesive: Silicone
  • Type: Single
  • Thickness: 0.0033
Adhesive Tapes, Film, Polyester -- h-old P.4505
from Saint-Gobain Tape Solutions

h-old P.4505 is a 50 micron polyester film coated on one side with a high quality silicone adhesive system and protected by fluorosiliconized polyester liner. Designed for masking in high temperature applications such as powder coating and protections for all applications where a strong backing... [See More]

  • Materials of Construction: Polyester
  • Adhesive: Silicone
  • Type: Single
  • Thickness: 0.0033
Adhesive Tapes, Film, Polyester -- h-old PM.099
from Saint-Gobain Tape Solutions

h-old PM.099 is a 23 micron metallized polyester film coated with a solvent resistant acrylic adhesive system. Designed for masking operations where thermal and chemical resistance are required. Also used for a wide of splicing applications, ideal for metal detection in automated processes. [See More]

  • Materials of Construction: Polyester
  • Adhesive: Acrylic
  • Type: Single
  • Thickness: 0.0026