Removable Masking Tapes
from MOCAP LLC
Material: Polyester. Adhesive Leaves No Residue after Removal. Split Backing on 3/8 ” and Larger Saves Labor Time [See More]
- Features: Removable / Reusable
- Materials of Construction: Polyester
from MOCAP LLC
Material: Polyester. Adhesive Leaves No Residue after Removal [See More]
- Features: Removable / Reusable
- Width: 1
- Materials of Construction: Polyester
from MOCAP LLC
Material: Polyimide. Adhesive Leaves No Residue after Removal. Split Backing on 3/8 ” and Larger Saves Labor Time [See More]
- Features: Removable / Reusable
from MOCAP LLC
Material: Polyimide. Adhesive Leaves No Residue after Removal [See More]
- Features: Removable / Reusable
- Width: 1
from Saint-Gobain Tape Solutions
h-old PE.091 is a 90 micron white polyethylene film coated on one side with a removable pressure sensitive rubber adhesive system. Designed for masking and protection operations in a wide range of industries such as automotive, building construction, etc. Applications: Designed for masking and... [See More]
- Features: Protective; Removable / Reusable
- Adhesive: Pressure Sensitive; Rubber
- Type: Single
- Thickness: 0.0039
from Berry Plastics Corporation - Engineered Materials Division
Patco 5865. Heavy-Duty Polyethylene Protective Film Tape - Removable. Protective Tape. Applications. General protective masking applications on plastics and metal that require temporary surface protection during assembly, shipping, or installation. Features & Benefits. Thick, highly conformable. [See More]
- Features: Protective; Removable / Reusable
- Adhesive: Acrylic
- Type: Single
- Materials of Construction: Plastic / Polymer
from IDENTCO International
IDENTCO ® solder masks are designed for use in ILP ™ SMT pick and place feeders and other auto-apply equipment. Made of removable PT205HD 5 mil polyimide material, IDENTCO masks withstand direct contact with the fluxes, molten solder, and cleaning chemicals used in the printed circuit... [See More]
- Features: Removable / Reusable
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Single
- Width: 0.2500 to 0.7500
from Custom Fabricating & Supplies
3M ™ General Use Masking Tape 201+ is a tan colored crepe paper masking tape for holding, bundling, sealing, non-critical masking applications. Rubber-based adhesive sticks to a variety of surfaces. Smooth and conformable crepe paper backing is easy to handle, apply, and remove in one piece. [See More]
- Features: Removable / Reusable
- Peel: 1.56
- Width: 0.4724 to 1.89
- Temperature Resistance: -18 to 93
from Polymer Molding, Inc.
High Temperature Dots are flexible, conforming and heat resistant. Dots are manufactured with a silicone pressure sensitive adhesive and are available in a variety tape thickness widths and materials. Commonly used as product protection in applications [See More]
- Features: Removable / Reusable
- Adhesive: Pressure Sensitive; Silicone
- Type: Single; Adhesive Dots
- Materials of Construction: Metal Foil
from Deviser, Inc.
Green Poly Tape is constructed with 2mil Polyester Film and coated with 1.6mil of non-residue pure silicone adhesive. It can withstand exposure to temperature up to 392 ºF (200 ºC) for 30 minutes. It ’s designed for general purpose powder coating application, masking of materials... [See More]
- Features: Removable / Reusable
- Adhesive: Silicone
- Type: Single
- Materials of Construction: Felt; Paper
from NADCO Tapes & Labels, Inc.
Lightweight saturated crepe paper, coated with natural rubber all-purpose product for non-critical applications. Adhere to and removes cleanly from a wide variety of surfaces. Smooth/controlled unwind. Thin profile for clean paint lines. Tears easily/cleanly with out stretching. Resistant to mild... [See More]
- Features: Removable / Reusable
- Adhesive: Rubber
- Type: Single
- Materials of Construction: Paper
from Shurtape Technologies, LLC
Premium grade, multi-surface painter's tape for interior or exterior masking on cured painted walls, wood trim, glass and metal. CF 120 (FrogTape® brand painter's tape) is a medium adhesion masking tape made with patented PaintBlock® Technology, a super-absorbent polymer that reacts with latex paint... [See More]
- Features: Removable / Reusable
- Adhesive: Pressure Sensitive
- Type: Single
- Materials of Construction: Paper; Rubber
from All-Spec Industries
Dadas Tapes ATS-668 series Conformal Coat Masking Discs are designed to withstand the processing steps and high temperatures associated with the conformal coating process, and the small disc shape is well suited for precision and high volume masking applications. Features: Silicone free eliminating... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable
- Adhesive: Rubber
- Type: Single; Masking Disks
- Materials of Construction: Polyester; Plastic / Polymer
from IPS Limited
Our mid-grade hot air leveling tape features non-stick adhesive even after a long delay between wave soldering and tape removal. Used to protect gold finger contacts during hot air leveling and wave soldering. Features: Deer ® Brand is the highest performing PC Board tape. Multi-layer composite... [See More]
- Features: Removable / Reusable
- Adhesive: Silicone
- Type: Single; Hot Air Leveling
- Temperature Resistance: 250
from Saint-Gobain Tape Solutions
h-old 4465 is a 50 micron soft aluminium foil coated with a removable acrylic adhesive system and protected by white siliconized paper liner. Designed for masking operations where a high temperature resistance and good conformability are required. Applications: Masking operations where a high... [See More]
- Features: Removable / Reusable
- Adhesive: Acrylic
- Type: Single
- Materials of Construction: Metal Foil
from Berry Plastics Corporation - Engineered Materials Division
Applications. Automotive Fascia Protect assembly weld points in high temperature paint line (250f, 40min) General protective masking applications on plastics and metal that require temporary surface protection through assembly or shipping. Features & Benefits. Low density Polyethylene film is... [See More]
- Features: Removable / Reusable
- Adhesive: Acrylic
- Type: Single
- Materials of Construction: Plastic / Polymer
from Custom Fabricating & Supplies
3M ™ High Performance Masking Tape 213 has a comparatively high resistance to heat in masking and holding applications. It has proven to be among the cleanest to remove when tested across a variety of surfaces. This tape is generally the most transfer-resistant adhesive of all the 3M ™... [See More]
- Features: Removable / Reusable
- Peel: 2.12
- Width: 0.1250 to 3
- Temperature Resistance: -18 to 177
from Polymer Molding, Inc.
PMI ’s High Temperature Masking Tapes are ideal for masking applications where standard caps and plugs cannot be used. Tapes are manufactured with a silicone pressure-sensitive adhesive and are available in a variety of tape thickness widths and m [See More]
- Features: Removable / Reusable
- Adhesive: Pressure Sensitive; Silicone
- Type: Single
- Materials of Construction: Metal Foil
from Deviser, Inc.
General Purpose Masking Tape is made with rubber adhesive onto crepe paper. It ’s designed for packaging, bundling, holding, splicing, masking and labeling for home, school and industry. This product is economical, but with good performance on variety of substrates. Industrial Grade Masking... [See More]
- Features: Removable / Reusable
- Adhesive: Rubber
- Type: Single
- Materials of Construction: Paper
from NADCO Tapes & Labels, Inc.
PF14 paper tape is a medium tensile strength, pressure-sensitive, kraft flatback, paper packaging and identification tape designed for lightweight packaging, bag locking, decorative edging, marking and color coding. This paper tape possesses a specially formulated adhesive which provides easier... [See More]
- Features: Removable / Reusable
- Adhesive: Rubber
- Type: Single
- Materials of Construction: Paper
from Shurtape Technologies, LLC
Premium grade, delicate-surface painter's tape for interior use on freshly painted surfaces (24 hours old), faux finishes, primed wallboard and wallpaper. CF 160 (FrogTape® brand painter's tape) is a low adhesion masking tape made with exclusive PaintBlock® Technology, a super-absorbent polymer that... [See More]
- Features: Removable / Reusable
- Adhesive: Pressure Sensitive; Acrylic
- Type: Single
- Materials of Construction: Paper
from All-Spec Industries
Dadas Tapes ATS-667 series Conformal Coat Masking Tape is designed to withstand the processing steps and high temperatures associated with the conformal coating process. Features: Silicone free eliminating chance of residue or silicone shadow or flaking of the conformal coating when the tape is... [See More]
- Features: Removable / Reusable
- Adhesive: Rubber
- Type: Single
- Materials of Construction: Polyester; Plastic / Polymer
from IPS Limited
Our mid-grade hot air leveling tape features non-stick adhesive even after a long delay between wave soldering and tape removal. Used to protect gold finger contacts during hot air leveling and wave soldering. Features: Used to protect gold finger contacts during the hot air leveling/wave soldering... [See More]
- Features: Removable / Reusable
- Adhesive: Silicone
- Type: Single; Hot Air Leveling
- Temperature Resistance: 250
from Custom Fabricating & Supplies
3M ™ High Performance Green Masking Tape 401+ was designed using a proprietary solvent-free synthetic/natural rubber adhesive. It is a green colored crepe paper masking tape for critical paint masking applications in the automotive,specialty vehicle, and industrial markets where excellent... [See More]
- Features: Removable / Reusable
- Materials of Construction: Paper
- Adhesive: Rubber
- Width: 0.2500 to 12
from Deviser, Inc.
High Performance Masking Tape utilizes a smooth crepe backing combined with a rubber adhesive system. Exhibits a smooth, consistent unwind which delivers a user-friendly product during application. Ideally suits for demanding masking applications in the transportation, marine and metal fabrication... [See More]
- Features: Removable / Reusable
- Adhesive: Rubber
- Type: Single
- Materials of Construction: Paper
from Shurtape Technologies, LLC
High performance grade, medium-high adhesion masking tape for demanding industrial applications in the transportation and metal fabrication industries, as well as for EPDM rubber insulation protection. CF 740 is built to withstand high temperatures up to 350 F and removes cleanly with no residue or... [See More]
- Features: Removable / Reusable
- Adhesive: Pressure Sensitive; Rubber
- Type: Single; High Temperature Tape
- Materials of Construction: Paper; Rubber
from IPS Limited
Our economy grade hot air leveling tape features non-stick adhesive even after a long delay between wave soldering and tape removal. Used to protect gold finger contacts during hot air leveling and wave soldering. Features: Our best value!. PET + paper with silicone adhesive. Excellent temperature... [See More]
- Features: Removable / Reusable
- Adhesive: Silicone
- Type: Single; Hot Air Leveling
- Temperature Resistance: 250
from Custom Fabricating & Supplies
3M ™ 501+ Premium High Temp Crepe Masking Tape is a purple colored crepe paper masking tape for critical paint masking applications in the aerospace, automotive, specialty vehicle, and industrial markets where excellent holding and high temperature performance are required. The tape sticks... [See More]
- Features: Removable / Reusable
- Materials of Construction: Paper
- Adhesive: Rubber
- Width: 0.4724 to 2.83
from Deviser, Inc.
Stucco Tape is a conformable low density polyethylene film, coated with an aggressive rubber adhesive. It is designed for construction, and remodeling, and that is ideal for masking window and door frame during stucco application to protect from overspray. This product provides clean removal with... [See More]
- Features: Removable / Reusable
- Adhesive: Rubber
- Type: Single
- Materials of Construction: Plastic / Polymer
from Shurtape Technologies, LLC
Premium grade, high adhesion masking tape for use in industrial and automotive paint applications that do not require the use of a bake oven, and can also be used for general purpose masking applications that demand a premium performance tape. Colonial® masking tape is formulated with a rubber-based... [See More]
- Features: Removable / Reusable
- Adhesive: Pressure Sensitive; Rubber
- Type: Single
- Materials of Construction: Paper; Rubber
from Custom Fabricating & Supplies
This tape is manufactured from a high quality smooth crepe paper backing with a natural rubber/resin adhesive. A general grade, industrial, pressure sensitive masking tape, it offers an excellent balance of quick stick, panel adhesion and holding properties. Not recommended for outdoor exposure. [See More]
- Features: Removable / Reusable
- Width: 8 to 36
- Adhesive: Pressure Sensitive
- Peel: 2.06
from Shurtape Technologies, LLC
General purpose grade, medium-high adhesion masking tape for bundling, packaging, holding, splicing, masking and labeling for home, school and industry. An economical masking tape, CP 101 provides good performance, quick stick and holding power on a variety of surfaces. [See More]
- Features: Removable / Reusable
- Adhesive: Pressure Sensitive; Rubber
- Type: Single
- Materials of Construction: Paper; Rubber
from Shurtape Technologies, LLC
Premium grade blue containment tape for use on interior and exterior walls, glass, vinyl, metal and wood, when building containment systems for restoration, remodeling, remediation and abatement jobs. Built for strength and durability, CP 327 features a synthetic rubber-based adhesive that prevents... [See More]
- Features: Removable / Reusable
- Adhesive: Pressure Sensitive; Rubber
- Type: Single
- Materials of Construction: Paper; Rubber
from Shurtape Technologies, LLC
High performance grade, excellent adhesion masking tape designed exclusively for the oil and natural gas industry for steel pipe masking to protect pipe ends as anti-corrosion powder coating is applied. Designed for temperatures up to 350 F, but capable of withstanding temperatures up to 475 F for... [See More]
- Features: Removable / Reusable
- Adhesive: Pressure Sensitive; Rubber
- Type: Single
- Materials of Construction: Paper; Rubber
from Shurtape Technologies, LLC
High performance grade, excellent adhesion masking tape for high temperature paint masking applications in the transportation industry. Designed with a heavy duty crepe backing that resists tearing and slivering, CP 905 can withstand high temperatures - up to 350 F - through multiple bake cycles and... [See More]
- Features: Removable / Reusable
- Adhesive: Pressure Sensitive; Rubber
- Type: Single
- Materials of Construction: Paper; Rubber