Rubber Masking Tapes
from DigiKey
Tape Adhesive X [See More]
- Materials of Construction: Rubber
- Temperature Resistance: 49
- Adhesive: Acrylic
- Color: Tan
from Budnick Converting, Inc.
2975-8R is a 10.8 mil, silicone rubber/glass cloth with an aggressive high-temperature silicone adhesive. It is used in the plasma spray process. [See More]
- Materials of Construction: Cloth / Fabric; Rubber; Silicone
- Thickness: 0.0108
- Adhesive: Silicone Rubber/Glass Cloth
- Peel: 3.12
from RS Components, Ltd.
Desco Europe 242280 ESD Tape [See More]
- Materials of Construction: Rubber
- Width: 0.9449
- Adhesive: Rubber
- Features: Dielectric / Insulating; Anti-static / ESD Control
from DigiKey
Tape Adhesive X [See More]
- Materials of Construction: Rubber
- Color: Green
- Adhesive: Acrylic
from Budnick Converting, Inc.
410 is an 11 mil, glass fabric used as a masking tape during plasm flame spraying. [See More]
- Materials of Construction: Cloth / Fabric; Rubber; Silicone
- Thickness: 0.0110
- Adhesive: Silicone Rubber/Glass Cloth
- Peel: 2.94
from Budnick Converting, Inc.
497 is a 11 mil glass fabric used as a masking tape in plasma flame spraying. [See More]
- Materials of Construction: Cloth / Fabric; Rubber; Silicone
- Thickness: 0.0110
- Adhesive: Silicone Rubber/Glass Cloth
- Peel: 2.94
from Budnick Converting, Inc.
DW 500-40 is a high temperature Thermal Spray masking Tapes designed for the most severe HVOF applications. Constructed of glass cloth and silicone rubber DW 500-40 is able to withstand the grit blast and the energy of HVOF spray process. [See More]
- Materials of Construction: Cloth / Fabric; Rubber; Silicone
- Peel: 3.75
- Adhesive: Silicone Rubber/Glass Cloth
from Budnick Converting, Inc.
D/W 500-20 is a double-ply high temperature Thermal Spray Masking Tape designed for use in some of the most severe Thermal Spray Masking applications. DW 500-20 is a very good double ply laminate that is built to withstand those very severe applications. DW 500-20 has exceptional abrasion resistance... [See More]
- Materials of Construction: Cloth / Fabric; Rubber; Silicone
- Peel: 3.12
- Adhesive: Silicone Rubber/Glass Cloth
from Budnick Converting, Inc.
BT100R is a high quality, durable rubber coated with an advanced water based acrylic adhesive. This product was designed for PMB up to 100 psi. [See More]
- Materials of Construction: Rubber
- Thickness: 0.0850
- Adhesive: Rubber
- Peel: 1.88
from Budnick Converting, Inc.
BT 100-40 is a high quality, durable rubber coated mask with an aggresive, yet clean removal acrylic adhesive. This product was designed for PMB up to 100 PSI. [See More]
- Materials of Construction: Rubber
- Thickness: 0.0450
- Adhesive: Rubber
- Peel: 1.88
from Budnick Converting, Inc.
BT-146 is a high quality/durable rubber, that is coated with an advanced high tack water based acrylic adhesive. BT-146 is designed for die-cut masking in PMB or other shot-peen processes. [See More]
- Materials of Construction: Rubber
- Thickness: 0.0350
- Adhesive: Rubber
- Peel: 1.88
from Budnick Converting, Inc.
500-10 is a 16 mil, silicone rubber / glass cloth plasma spray masking tape. [See More]
- Materials of Construction: Cloth / Fabric; Rubber; Silicone
- Thickness: 0.0160
- Adhesive: Silicone Rubber/Glass Cloth
- Peel: 3.44
from tesa tape, inc.
4302 is a finely cr êped and good conformable paper masking tape, especially suitable for the highest requirements of automotive paintworks (water- or solvent based paints) followed by oven-drying.Paints and even critical filler systems adhere exc [See More]
- Materials of Construction: Plastic / Polymer; Rubber
- Adhesive: Rubber
- Type: Paper Masking
- Thickness: 0.0067
from Shurtape Technologies, LLC
Premium grade, multi-surface painter's tape for interior or exterior masking on cured painted walls, wood trim, glass and metal. CF 120 (FrogTape® brand painter's tape) is a medium adhesion masking tape made with patented PaintBlock® Technology, a super-absorbent polymer that reacts with latex paint... [See More]
- Materials of Construction: Paper; Rubber
- Adhesive: Pressure Sensitive
- Type: Single
- Width: 0.9449 to 1.89
from DeWAL
These products are pressure sensitive tapes produced from a laminate of “double ply ” silicone rubber, glass cloth and coated with a high temperature silicone adhesive. APPLICATION INFORMATION. These products are used as masking tapes in plasma flame spray when a single ply tape will not... [See More]
- Materials of Construction: Cloth / Fabric; Rubber; Silicone
- Adhesive: Silicone
- Type: Single
- Width: 0.2500 to 17
from Aremco Products, Inc.
Pyro-Tape 682 is a family of high temperature, high performance tapes used in a wide range of industrial applications for plasma spray masking, heat reflectivity and abrasion, chemical, and electrical resistance. Pyro-Tape products are availab [See More]
- Materials of Construction: Metal Foil; Rubber
- Adhesive: Rubber; Silicone
- Type: Single
- Width: 1
from Shenzhen You-San Technology Co., Ltd.
P1731 is a functional adhesive tape made of high-performance textured paper and coated with rubber. The utility model has the advantages of good fitting performance, suitable for fitting various low surface energy materials, high paper elongation, suitable for fitting curved surfaces, etc.. [See More]
- Materials of Construction: Paper; Rubber
- Thickness: 0.0061
- Type: Single
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
from Daemar Inc.
Silicone Rubber Tape -. Description. This tape is a wrapping tape it does not have an adhesive, but can bond to itself as it is wrapped around items. It will mask off the ends or sections of shafts and tubes. SRT tape can also be used to form a tough resilient void free insulation. SRT is contoured... [See More]
- Materials of Construction: Rubber; Silicone
- Color: Black
- Width: 0.7500
from tesa tape, inc.
50600 is a green, high-temperature masking tape featuring a polyester backing with a silicone adhesive. Features and benefits include: - Easy to apply- High temperature resistance - up to 220deg C / 428 °F (30min.)- One piece removal without leaving [See More]
- Materials of Construction: Plastic / Polymer; Rubber; Silicone
- Adhesive: Rubber; Silicone
- Type: Polyester Filmic Masking
- Thickness: 0.0031
from Shurtape Technologies, LLC
High performance grade, medium-high adhesion masking tape for demanding industrial applications in the transportation and metal fabrication industries, as well as for EPDM rubber insulation protection. CF 740 is built to withstand high temperatures up to 350 F and removes cleanly with no residue or... [See More]
- Materials of Construction: Paper; Rubber
- Adhesive: Pressure Sensitive; Rubber
- Type: Single; High Temperature Tape
- Width: 0.7087 to 1.89
from Shenzhen You-San Technology Co., Ltd.
Masking Tape is based on high performance washi paper/printed paper and coated with a rubber/acrylate/silicone based pressure sensitive adhesive. It has the advantages of high temperature resistance, residue-free removal, good adhesion, low surface energy, high paper elongation and a secure fit on... [See More]
- Materials of Construction: Paper; Plastic / Polymer; Rubber; Silicone
- Adhesive: Pressure Sensitive; Acrylic
- Type: Single
- Thickness: 0.0039
from Shurtape Technologies, LLC
Premium grade, high adhesion masking tape for use in industrial and automotive paint applications that do not require the use of a bake oven, and can also be used for general purpose masking applications that demand a premium performance tape. Colonial® masking tape is formulated with a rubber-based... [See More]
- Materials of Construction: Paper; Rubber
- Adhesive: Pressure Sensitive; Rubber
- Type: Single
- Width: 0.4724 to 2.83
from Shenzhen You-San Technology Co., Ltd.
P1713Y is a functional adhesive tape or Masking Tape made of high-performance textured paper and coated with rubber. The utility model has the advantages of good fitting performance, suitable for fitting various low surface energy materials, high paper elongation, suitable for fitting curved... [See More]
- Materials of Construction: Paper; Rubber
- Thickness: 0.0051
- Type: Single
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
from Shurtape Technologies, LLC
General purpose grade, medium-high adhesion masking tape for bundling, packaging, holding, splicing, masking and labeling for home, school and industry. An economical masking tape, CP 101 provides good performance, quick stick and holding power on a variety of surfaces. [See More]
- Materials of Construction: Paper; Rubber
- Adhesive: Pressure Sensitive; Rubber
- Type: Single
- Width: 0.7087 to 2.83
from Shurtape Technologies, LLC
Industrial grade, medium-high adhesion masking tape for the industrial, commercial and residential paint markets for use on vinyl, metal, glass, plastic and rubber. Offering easy unwind, quick stick and clean removal, CP 102 is designed to make jobs easier for industrial and professional painters. [See More]
- Materials of Construction: Paper; Rubber
- Adhesive: Pressure Sensitive; Rubber
- Type: Single
- Width: 0.7087 to 1.89
from Shurtape Technologies, LLC
General purpose grade, medium-high adhesion masking tape for non-critical bundling and labeling applications. CP 105 is an economical masking solution designed with a patented adhesive that provides excellent surface contact on a range of substrates. [See More]
- Materials of Construction: Paper; Rubber
- Adhesive: Pressure Sensitive; Rubber
- Type: Single
- Width: 0.4724 to 3.78
from Shurtape Technologies, LLC
Premium grade blue containment tape for use on interior and exterior walls, glass, vinyl, metal and wood, when building containment systems for restoration, remodeling, remediation and abatement jobs. Built for strength and durability, CP 327 features a synthetic rubber-based adhesive that prevents... [See More]
- Materials of Construction: Paper; Rubber
- Adhesive: Pressure Sensitive; Rubber
- Type: Single
- Width: 1.42 to 2.83
from Shurtape Technologies, LLC
High performance grade, excellent adhesion masking tape designed exclusively for the oil and natural gas industry for steel pipe masking to protect pipe ends as anti-corrosion powder coating is applied. Designed for temperatures up to 350 F, but capable of withstanding temperatures up to 475 F for... [See More]
- Materials of Construction: Paper; Rubber
- Adhesive: Pressure Sensitive; Rubber
- Type: Single
- Width: 1.89 to 5.67
from Shurtape Technologies, LLC
High performance grade, excellent adhesion masking tape for high temperature paint masking applications in the transportation industry. Designed with a heavy duty crepe backing that resists tearing and slivering, CP 905 can withstand high temperatures - up to 350 F - through multiple bake cycles and... [See More]
- Materials of Construction: Paper; Rubber
- Adhesive: Pressure Sensitive; Rubber
- Type: Single
- Width: 0.9449 to 1.89