Specialty / Other Masking Tapes
from DigiKey
HIGH PERFORMANCE GREEN MASKING T [See More]
- Adhesive: Synthetic
- Color: Green
from Budnick Converting, Inc.
PC 668 is a 11 mil specialty grade outdoor cloth duct tape consisting of a co-extruded backing of polybonded cloth and a synthetic/natural blend rubber adhesive. [See More]
- Adhesive: Polyethylene Coated Cloth
- Thickness: 0.0110
- Materials of Construction: Cloth / Fabric; Plastic / Polymer
- Peel: 3.44
from DigiKey
"Masking, Water Soluble Tape Synthetic Adhesive Clear 1.00"" (25.40mm) X 108' (32.9m) 36 yds" [See More]
- Adhesive: Synthetic
- Temperature Resistance: -40 to 240
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Color: Clear
from Budnick Converting, Inc.
PC667 is a 9 mil, polyethylene film with a polyester cloth carrier which is excellent protective masking of various materials such as steel, vinyl, aluminum and anodized metals. [See More]
- Adhesive: Proprietary
- Peel: 3.12
- Thickness: 0.0090
from DigiKey
"Masking, Water Soluble Tape Synthetic Adhesive Clear 2.00"" (50.80mm) X 108' (32.9m) 36 yds" [See More]
- Adhesive: Synthetic
- Temperature Resistance: -40 to 240
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Color: Clear
from Budnick Converting, Inc.
PT14 is a 5.5mil specialty paper masking tape consisting of a fine crepe paper backing coated on one side with a synthetic rubber adhesive. It was designed for use in hull, exterior, deck, and cabin applications requiring UV resistance. [See More]
- Adhesive: Crepe Paper
- Thickness: 0.0055
- Materials of Construction: Paper
- Peel: 1.62
from DigiKey
"Masking Tape Synthetic Adhesive Red 1.88"" (47.63mm) 1 7/8"" X 135' (41.2m) 45 yds" [See More]
- Adhesive: Synthetic
- Temperature Resistance: 93
- Materials of Construction: Plastic / Polymer
- Color: Red
from Budnick Converting, Inc.
17 mil paper product with a solvent rubber adhesive. Specially engineered for indoor and out door surface protection of gel coats, metals, and an array of plastics (textured and smooth), Protects during transit and features a heavy duty weather resistant backing. [See More]
- Adhesive: Flatback Paper
- Thickness: 0.0170
- Materials of Construction: Paper
- Peel: 1.88
from DigiKey
"Masking, Water Soluble Tape Synthetic Adhesive Clear 0.50"" (12.70mm) 1/2"" X 108' (32.9m) 36 yds" [See More]
- Adhesive: Synthetic
- Temperature Resistance: -40 to 240
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Color: Clear
from Budnick Converting, Inc.
9190 is a 1 mil, blue polyester film coated with 2mils of silicone adhesive (3 mil. total thickness). It is designed to perform in all phases of masking for printed circuit boards. It also protects circuitry from splashes and chemical fumes. Blue industry plater's tape protects boards in tin / lead... [See More]
- Adhesive: PET - Polyester
- Thickness: 0.0030
- Materials of Construction: Polyester; Plastic / Polymer
- Peel: 1.56
from DigiKey
"Masking, Water Soluble Tape Synthetic Adhesive Clear 0.75"" (19.05mm) 3/4"" X 108' (32.9m) 36 yds" [See More]
- Adhesive: Synthetic
- Temperature Resistance: -40 to 240
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Color: Clear
from Budnick Converting, Inc.
51132 is a 3.3 mil, polyethylene tape for masking large areas of plastic parts during painting processes. [See More]
- Adhesive: PE - Polyethylene
- Thickness: 0.0033
- Materials of Construction: Plastic / Polymer
- Peel: 1.59
from Budnick Converting, Inc.
CP28 is 5.1 mil, crepe paper masking tape used for masking drywall and other delicate surfaces. [See More]
- Adhesive: Crepe Paper
- Thickness: 0.0051
- Materials of Construction: Paper
- Peel: 0.5000
from Budnick Converting, Inc.
FP152 is a 4.3 mil, smooth flat paper used for paint masking. [See More]
- Adhesive: Flatback Paper
- Thickness: 0.0043
- Materials of Construction: Paper
- Peel: 0.9375
from Budnick Converting, Inc.
201+ is a 4.4 mil thick tan colored, crepe paper, general masking. It is typically used for holding, bundling, sealing, non-critical masking applications and a vast number of other jobs where a pressure sensitive tape is needed. [See More]
- Adhesive: Crepe Paper
- Thickness: 0.0044
- Materials of Construction: Paper
from Budnick Converting, Inc.
MASK 4420 is a 5.0mil (0.127mm utility grade masking tape consisting of a crepe paper backing with a solvent-based natural rubber adhesive system. [See More]
- Adhesive: Crepe Paper
- Thickness: 0.0052
- Materials of Construction: Paper
- Peel: 0.9938
from Budnick Converting, Inc.
101+ is a 5.1 mil thick tan colored, crepe paper, general masking. It is typically used for holding, bundling, sealing, non-critical masking applications and a vast number of other jobs where a pressure sensitive tape is needed. [See More]
- Adhesive: Crepe Paper
- Thickness: 0.0051
- Materials of Construction: Paper
from Budnick Converting, Inc.
MASK 4400 is a 5.5 mil colored masking tape with a crepe paper backing. It is suitable for bundling, marking of defective parts or materials, produce marking, color coding, and polybag sealing. [See More]
- Adhesive: Crepe Paper
- Thickness: 0.0055
- Materials of Construction: Paper
- Peel: 2.88
from Budnick Converting, Inc.
MASKFB 4460 is a printable 5.8 mil (0.147mm) bright, colorful flatback paper coated with a high performance natural rubber resin adhesive. [See More]
- Adhesive: Flatback Paper
- Thickness: 0.0058
- Materials of Construction: Paper
- Peel: 1.88
from Budnick Converting, Inc.
CP 800 is a 6mil high performance masking tape designed for masking of corrosion-coated steel pipes. [See More]
- Adhesive: Crepe Paper
- Thickness: 0.0060
- Materials of Construction: Paper
- Peel: 2.5
from Budnick Converting, Inc.
301+ is a 6.3 mil thick, yellow crepe, performance masking tape. It is typically used for paint masking, holding, bundling, and identifying applications. [See More]
- Adhesive: Crepe Paper
- Thickness: 0.0063
- Materials of Construction: Paper
from Budnick Converting, Inc.
CP 900 is a high performance masking tape for masking of corrosion-coated steel pipes. [See More]
- Adhesive: Crepe Paper
- Thickness: 0.0064
- Materials of Construction: Paper
- Peel: 2.5
from Budnick Converting, Inc.
CP 740 is a 6.5 mil high performance masking tape designed for applications in the transportation, marine, and metal fabrication industries. [See More]
- Adhesive: Crepe Paper
- Thickness: 0.0065
- Materials of Construction: Paper
- Peel: 1.94
from Budnick Converting, Inc.
401+ is a 6.7 mil green crepe, high performance, masking tape. It is typically used for critical or higher temperature masking applications like: automotive, specialty vehicle, and industrial markets where excellent holding, high temperature and clean removal are important. [See More]
- Adhesive: Crepe Paper
- Thickness: 0.0067
- Materials of Construction: Paper
from Budnick Converting, Inc.
PT7 is a 4.5 mil blue, smooth backed crepe backed painter's tape with acrylic adhesive. It removes cleanly up to 7 days after application, even when exposed to direct sunlight. [See More]
- Adhesive: Crepe Paper
- Thickness: 0.0045
- Materials of Construction: Paper
- Peel: 1.25
from Budnick Converting, Inc.
501+ is a 7.3 mil purple colored crepe masking tape. It has high temperature resistance for critical paint applications like automotive, specialty vehicle, and industrial markets where excellent holding and clean, one-piece removal is important. [See More]
- Adhesive: Crepe Paper
- Thickness: 0.0073
- Materials of Construction: Paper
from Budnick Converting, Inc.
MASKFB 4475 is a 7.5 mil moisture resistant, medium strength pressure sensitive flatback tape with a natural rubber resin adhesive. It is used for packaging, bookbinding, marking bins and shelves, decorative edging, and color coding. [See More]
- Adhesive: Flatback Paper
- Thickness: 0.0075
- Materials of Construction: Paper
- Peel: 4.81
from Budnick Converting, Inc.
CP20 is a 6.1 mil, crepe paper masking tape for painted surfaces. [See More]
- Adhesive: Crepe Paper
- Thickness: 0.0061
- Materials of Construction: Paper
- Peel: 2.06
from Budnick Converting, Inc.
PG57R is a pressure sensitive masking tape designed primarily for the aircraft industry where resistance to strong solvent/high solids polyurethane based paints is a necessity. SAE-AMS-T-21595, BAC 5034-4, BAC D6-1816. [See More]
- Adhesive: Crepe Paper
- Thickness: 0.0077
- Materials of Construction: Paper
- Peel: 1.88
from Budnick Converting, Inc.
519 is a 6 mil, conformable, semi-bleached crepe paper for general purpose bundling & protecting. [See More]
- Adhesive: Crepe Paper
- Thickness: 0.0060
- Materials of Construction: Paper
- Peel: 2.25
from Budnick Converting, Inc.
PG5 is a 6.3 mil, smooth crepe, masking tape recommended for most paint masking applications where excellent cornering with clean removal is desired. [See More]
- Adhesive: Crepe Paper
- Thickness: 0.0063
- Materials of Construction: Paper
- Peel: 1.88
from R. S. Hughes Company, Inc.
3M 101+ tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +175 F. Provides a tensile strength of 22 lb/in. When purchasing this product, consider the thickness. The variances in thickness often... [See More]
- Adhesive: Rubber; Rubber
- Width: 0.4724
- Materials of Construction: Cloth / Fabric
- Color: Tan
from Shurtape Technologies, LLC
Specialty grade, photographic black masking tape for use in photo studios, film processing labs and darkrooms. Also recommended as a chart tape, for quality photographic reproduction work, cropping and edging negative for contact printing, and sealing camera bellow and film holders against light... [See More]
- Adhesive: Pressure Sensitive; Rubber
- Materials of Construction: Paper; Rubber
- Type: Single
- Width: 1.89
from Berry Plastics Corporation - Engineered Materials Division
Patco 3305. Polypropylene Automotive Fineline Masking. Designed primarily for automotive and automotive aftermarket fineline masking. This embossed PP film offers conformability, solvent and water resistance combined with a pigmented green polyurethane adhesive that adheres well to many surfaces. [See More]
- Adhesive: Polyurethane
- Materials of Construction: Plastic / Polymer
- Type: Single
- Thickness: 0.0050
from R. S. Hughes Company, Inc.
3M 1280 red circuit plating tape comes in a 1 1/2 in width, 144 yd length, uses a rubber adhesive and is packaged 6 per case. [See More]
- Adhesive: Rubber; Rubber
- Width: 1.5
- Materials of Construction: Cloth / Fabric
- Color: Red
from Shurtape Technologies, LLC
Specialty grade, outdoor cloth duct tape used for protective masking of non-painted surfaces, including steel, vinyl, aluminum and anodized metals, in plastering, stucco, concrete, pool and tile applications where UV resistance is required. A co-extruded stucco masking tape, PC 667 offers 14-day UV... [See More]
- Adhesive: Pressure Sensitive; Rubber
- Materials of Construction: Cloth / Fabric; Plastic / Polymer; Rubber
- Type: Single
- Width: 1.89 to 2.83
from R. S. Hughes Company, Inc.
3M 200 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant. [See More]
- Adhesive: Rubber; Rubber
- Width: 0.4724
- Materials of Construction: Cloth / Fabric
- Color: Tan
from Shurtape Technologies, LLC
Specialty grade, low adhesion polyethylene masking tape designed for temporarily securing protective floor coverings to coated and cured wood floor finishes in residential and commercial applications, and can also be used on gym floors for temporary court marking, as well as on tile and other floor... [See More]
- Adhesive: Pressure Sensitive; Acrylic
- Materials of Construction: Plastic / Polymer
- Type: Single
- Width: 1.89
from R. S. Hughes Company, Inc.
3M 200 tan masking/painter's tape comes in a 144 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant. [See More]
- Adhesive: Rubber; Rubber
- Width: 5.67
- Materials of Construction: Cloth / Fabric
- Color: Tan
from R. S. Hughes Company, Inc.
3M 200 tan masking/painter's tape comes in a 1490 mm width, 55 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant. [See More]
- Adhesive: Rubber; Rubber
- Width: 58.66
- Materials of Construction: Cloth / Fabric
- Color: Tan
from R. S. Hughes Company, Inc.
3M 200 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant. [See More]
- Adhesive: Rubber; Rubber
- Width: 0.7087
- Materials of Construction: Cloth / Fabric
- Color: Tan
from R. S. Hughes Company, Inc.
3M 200 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant. [See More]
- Adhesive: Rubber; Rubber
- Width: 0.9449
- Materials of Construction: Cloth / Fabric
- Color: Tan
from R. S. Hughes Company, Inc.
3M 200 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant. [See More]
- Adhesive: Rubber; Rubber
- Width: 1.42
- Materials of Construction: Cloth / Fabric
- Color: Tan
from R. S. Hughes Company, Inc.
3M 200 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant. [See More]
- Adhesive: Rubber; Rubber
- Width: 1.89
- Materials of Construction: Cloth / Fabric
- Color: Tan
from R. S. Hughes Company, Inc.
3M 200 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant. [See More]
- Adhesive: Rubber; Rubber
- Width: 0.2362
- Materials of Construction: Cloth / Fabric
- Color: Tan
from R. S. Hughes Company, Inc.
3M 200 tan masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant. [See More]
- Adhesive: Rubber; Rubber
- Width: 3.78
- Materials of Construction: Cloth / Fabric
- Color: Tan
from R. S. Hughes Company, Inc.
3M 201+ tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +200 F. [See More]
- Adhesive: Rubber; Rubber
- Width: 0.4724
- Materials of Construction: Cloth / Fabric
- Color: Tan
from R. S. Hughes Company, Inc.
3M 203 tan masking/painter's tape comes in a 1490 mm width, 55 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F. [See More]
- Adhesive: Rubber; Rubber
- Width: 58.66
- Materials of Construction: Cloth / Fabric
- Color: Tan
from R. S. Hughes Company, Inc.
3M 203 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +200 F. [See More]
- Adhesive: Rubber; Rubber
- Width: 0.9449
- Materials of Construction: Cloth / Fabric
- Color: Tan
from R. S. Hughes Company, Inc.
3M 203 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. [See More]
- Adhesive: Rubber; Rubber
- Width: 1.42
- Materials of Construction: Cloth / Fabric
- Color: Tan
from R. S. Hughes Company, Inc.
3M 203 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. [See More]
- Adhesive: Rubber; Rubber
- Width: 1.89
- Materials of Construction: Cloth / Fabric
- Color: Tan
from R. S. Hughes Company, Inc.
3M 2030 masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. In addition to the other properties this product is chemical-resistant, moisture-resistant. [See More]
- Adhesive: Rubber; Rubber
- Width: 1.5
- Materials of Construction: Cloth / Fabric
from R. S. Hughes Company, Inc.
3M 2209 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +150 F. In addition to the other properties this product is sliver-resistant. [See More]
- Adhesive: Rubber; Rubber
- Width: 0.4724
- Materials of Construction: Cloth / Fabric
- Color: Tan
from R. S. Hughes Company, Inc.
3M 2209 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +150 F. In addition to the other properties this product is sliver-resistant. [See More]
- Adhesive: Rubber; Rubber
- Width: 0.7087
- Materials of Construction: Cloth / Fabric
- Color: Tan
from R. S. Hughes Company, Inc.
3M 2209 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a maximum temperature of +150 F. In addition to the other properties this product is sliver-resistant. [See More]
- Adhesive: Rubber; Rubber
- Width: 0.9449
- Materials of Construction: Cloth / Fabric
- Color: Tan
from R. S. Hughes Company, Inc.
3M 2209 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +150 F. In addition to the other properties this product is sliver-resistant. [See More]
- Adhesive: Rubber; Rubber
- Width: 1.42
- Materials of Construction: Cloth / Fabric
- Color: Tan
from R. S. Hughes Company, Inc.
3M 2209 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +150 F. In addition to the other properties this product is sliver-resistant. [See More]
- Adhesive: Rubber; Rubber
- Width: 1.89
- Materials of Construction: Cloth / Fabric
- Color: Tan
from R. S. Hughes Company, Inc.
3M 2209 tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +150 F. In addition to the other properties this product is sliver-resistant. [See More]
- Adhesive: Rubber; Rubber
- Width: 2.83
- Materials of Construction: Cloth / Fabric
- Color: Tan
from R. S. Hughes Company, Inc.
3M 2209 tan masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used to a maximum temperature of +150 F. In addition to the other properties this product is sliver-resistant. [See More]
- Adhesive: Rubber; Rubber
- Width: 3.78
- Materials of Construction: Cloth / Fabric
- Color: Tan
from R. S. Hughes Company, Inc.
3M 2214 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant. [See More]
- Adhesive: Rubber; Rubber
- Width: 0.4724
- Materials of Construction: Cloth / Fabric
- Color: Tan