Single-Sided Masking Tapes
from RS Components, Ltd.
Tesa 60399-00000-01 Masking Tape [See More]
- Type: Single
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Adhesive: Rubber
- Width: 1.18
from Berry Plastics Corporation - Engineered Materials Division
Patco 5865. Heavy-Duty Polyethylene Protective Film Tape - Removable. Protective Tape. Applications. General protective masking applications on plastics and metal that require temporary surface protection during assembly, shipping, or installation. Features & Benefits. Thick, highly conformable. [See More]
- Type: Single
- Materials of Construction: Plastic / Polymer
- Adhesive: Acrylic
- Thickness: 0.0080
from IDENTCO International
IDENTCO ® solder masks are designed for use in ILP ™ SMT pick and place feeders and other auto-apply equipment. Made of removable PT205HD 5 mil polyimide material, IDENTCO masks withstand direct contact with the fluxes, molten solder, and cleaning chemicals used in the printed circuit... [See More]
- Type: Single
- Width: 0.2500 to 0.7500
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Temperature Resistance: 260
from IPS Limited
Our mid-grade hot air leveling tape features non-stick adhesive even after a long delay between wave soldering and tape removal. Used to protect gold finger contacts during hot air leveling and wave soldering. Features: Deer ® Brand is the highest performing PC Board tape. Multi-layer composite... [See More]
- Type: Single; Hot Air Leveling
- Temperature Resistance: 250
- Adhesive: Silicone
- Features: Removable / Reusable
from Shurtape Technologies, LLC
Premium grade, multi-surface painter's tape for interior or exterior masking on cured painted walls, wood trim, glass and metal. CF 120 (FrogTape® brand painter's tape) is a medium adhesion masking tape made with patented PaintBlock® Technology, a super-absorbent polymer that reacts with latex paint... [See More]
- Type: Single
- Materials of Construction: Paper; Rubber
- Adhesive: Pressure Sensitive
- Width: 0.9449 to 1.89
from Deviser, Inc.
Green Poly Tape is constructed with 2mil Polyester Film and coated with 1.6mil of non-residue pure silicone adhesive. It can withstand exposure to temperature up to 392 ºF (200 ºC) for 30 minutes. It ’s designed for general purpose powder coating application, masking of materials... [See More]
- Type: Single
- Materials of Construction: Felt; Paper
- Adhesive: Silicone
- Thickness: 0.0036
from Polymer Molding, Inc.
High Temperature Dots are flexible, conforming and heat resistant. Dots are manufactured with a silicone pressure sensitive adhesive and are available in a variety tape thickness widths and materials. Commonly used as product protection in applications [See More]
- Type: Single; Adhesive Dots
- Materials of Construction: Metal Foil
- Adhesive: Pressure Sensitive; Silicone
- Width: 0.1250 to 6
from Techsil Limited
This single sided tape consists of a smooth crepe paper carrier coated on one side with a natural rubber adhesive. S 4070 is smooth, comfortable and easy to work with. It offers a good adhesion and holding power, even on irregular surfaces. It is tear resistant and removes clean from most... [See More]
- Type: Single
from Saint-Gobain Tape Solutions
h-old PE.090 is a 90 micron polyethylene film coated on one side with a pressure sensitive acrylic adhesive system. Designed for masking, splicing and protection applications where a clear, strong and UV resistant tape is required. Applications: Designed for masking, splicing and protection... [See More]
- Type: Single
- Thickness: 0.0051
- Adhesive: Pressure Sensitive; Acrylic
- Temperature Resistance: -50
from All-Spec Industries
Dadas Tapes ATS-668 series Conformal Coat Masking Discs are designed to withstand the processing steps and high temperatures associated with the conformal coating process, and the small disc shape is well suited for precision and high volume masking applications. Features: Silicone free eliminating... [See More]
- Type: Single; Masking Disks
- Materials of Construction: Polyester; Plastic / Polymer
- Adhesive: Rubber
- Width: 0.2500
from Shenzhen You-San Technology Co., Ltd.
P1705B is a tape based on high-performance textured paper and coated with acrylic pressure-sensitive adhesive. Masking tape has the advantages of good temperature resistance, strong UV resistance, good waterproof performance and no adhesive residue. [See More]
- Type: Single
- Materials of Construction: Paper; Plastic / Polymer
- Adhesive: Pressure Sensitive
- Thickness: 0.0051
from Intertape Polymer Group, Inc.
With Bloc-It ® Clean Line Technology! Blue fine crepe paper masking tape with a specially formulated pressure-sensitive synthetic rubber adhesive designed for exposure to sunlight up to fourteen days. Featuring IPG's patented Bloc-it Clean Line Technology. Wherever masking is exposed to... [See More]
- Type: Single
- Materials of Construction: Paper
- Adhesive: Pressure Sensitive; Rubber
- Features: UV or Weather Resistant
from Aremco Products, Inc.
Pyro-Tape 682 is a family of high temperature, high performance tapes used in a wide range of industrial applications for plasma spray masking, heat reflectivity and abrasion, chemical, and electrical resistance. Pyro-Tape products are availab [See More]
- Type: Single
- Materials of Construction: Metal Foil; Rubber
- Adhesive: Rubber; Silicone
- Width: 1
from NADCO Tapes & Labels, Inc.
Lightweight saturated crepe paper, coated with natural rubber all-purpose product for non-critical applications. Adhere to and removes cleanly from a wide variety of surfaces. Smooth/controlled unwind. Thin profile for clean paint lines. Tears easily/cleanly with out stretching. Resistant to mild... [See More]
- Type: Single
- Materials of Construction: Paper
- Adhesive: Rubber
- Thickness: 0.0047
from DeWAL
This tape consisting of a 1 mil polyimide film and silicone adhesive has been designed for high temperature masking applications. In electrical insulation applications this product does meet class H requirements. APPLICATION INFORMATION. The primary uses for this product are gold finger masking,... [See More]
- Type: Single
- Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Silicone
- Width: 0.2500 to 20
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products 140B. 14-Day Painter's Blue Masking Tape. Clean removal blue crepe with rubber-based adhesive. Applications. Painter's grade masking tape for a variety of surfaces. Interior and exterior uses to mask glass, metal, aluminum, vinyl, wood, and plastics. Features & Benefits. [See More]
- Type: Single
- Materials of Construction: Paper
- Adhesive: Rubber
- Thickness: 0.0053
from IPS Limited
Our mid-grade hot air leveling tape features non-stick adhesive even after a long delay between wave soldering and tape removal. Used to protect gold finger contacts during hot air leveling and wave soldering. Features: Used to protect gold finger contacts during the hot air leveling/wave soldering... [See More]
- Type: Single; Hot Air Leveling
- Temperature Resistance: 250
- Adhesive: Silicone
- Features: Removable / Reusable
from Shurtape Technologies, LLC
Premium grade, delicate-surface painter's tape for interior use on freshly painted surfaces (24 hours old), faux finishes, primed wallboard and wallpaper. CF 160 (FrogTape® brand painter's tape) is a low adhesion masking tape made with exclusive PaintBlock® Technology, a super-absorbent polymer that... [See More]
- Type: Single
- Materials of Construction: Paper
- Adhesive: Pressure Sensitive; Acrylic
- Width: 0.9449 to 1.89
from Deviser, Inc.
General Purpose Masking Tape is made with rubber adhesive onto crepe paper. It ’s designed for packaging, bundling, holding, splicing, masking and labeling for home, school and industry. This product is economical, but with good performance on variety of substrates. Industrial Grade Masking... [See More]
- Type: Single
- Materials of Construction: Paper
- Adhesive: Rubber
- Thickness: 0.0050 to 0.0056
from Polymer Molding, Inc.
PMI ’s High Temperature Masking Tapes are ideal for masking applications where standard caps and plugs cannot be used. Tapes are manufactured with a silicone pressure-sensitive adhesive and are available in a variety of tape thickness widths and m [See More]
- Type: Single
- Materials of Construction: Metal Foil
- Adhesive: Pressure Sensitive; Silicone
- Width: 0.1250 to 6
from Techsil Limited
ITW Stokvis single Sided High Temperature Masking Tape Rubber Adhesive (S4070) 25mm x 55m. This single sided tape consists of a smooth crepe paper carrier coated on one side with a natural rubber adhesive. It is smooth, comfortable and easy to work with. S 4070 offers good adhesion and holding... [See More]
- Type: Single
from Saint-Gobain Tape Solutions
h-old PE.091 is a 90 micron white polyethylene film coated on one side with a removable pressure sensitive rubber adhesive system. Designed for masking and protection operations in a wide range of industries such as automotive, building construction, etc. Applications: Designed for masking and... [See More]
- Type: Single
- Thickness: 0.0039
- Adhesive: Pressure Sensitive; Rubber
- Temperature Resistance: -30
from All-Spec Industries
Dadas Tapes ATS-667 series Conformal Coat Masking Tape is designed to withstand the processing steps and high temperatures associated with the conformal coating process. Features: Silicone free eliminating chance of residue or silicone shadow or flaking of the conformal coating when the tape is... [See More]
- Type: Single
- Materials of Construction: Polyester; Plastic / Polymer
- Adhesive: Rubber
- Width: 0.5000
from Shenzhen You-San Technology Co., Ltd.
P1731 is a functional adhesive tape made of high-performance textured paper and coated with rubber. The utility model has the advantages of good fitting performance, suitable for fitting various low surface energy materials, high paper elongation, suitable for fitting curved surfaces, etc.. [See More]
- Type: Single
- Thickness: 0.0061
- Materials of Construction: Paper; Rubber
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
from Intertape Polymer Group, Inc.
A dark blue, crepe paper masking tape with a specially formulated pressure sensitive acrylic adhesive designed for exposure to sunlight for up to fourteen days. [See More]
- Type: Single
- Materials of Construction: Paper
- Adhesive: Pressure Sensitive; Acrylic
- Features: UV or Weather Resistant
from NADCO Tapes & Labels, Inc.
PF14 paper tape is a medium tensile strength, pressure-sensitive, kraft flatback, paper packaging and identification tape designed for lightweight packaging, bag locking, decorative edging, marking and color coding. This paper tape possesses a specially formulated adhesive which provides easier... [See More]
- Type: Single
- Materials of Construction: Paper
- Adhesive: Rubber
- Thickness: 0.0061
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products 320. FLATBACK PAPER TAPE. General purpose flatback paper tape for packaging and splicing applications. Applications. General purpose carton sealing and packaging. Splicing and tabbing applications. Features & Benefits. Aggressive adhesive for good, secure hold. Tear... [See More]
- Type: Single
- Materials of Construction: Paper
- Adhesive: Rubber
- Thickness: 0.0056
from IPS Limited
Our economy grade hot air leveling tape features non-stick adhesive even after a long delay between wave soldering and tape removal. Used to protect gold finger contacts during hot air leveling and wave soldering. Features: Our best value!. PET + paper with silicone adhesive. Excellent temperature... [See More]
- Type: Single; Hot Air Leveling
- Temperature Resistance: 250
- Adhesive: Silicone
- Features: Removable / Reusable
from Shurtape Technologies, LLC
High performance grade, medium-high adhesion masking tape for demanding industrial applications in the transportation and metal fabrication industries, as well as for EPDM rubber insulation protection. CF 740 is built to withstand high temperatures up to 350 F and removes cleanly with no residue or... [See More]
- Type: Single; High Temperature Tape
- Materials of Construction: Paper; Rubber
- Adhesive: Pressure Sensitive; Rubber
- Width: 0.7087 to 1.89
from Deviser, Inc.
High Performance Masking Tape utilizes a smooth crepe backing combined with a rubber adhesive system. Exhibits a smooth, consistent unwind which delivers a user-friendly product during application. Ideally suits for demanding masking applications in the transportation, marine and metal fabrication... [See More]
- Type: Single
- Materials of Construction: Paper
- Adhesive: Rubber
- Thickness: 0.0066
from Techsil Limited
ITW Stokvis single Sided High Temperature Masking Tape Rubber Adhesive (S4070) 50mm x 55m. This single sided tape consists of a smooth crepe paper carrier coated on one side with a natural rubber adhesive. It is smooth, comfortable and easy to work with. S 4070 offers good adhesion and holding... [See More]
- Type: Single
from Saint-Gobain Tape Solutions
CHR 2455 Blue is manufactured with a matte ETFE backing coated with high-temperature silicone adhesive. This tape is designed to be a tool (mold) release tape in composite molding applications. Applications: Composite lay-up. Roller wrapping. Plate masking. Heat sealing [See More]
- Type: Single
- Thickness: 0.0039
- Adhesive: Silicone
- Temperature Resistance: -40
from Shenzhen You-San Technology Co., Ltd.
Masking Tape is based on high performance washi paper/printed paper and coated with a rubber/acrylate/silicone based pressure sensitive adhesive. It has the advantages of high temperature resistance, residue-free removal, good adhesion, low surface energy, high paper elongation and a secure fit on... [See More]
- Type: Single
- Materials of Construction: Paper; Plastic / Polymer; Rubber; Silicone
- Adhesive: Pressure Sensitive; Acrylic
- Thickness: 0.0039
from Intertape Polymer Group, Inc.
8-Day Masking Tape - Provides clean removal from windows, trim & walls, even when exposed to sunlight for up to eight (8) days. [See More]
- Type: Single
- Features: UV or Weather Resistant
- Materials of Construction: Paper
- Color: Green
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products MT300. Multi-Purpose Masking Tape. Crepe Paper Backing with Rubber-based Adhesive. Applications. General purpose masking tape for the bulding and paint industry. Suitable for many home paint masking applications. Marking, holding, packaging, and bundling. Features &... [See More]
- Type: Single
- Materials of Construction: Paper
- Adhesive: Rubber
- Thickness: 0.0060
from Shurtape Technologies, LLC
Premium grade, high adhesion masking tape for use in industrial and automotive paint applications that do not require the use of a bake oven, and can also be used for general purpose masking applications that demand a premium performance tape. Colonial® masking tape is formulated with a rubber-based... [See More]
- Type: Single
- Materials of Construction: Paper; Rubber
- Adhesive: Pressure Sensitive; Rubber
- Width: 0.4724 to 2.83
from Deviser, Inc.
Stucco Tape is a conformable low density polyethylene film, coated with an aggressive rubber adhesive. It is designed for construction, and remodeling, and that is ideal for masking window and door frame during stucco application to protect from overspray. This product provides clean removal with... [See More]
- Type: Single
- Materials of Construction: Plastic / Polymer
- Adhesive: Rubber
- Thickness: 0.0070
from Techsil Limited
ITW Stokvis single Sided High Temperature Masking Tape Rubber Adhesive (S4070). This single sided tape consists of a smooth crepe paper carrier coated on one side with a natural rubber adhesive. It is smooth, comfortable and easy to work with. S 4070 offers good adhesion and holding power, even to... [See More]
- Type: Single
from Saint-Gobain Tape Solutions
CHR 5604 is manufactured from polyester film, coated with high performance silicone adhesive. Polyester has good chemical resistance and resists attack from many reagents, even at elevated temperatures. Applications: Flash and tool masking tape in composite molding (also referred to as... [See More]
- Type: Single
- Materials of Construction: Polyester
- Adhesive: Silicone
- Thickness: 0.0024 to 0.0033
from Shenzhen You-San Technology Co., Ltd.
P1713Y is a functional adhesive tape or Masking Tape made of high-performance textured paper and coated with rubber. The utility model has the advantages of good fitting performance, suitable for fitting various low surface energy materials, high paper elongation, suitable for fitting curved... [See More]
- Type: Single
- Thickness: 0.0051
- Materials of Construction: Paper; Rubber
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
from Intertape Polymer Group, Inc.
High Temp Lacquer Resistant Masking Tape - Excellent for use with lacquer and solvent-based products. One-piece removal for clear paint lines. Designed for clean removal from a variety of surfaces after exposure to oven temperatures up to 325F for 30 minutes (time and temperature determined by... [See More]
- Type: Single
- Color: Tan
- Materials of Construction: Paper
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products 850UV. UV Resistant Stucco Masking Tape. UV Inhibiting PE Coated Cloth Tape. Applications. Outdoor paint & stucco masking. Protective masking of construction materials such as wood, vinyl, aluminum, and a0dized metals. Features & Benefits. UV resistant for up to 14... [See More]
- Type: Single
- Materials of Construction: Cloth / Fabric
- Adhesive: Rubber
- Thickness: 0.0085
from Shurtape Technologies, LLC
General purpose grade, medium-high adhesion masking tape for bundling, packaging, holding, splicing, masking and labeling for home, school and industry. An economical masking tape, CP 101 provides good performance, quick stick and holding power on a variety of surfaces. [See More]
- Type: Single
- Materials of Construction: Paper; Rubber
- Adhesive: Pressure Sensitive; Rubber
- Width: 0.7087 to 2.83
from Techsil Limited
ITW Stokvis Single Sided Premium Grade Plasma Masking Tape 10mm x 33m. This silicone rubber and silicone adhesive tape comes on a glass-cloth carrier. It was developed to withstand the abrasion of grit blasting and the extreme temperatures/pressures of the plasma spray process, along with the... [See More]
- Type: Single
from Saint-Gobain Tape Solutions
CHR M-Series (2.0 Mil PET/Silicone Adhesive) is manufactured from polyester film with silicone pressure-sensitive adhesive. M832 offers superior bonding to a wide variety of treated papers, films and foils, and has a super quick-stick silicone adhesive system. Applications: Quick-stick polyester... [See More]
- Type: Single
- Materials of Construction: Polyester
- Adhesive: Silicone
- Thickness: 0.0035
from Shenzhen You-San Technology Co., Ltd.
Masking protective film is made of PE film/washiashi paper as the substrate, compounded with pressure-sensitive adhesive on the top. Mainly used for automobiles, ships, trains, cabs, furniture, and other products, such as paint spraying masking blocking paint, masking paint and upholstery, the... [See More]
- Type: Single
- Materials of Construction: Paper
- Adhesive: Pressure Sensitive
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Protective
from Intertape Polymer Group, Inc.
An orange, high quality, smooth crepe paper masking tape with a natural rubber adhesive. Good quick stick and holding properties for the composites industries. Smooth to touch, straight, clean paint-break line, highly conformable and flexible, tear resistant, moisture and solvent resistant, UV... [See More]
- Type: Single
- Features: UV or Weather Resistant
- Materials of Construction: Paper
- Color: Orange
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products 677. PE FILM STUCCO TAPE. Red PE Film with rubber based adhesive. Applications. Outdoor masking on wood, metal, stucco, and concrete during stucco and plaster applications. Splicing and hanging PE sheeting. Features & Benefits. UV resistant adheisve offers clean removal for... [See More]
- Type: Single
- Materials of Construction: Plastic / Polymer
- Adhesive: Rubber
- Thickness: 0.0070
from Shurtape Technologies, LLC
Industrial grade, medium-high adhesion masking tape for the industrial, commercial and residential paint markets for use on vinyl, metal, glass, plastic and rubber. Offering easy unwind, quick stick and clean removal, CP 102 is designed to make jobs easier for industrial and professional painters. [See More]
- Type: Single
- Materials of Construction: Paper; Rubber
- Adhesive: Pressure Sensitive; Rubber
- Width: 0.7087 to 1.89
from Techsil Limited
Stokvis SM000 is a premium grade plasma masking tape. It is a single sided tape which consists of a glass-cloth carrier with silicone rubber and a silicone adhesive. Developed to withstand the abrasion of grit blasting and the extreme temperatures/pressures of the plasma spray process, and the... [See More]
- Type: Single
from Saint-Gobain Tape Solutions
CHR M-Series (2.0 Mil PET/Silicone Adhesive) is manufactured from polyester film with silicone pressure-sensitive adhesive. M887 removes from substrates without adhesive transfer or residue and is resistant to corrosive chemicals and is tear and break resistant. Applications: Powder-coating... [See More]
- Type: Single; Transfer
- Materials of Construction: Polyester
- Adhesive: Silicone
- Thickness: 0.0035
from Shenzhen You-San Technology Co., Ltd.
P1714S is a high performance masking paper based adhesive tape coated with silicone pressure-sensitive adhesive. The utility model has the advantages of good fitting performance, suitable for fitting various low surface energy materials, high paper elongation, suitable for fitting curved surfaces,... [See More]
- Type: Single
- Materials of Construction: Paper; Plastic / Polymer; Silicone
- Adhesive: Pressure Sensitive
- Thickness: 0.0055
from Intertape Polymer Group, Inc.
Great for use on delicate surfaces, such as wallpaper, wallboard and laminates. Removes without damaging most surfaces. Excellent wet strip tape, great for faux finishing applications. Made with fine crepe backing. [See More]
- Type: Single
- Features: UV or Weather Resistant
- Materials of Construction: Paper
- Color: Tan
from Berry Plastics Corporation - Engineered Materials Division
Nashua Tapes Products MT100. General Purpose Masking Tape. Crepe Paper Masking Tape with Rubber-based Adhesive. Applications. General purpose masking tape for the building and paint industry. Ideal for mi0r home masking applications, light bundling, packaging, and labeling. Features & Benefits. [See More]
- Type: Single
- Materials of Construction: Paper
- Adhesive: Rubber
- Thickness: 0.0048
from Shurtape Technologies, LLC
General purpose grade, medium-high adhesion masking tape for non-critical bundling and labeling applications. CP 105 is an economical masking solution designed with a patented adhesive that provides excellent surface contact on a range of substrates. [See More]
- Type: Single
- Materials of Construction: Paper; Rubber
- Adhesive: Pressure Sensitive; Rubber
- Width: 0.4724 to 3.78
from Techsil Limited
Stokvis SM000 is a premium grade plasma masking tape. It is a single sided tape which consists of a glass-cloth carrier with silicone rubber and a silicone adhesive. Developed to withstand the abrasion of grit blasting and the extreme temperatures/pressures of the plasma spray process, and the... [See More]
- Type: Single
from Saint-Gobain Tape Solutions
CHR MCL Cling Polyester is polyester film coated with a high temperature UV resistant cling adhesive. MCL Cling Polyester has excellent temperature and chemical resistance. Applications: Used in electronic, aerospace, automotive, and other markets as a protective tape for masking. To protect from... [See More]
- Type: Single
- Materials of Construction: Polyester
- Adhesive: Silicone
- Thickness: 0.0020 to 0.0059
from Intertape Polymer Group, Inc.
A smooth crepe paper masking tape with a pressure-sensitive natural rubber adhesive. Offers an excellent balance of quick stick, panel adhesion and holding properties. Ideal for trim and woodwork. Superb paint lines with up to 3 day clean removal. [See More]
- Type: Single
- Materials of Construction: Paper
- Adhesive: Pressure Sensitive; Rubber
- Features: UV or Weather Resistant
from Berry Plastics Corporation - Engineered Materials Division
Patco 168. P.V.C. Automotive High Temperature Fineline Masking Tape. The resilient P.V.C. film substrate provides good solvent resistance, high conformability & a smooth, sharp mask-off edge. The blended rubber based adhesive offers high temp. resistance through bake cycles up to 280 °F for... [See More]
- Type: Single
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Adhesive: Rubber
- Thickness: 0.0050
from Shurtape Technologies, LLC
General purpose grade, medium-high adhesion masking tape for packaging, bundling, holding, splicing, masking and labeling applications. An economical solution that works on multiple surfaces, CP 106 is designed with a patented rubber-based adhesive that allows for better surface contact and removal. [See More]
- Type: Single
- Materials of Construction: Paper; Rubber
- Adhesive: Pressure Sensitive; Rubber
- Width: 0.4724 to 3.78
from Techsil Limited
Stokvis SM000 is a premium grade plasma masking tape. It is a single sided tape which consists of a glass-cloth carrier with silicone rubber and a silicone adhesive. Stokvis SM000 has been developed to withstand the abrasion of grit blasting and the extreme temperatures/pressures of the plasma spray... [See More]
- Type: Single
from Saint-Gobain Tape Solutions
h-old P.42 is a 23 micron polyester film coated on one side with a soft silicone adhesive system. Designed for masking operations in gold plating of connectors tabs and fingers. The soft adhesive offers a chemical resistant barrier and complete protection from caustic stripping & scrubbing... [See More]
- Type: Single
- Materials of Construction: Polyester
- Adhesive: Silicone
- Thickness: 0.0039
from Intertape Polymer Group, Inc.
Intertape ® and American ® Brand Masking Tapes are designed for superior performance in a variety of applications such as paint masking, holding, light-duty, splicing, bundling, packaging and many more. The premium grade products have set the standard for the most demanding industrial,... [See More]
- Type: Single
- Materials of Construction: Paper
- Adhesive: Pressure Sensitive; Rubber
- Thickness: 0.0059
from Berry Plastics Corporation - Engineered Materials Division
Patco 168-68. PVC Automotive High Temperature Fineline Masking Tape. PVC film with rhigh temperature rubber-based pressure sensitive adhesive. Applications. Automotive OEM fineline and bulk masking. Diecut and kiss-cut masking shapes. Short-term outdoor masking. Features & Benefits. Fineline... [See More]
- Type: Single
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Adhesive: Rubber
- Thickness: 0.0050
from Shurtape Technologies, LLC
Industrial grade, medium-high adhesion masking tape for non-critical painting and industrial applications that demand good adhesion, quick stick and clean removal. CP 107 is designed with a synthetic rubber adhesive; conforms to a variety of surfaces, including vinyl, glass, plastic and rubber,... [See More]
- Type: Single
- Materials of Construction: Paper; Rubber
- Adhesive: Pressure Sensitive; Rubber
- Width: 0.9449 to 2.83
from Saint-Gobain Tape Solutions
h-old P.43 is a 36 micron polyester film coated on one side with high quality silicone adhesive system. Designed for splicing of siliconized papers and films, masking operations, protections, etc. Good adhesion on LSE materials . Applications: Designed for splicing of siliconized papers and films. [See More]
- Type: Single
- Materials of Construction: Polyester
- Adhesive: Silicone
- Thickness: 0.0030
from Intertape Polymer Group, Inc.
Intertape ® and American ® Brand Masking Tapes are designed for superior performance in a variety of applications such as paint masking, holding, light-duty, splicing, bundling, packaging and many more. The premium grade products have set the standard for the most demanding industrial,... [See More]
- Type: Single
- Materials of Construction: Paper
- Adhesive: Pressure Sensitive; Rubber
- Thickness: 0.0067
from Berry Plastics Corporation - Engineered Materials Division
Patco 172. P.V.C. Automotive High Temperature Fineline Masking. A tougher and thicker P.V.C. film substrate coated with a high temperature rubber based PSA. Applications. Mask color separations on plastic (TPO & RIM) fascia, trim and finished metals in high temperature (280 °F/45 min.) OEM... [See More]
- Type: Single
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Adhesive: Rubber
- Thickness: 0.0070
from Shurtape Technologies, LLC
Professional grade, multi-surface painter's tape for interior use on painted walls, woodwork, glass, metal and vinyl. CP 150 Painter's Mate Green® brand painter's tape is a medium adhesion masking solution that removes cleanly for up to eight days - even in direct sunlight - and delivers... [See More]
- Type: Single
- Materials of Construction: Paper; Rubber
- Adhesive: Pressure Sensitive; Rubber
- Width: 0.2362 to 2.83
from Saint-Gobain Tape Solutions
h-old P.450 (CLEAR/BLUE) is a 50 micron polyester film coated on one side with a high quality silicone adhesive system. Designed for masking in high temperature applications where a strong backing combined with excellent chemical resistant adhesive is required. Applications: Designed for splicing of... [See More]
- Type: Single
- Materials of Construction: Polyester
- Adhesive: Silicone
- Thickness: 0.0033
from Intertape Polymer Group, Inc.
Intertape ® and American ® Brand Masking Tapes are designed for superior performance in a variety of applications such as paint masking, holding, light-duty, splicing, bundling, packaging and many more. The premium grade products have set the standard for the most demanding industrial,... [See More]
- Type: Single
- Materials of Construction: Paper
- Adhesive: Pressure Sensitive; Rubber
- Thickness: 0.0063
from Berry Plastics Corporation - Engineered Materials Division
Patco 179. P.V.C. Automotive High Temp Fineline Tape. The resilient 0n-glare matte finish P.V.C. film substrate provides good solvent resistance, high conformability and a smooth, sharp mask-off edge. Applications. Mask color separations on plastic (TPO & RIM) fascia, trim and finished metals in... [See More]
- Type: Single
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Adhesive: Rubber
- Thickness: 0.0050
from Shurtape Technologies, LLC
Production grade, medium-high adhesion masking tape for packaging, bundling, holding, splicing, masking and labeling applications. CP 200 is designed to work on multiple surfaces and can withstand temperatures up to 200 F for 30 minutes. [See More]
- Type: Single
- Materials of Construction: Paper; Rubber
- Adhesive: Pressure Sensitive; Rubber
- Width: 0.4724 to 2.83
from Saint-Gobain Tape Solutions
h-old P.4505 is a 50 micron polyester film coated on one side with a high quality silicone adhesive system and protected by fluorosiliconized polyester liner. Designed for masking in high temperature applications such as powder coating and protections for all applications where a strong backing... [See More]
- Type: Single
- Materials of Construction: Polyester
- Adhesive: Silicone
- Thickness: 0.0033
from Intertape Polymer Group, Inc.
Intertape ® and American ® Brand Masking Tapes are designed for superior performance in a variety of applications such as paint masking, holding, light-duty, splicing, bundling, packaging and many more. The premium grade products have set the standard for the most demanding industrial,... [See More]
- Type: Single
- Materials of Construction: Paper
- Adhesive: Pressure Sensitive; Rubber
- Thickness: 0.0067
from Berry Plastics Corporation - Engineered Materials Division
Patco 3305. Polypropylene Automotive Fineline Masking. Designed primarily for automotive and automotive aftermarket fineline masking. This embossed PP film offers conformability, solvent and water resistance combined with a pigmented green polyurethane adhesive that adheres well to many surfaces. [See More]
- Type: Single
- Materials of Construction: Plastic / Polymer
- Adhesive: Polyurethane
- Thickness: 0.0050
from Shurtape Technologies, LLC
Premium grade blue containment tape for use on interior and exterior walls, glass, vinyl, metal and wood, when building containment systems for restoration, remodeling, remediation and abatement jobs. Built for strength and durability, CP 327 features a synthetic rubber-based adhesive that prevents... [See More]
- Type: Single
- Materials of Construction: Paper; Rubber
- Adhesive: Pressure Sensitive; Rubber
- Width: 1.42 to 2.83
from Saint-Gobain Tape Solutions
h-old PM.099 is a 23 micron metallized polyester film coated with a solvent resistant acrylic adhesive system. Designed for masking operations where thermal and chemical resistance are required. Also used for a wide of splicing applications, ideal for metal detection in automated processes. [See More]
- Type: Single
- Materials of Construction: Polyester
- Adhesive: Acrylic
- Thickness: 0.0026
from Intertape Polymer Group, Inc.
Intertape ® and American ® Brand Masking Tapes are designed for superior performance in a variety of applications such as paint masking, holding, light-duty, splicing, bundling, packaging and many more. The premium grade products have set the standard for the most demanding industrial,... [See More]
- Type: Single
- Materials of Construction: Paper
- Adhesive: Pressure Sensitive; Rubber
- Thickness: 0.0067
from Berry Plastics Corporation - Engineered Materials Division
Patco 110-53. Heavy-duty Vinyl Tape. PVC backing with an acrylic-based PSA on a 53lb Kraft paper liner. Applications. Masking protection during mediablast or shot-peening applications. Easy-to-use gasketing material. Abrasion protection. Features & Benefits. Conformable to irregular surfaces. [See More]
- Type: Single
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Adhesive: Acrylic
- Thickness: 0.0100
from Shurtape Technologies, LLC
High performance grade, excellent adhesion masking tape designed exclusively for the oil and natural gas industry for steel pipe masking to protect pipe ends as anti-corrosion powder coating is applied. Designed for temperatures up to 350 F, but capable of withstanding temperatures up to 475 F for... [See More]
- Type: Single
- Materials of Construction: Paper; Rubber
- Adhesive: Pressure Sensitive; Rubber
- Width: 1.89 to 5.67
from Saint-Gobain Tape Solutions
CHR 2345-1D is manufactured from DuPont tradename Kapton film coated with high quality Silicone pressure sensitive adhesive. Designed for high temperature electrical applications where a thin, conformable backing combined with excellent dielectric properties are required. Applications: Insulation of... [See More]
- Type: Single
- Materials of Construction: Polyimide (e.g., Kapton®)
- Adhesive: Pressure Sensitive; Silicone
- Thickness: 0.0024
from Intertape Polymer Group, Inc.
Intertape ® and American ® Brand Masking Tapes are designed for superior performance in a variety of applications such as paint masking, holding, light-duty, splicing, bundling, packaging and many more. The premium grade products have set the standard for the most demanding industrial,... [See More]
- Type: Single
- Materials of Construction: Paper
- Adhesive: Pressure Sensitive; Rubber
- Thickness: 0.0063
from Berry Plastics Corporation - Engineered Materials Division
Patco 1676. PVC Automotive High Temperature Fineline Masking Tape. PVC backing with rubber-based pressure sensitive adhesive. Applications. Masking color separations on plastic automotive fascia, trim, and finished metals in high temperature OEM bake cycles. Features & Benefits. Highly... [See More]
- Type: Single
- Materials of Construction: Plastic / Polymer; Polyvinyl Chloride
- Adhesive: Rubber
- Thickness: 0.0055
from Shurtape Technologies, LLC
High performance grade, excellent adhesion masking tape for high temperature paint masking applications in the transportation industry. Designed with a heavy duty crepe backing that resists tearing and slivering, CP 905 can withstand high temperatures - up to 350 F - through multiple bake cycles and... [See More]
- Type: Single
- Materials of Construction: Paper; Rubber
- Adhesive: Pressure Sensitive; Rubber
- Width: 0.9449 to 1.89
from Saint-Gobain Tape Solutions
h-old 71.SL is a 25 micron polyimide film coated on one side with high quality pressure sensitive silicone adhesive. Designed for high temperature electrical applications where a thin, conformable backing combined with excellent dielectrical properties is required. Applications: Insulation of... [See More]
- Type: Single
- Materials of Construction: Polyimide (e.g., Kapton®)
- Adhesive: Pressure Sensitive; Silicone
- Thickness: 0.0024
from Intertape Polymer Group, Inc.
Intertape ® and American ® Brand Masking Tapes are designed for superior performance in a variety of applications such as paint masking, holding, light-duty, splicing, bundling, packaging and many more. The premium grade products have set the standard for the most demanding industrial,... [See More]
- Type: Single
- Materials of Construction: Paper
- Adhesive: Pressure Sensitive; Rubber
- Thickness: 0.0059