Electrically Conductive Masking Tapes

6 Results
Conformal Coating Masking Discs -- 1670-12
from All-Spec Industries

Dadas Tapes ATS-668 series Conformal Coat Masking Discs are designed to withstand the processing steps and high temperatures associated with the conformal coating process, and the small disc shape is well suited for precision and high volume masking applications. Features: Silicone free eliminating... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable
  • Adhesive: Rubber
  • Type: Single; Masking Disks
  • Materials of Construction: Polyester; Plastic / Polymer
Anti-UV masking tape
from Shenzhen You-San Technology Co., Ltd.

P1705B is a tape based on high-performance textured paper and coated with acrylic pressure-sensitive adhesive. Masking tape has the advantages of good temperature resistance, strong UV resistance, good waterproof performance and no adhesive residue. [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
  • Adhesive: Pressure Sensitive
  • Type: Single
  • Materials of Construction: Paper; Plastic / Polymer
Car Painting Masking Paper Tape and Automotive Tape
from Shenzhen You-San Technology Co., Ltd.

P1731 is a functional adhesive tape made of high-performance textured paper and coated with rubber. The utility model has the advantages of good fitting performance, suitable for fitting various low surface energy materials, high paper elongation, suitable for fitting curved surfaces, etc.. [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Materials of Construction: Paper; Rubber
  • Type: Single
  • Thickness: 0.0061
Masking Tape -- P1710
from Shenzhen You-San Technology Co., Ltd.

Masking Tape is based on high performance washi paper/printed paper and coated with a rubber/acrylate/silicone based pressure sensitive adhesive. It has the advantages of high temperature resistance, residue-free removal, good adhesion, low surface energy, high paper elongation and a secure fit on... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Adhesive: Pressure Sensitive; Acrylic
  • Type: Single
  • Materials of Construction: Paper; Plastic / Polymer; Rubber; Silicone
Masking Tape | Painters Automotive adhesive Tapes
from Shenzhen You-San Technology Co., Ltd.

P1713Y is a functional adhesive tape or Masking Tape made of high-performance textured paper and coated with rubber. The utility model has the advantages of good fitting performance, suitable for fitting various low surface energy materials, high paper elongation, suitable for fitting curved... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
  • Materials of Construction: Paper; Rubber
  • Type: Single
  • Thickness: 0.0051
Masking tape protective film
from Shenzhen You-San Technology Co., Ltd.

Masking protective film is made of PE film/washiashi paper as the substrate, compounded with pressure-sensitive adhesive on the top. Mainly used for automobiles, ships, trains, cabs, furniture, and other products, such as paint spraying masking blocking paint, masking paint and upholstery, the... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Protective
  • Adhesive: Pressure Sensitive
  • Type: Single
  • Materials of Construction: Paper