Thermally Insulating / Insulative Masking Tapes

3 Results
Polyimide Tape -- DW303-1
from DeWAL

This tape consisting of a 1 mil polyimide film and silicone adhesive has been designed for high temperature masking applications. In electrical insulation applications this product does meet class H requirements. APPLICATION INFORMATION. The primary uses for this product are gold finger masking,... [See More]

  • Features: Dielectric / Insulating; Thermally Insulating
  • Adhesive: Silicone
  • Type: Single
  • Materials of Construction: Polyimide (e.g., Kapton®); Plastic / Polymer
Adhesive Tapes, Foil, Aluminum -- h-old 4281
from Saint-Gobain Tape Solutions

h-old 4281 is a 50 micron soft aluminium foil coated with a high quality silicone adhesive system and protected by fluoro-siliconized polyester liner. Designed for all applications where very high temperature resistance is required. The silicone adhesive system bonds well to a variety of substrates. [See More]

  • Features: Thermally Insulating
  • Adhesive: Silicone
  • Type: Single
  • Materials of Construction: Metal Foil
Adhesive Tapes, Foil, Aluminum -- h-old 4388
from Saint-Gobain Tape Solutions

h-old 4388 is a 80 micron soft aluminium foil coated with a high quality silicone adhesive system and protected by fluoro-siliconized polyester liner. Designed for all applications where very high temperature resistance is required. The silicone adhesive system bonds well to a variety of surfaces. [See More]

  • Features: Thermally Insulating
  • Adhesive: Silicone
  • Type: Single
  • Materials of Construction: Metal Foil