Building & Construction Structural Insulated Panels (SIP)
from MarShield
Lead Drywall: also referred to as Lead-Lined Sheetrock, Gyproc, Wallboard or Lead-Lined Gypsum Board. MarShield ’s drywall is laminated with sheet lead that is designed to cover necessary surfaces or walls in a room requiring radiation shielding. It is affixed to surfaces or walls ensuring a... [See More]
- Application: Construction; Industrial; Medical, X-ray P.E.T. Diagnostic Imaging Rooms; Wallboard / Wall covering
- Core Type: Lead Lined
- Skin Type: Plasterboard; Laminated with Lead Sheet
- Thickness: 0.5000 to 0.6250
from MarShield
MarShield ’s plywood is laminated with sheet lead that is designed to cover necessary surfaces or walls in a room requiring radiation shielding. It is affixed to surfaces or walls ensuring a continuous layer of sheet lead, under the plywood, to a specified height. It is used in new... [See More]
- Application: Construction; Industrial; Medical, X-ray P.E.T. Diagnostic Imaging Rooms; Wallboard / Wall covering
- Core Type: Lead Lined
- Skin Type: Plywood; Laminated with Lead Sheet
- Thickness: 0.6250 to 0.7500
from Polyform Foam Plastics, Inc.
Airclad ™ is a high density expanded polystyrene board, which is laminated with an air-barrier membrane. This product thus combines an insulating panel's performance (made by Polyform) with the efficiency of an air-barrier membrane (which is permeable to water vapour). The Airclad ™... [See More]
- Application: Construction
- Thickness: 1
- Core Type: EPS Foam (e.g., Styrofoam®)
- Length: 4
from Strongwell Corporation
COMPOSOLITE ® is a patented advanced composite building panel system suitable for major load bearing structural applications. The modular construction system consists of a small number of interlocking fiber reinforced polymer (FRP) structural components produced by the pultrusion process. The... [See More]
- Application: Construction; Industrial
- Thickness: 3
- Skin Type: Plastic / Polymer
- Width: 24
from Polyform Foam Plastics, Inc.
ISOMAX ™ helps prevent thermal bridges from to the ground up. In the winter months thermal bridging can penetrate through the footing, ISOMAX ™ allows you to insulate the footing preventing thermal transfer. The ISOMAX ™ insulation system is unique, allowing the footing to be... [See More]
- Application: Construction; Flooring
- Thickness: 1
- Core Type: EPS Foam (e.g., Styrofoam®)
- Length: 2
from Strongwell Corporation
DURASHIELD HC ® is a cost-effective alternative to DURASHIELD ® because the building panel has a hollow core. This panel is a sensible choice for any type of roofing, flooring, enclosures or screening that does not require insulation. It is a custom designed tongue-and-groove building panel... [See More]
- Application: Construction; Industrial
- Thickness: 1
- Skin Type: Plastic / Polymer
- Width: 12
from Polyform Foam Plastics, Inc.
Polyform as a pioneer, has conceived a 2-in-1 product which is unique and patented. It offers superior performances. The popularity of this product is growing for it may insulate all types of constructions. The Homega System ™ insulation boards may be used to insulate foundation walls, inner... [See More]
- Application: Construction
- Thickness: 2.62
- Core Type: EPS Foam (e.g., Styrofoam®)
- Length: 4
from Polyform Foam Plastics, Inc.
HydrofoamTM 360 is the next generation of HydrofoamTM. It is a 4' x 4' moulded insulation board with a multidirectional anchoring design on the board's surface for installation of hydronic heat pipes (carrying hot water). The HydrofoamTM 360 insulation board is a 2-in-1 product that insulates under... [See More]
- Application: Construction; Flooring
- Thickness: 2.5
- Core Type: EPS Foam (e.g., Styrofoam®)
- Length: 4
from Polyform Foam Plastics, Inc.
Novofoil 1'Novofoil ™ refers to the insulation boards made from expanded polystyrene. It measures 4 ‘ x 8 ’, and is laminated with an aluminium vapour-barrier which is ideal in terms of insulating foundation walls, inner walls as well as ceilings for new constructions and... [See More]
- Application: Construction
- Core Type: EPS Foam (e.g., Styrofoam®)
- Skin Type: Metal Sheet
- Thickness: 1
from Polyform Foam Plastics, Inc.
The Thermofoam ™ insulation boards differ from conventional insulation products, for their physical variables are superior due to their manufacturing process, which in fact results from moulding along with their unique airtight joint interlocking design. The interlocking system enables a... [See More]
- Application: Construction
- Thickness: 1.25
- Core Type: EPS Foam (e.g., Styrofoam®)
- Length: 2