Thermally Insulating / Insulative Structural Insulated Panels (SIP)

6 Results
Airclad 48 * -- PO-10-750
from Polyform Foam Plastics, Inc.

Airclad ™ is a high density expanded polystyrene board, which is laminated with an air-barrier membrane. This product thus combines an insulating panel's performance (made by Polyform) with the efficiency of an air-barrier membrane (which is permeable to water vapour). The Airclad ™... [See More]

  • Features: Thermally Insulating
  • Thickness: 1
  • Core Type: EPS Foam (e.g., Styrofoam®)
  • Length: 4
Grade F insulation -- PO-05-510
from Polyform Foam Plastics, Inc.

ISOMAX ™ helps prevent thermal bridges from to the ground up. In the winter months thermal bridging can penetrate through the footing, ISOMAX ™ allows you to insulate the footing preventing thermal transfer. The ISOMAX ™ insulation system is unique, allowing the footing to be... [See More]

  • Features: Thermally Insulating
  • Thickness: 1
  • Core Type: EPS Foam (e.g., Styrofoam®)
  • Length: 2
Homega System 2 5/8 -- PO-09-025
from Polyform Foam Plastics, Inc.

Polyform as a pioneer, has conceived a 2-in-1 product which is unique and patented. It offers superior performances. The popularity of this product is growing for it may insulate all types of constructions. The Homega System ™ insulation boards may be used to insulate foundation walls, inner... [See More]

  • Features: Thermally Insulating
  • Thickness: 2.62
  • Core Type: EPS Foam (e.g., Styrofoam®)
  • Length: 4
Hydrofoam 360 -- PO-09-225
from Polyform Foam Plastics, Inc.

HydrofoamTM 360 is the next generation of HydrofoamTM. It is a 4' x 4' moulded insulation board with a multidirectional anchoring design on the board's surface for installation of hydronic heat pipes (carrying hot water). The HydrofoamTM 360 insulation board is a 2-in-1 product that insulates under... [See More]

  • Features: Thermally Insulating
  • Thickness: 2.5
  • Core Type: EPS Foam (e.g., Styrofoam®)
  • Length: 4
Novofoil 1'' -- PO-10-655
from Polyform Foam Plastics, Inc.

Novofoil 1'Novofoil ™ refers to the insulation boards made from expanded polystyrene. It measures 4 ‘ x 8 ’, and is laminated with an aluminium vapour-barrier which is ideal in terms of insulating foundation walls, inner walls as well as ceilings for new constructions and... [See More]

  • Features: Moisture / Vapor Barrier; Thermally Insulating
  • Core Type: EPS Foam (e.g., Styrofoam®)
  • Skin Type: Metal Sheet
  • Thickness: 1
Thermofoam 15 -- PO-10-470
from Polyform Foam Plastics, Inc.

The Thermofoam ™ insulation boards differ from conventional insulation products, for their physical variables are superior due to their manufacturing process, which in fact results from moulding along with their unique airtight joint interlocking design. The interlocking system enables a... [See More]

  • Features: Thermally Insulating
  • Thickness: 1.25
  • Core Type: EPS Foam (e.g., Styrofoam®)
  • Length: 2