Plastic / FRP Structural Insulated Panels (SIP)
from Creative Composites Group
TRANSONITE ® is a lightweight, high strength, extremely durable composite panel. With a wide variety of uses, this patented technology provides an alternative for structural and non-structural flat panel applications. Some examples include: Off-Road Mats. Heavy Truck Cabs, Floors and Sleepers. [See More]
- Skin Type: Plastic / Polymer
- Thickness: 0.5000 to 4
- Core Type: Custom Designed 3-D Insert
- Width: 102
from Strongwell Corporation
COMPOSOLITE ® is a patented advanced composite building panel system suitable for major load bearing structural applications. The modular construction system consists of a small number of interlocking fiber reinforced polymer (FRP) structural components produced by the pultrusion process. The... [See More]
- Skin Type: Plastic / Polymer
- Width: 24
- Thickness: 3
- Application: Construction; Industrial
from Strongwell Corporation
DURASHIELD HC ® is a cost-effective alternative to DURASHIELD ® because the building panel has a hollow core. This panel is a sensible choice for any type of roofing, flooring, enclosures or screening that does not require insulation. It is a custom designed tongue-and-groove building panel... [See More]
- Skin Type: Plastic / Polymer
- Width: 12
- Thickness: 1
- Application: Construction; Industrial