Specialty / Other Structural Insulated Panels (SIP)
2 Results
Lead Lined Plywood
from MarShield
from MarShield
MarShield ’s plywood is laminated with sheet lead that is designed to cover necessary surfaces or walls in a room requiring radiation shielding. It is affixed to surfaces or walls ensuring a continuous layer of sheet lead, under the plywood, to a specified height. It is used in new... [See More]
- Skin Type: Plywood; Laminated with Lead Sheet
- Thickness: 0.6250 to 0.7500
- Core Type: Lead Lined
- Length: 8
TRANSONITE® Panel System
from Creative Composites Group
from Creative Composites Group
TRANSONITE ® is a lightweight, high strength, extremely durable composite panel. With a wide variety of uses, this patented technology provides an alternative for structural and non-structural flat panel applications. Some examples include: Off-Road Mats. Heavy Truck Cabs, Floors and Sleepers. [See More]
- Skin Type: Plastic / Polymer
- Thickness: 0.5000 to 4
- Core Type: Custom Designed 3-D Insert
- Width: 102