Industrial Structural Insulated Panels (SIP)

4 Results
Lead Lined Drywall
from MarShield

Lead Drywall: also referred to as Lead-Lined Sheetrock, Gyproc, Wallboard or Lead-Lined Gypsum Board. MarShield ’s drywall is laminated with sheet lead that is designed to cover necessary surfaces or walls in a room requiring radiation shielding. It is affixed to surfaces or walls ensuring a... [See More]

  • Application: Construction; Industrial; Medical, X-ray P.E.T. Diagnostic Imaging Rooms; Wallboard / Wall covering
  • Core Type: Lead Lined
  • Skin Type: Plasterboard; Laminated with Lead Sheet
  • Thickness: 0.5000 to 0.6250
Lead Lined Plywood
from MarShield

MarShield ’s plywood is laminated with sheet lead that is designed to cover necessary surfaces or walls in a room requiring radiation shielding. It is affixed to surfaces or walls ensuring a continuous layer of sheet lead, under the plywood, to a specified height. It is used in new... [See More]

  • Application: Construction; Industrial; Medical, X-ray P.E.T. Diagnostic Imaging Rooms; Wallboard / Wall covering
  • Core Type: Lead Lined
  • Skin Type: Plywood; Laminated with Lead Sheet
  • Thickness: 0.6250 to 0.7500
Fiberglass Building Panel System -- COMPOSOLITE
from Strongwell Corporation

COMPOSOLITE ® is a patented advanced composite building panel system suitable for major load bearing structural applications. The modular construction system consists of a small number of interlocking fiber reinforced polymer (FRP) structural components produced by the pultrusion process. The... [See More]

  • Application: Construction; Industrial
  • Thickness: 3
  • Skin Type: Plastic / Polymer
  • Width: 24
Fiberglass Foam and Hollow Core Building Panels -- DURASHIELD HC
from Strongwell Corporation

DURASHIELD HC ® is a cost-effective alternative to DURASHIELD ® because the building panel has a hollow core. This panel is a sensible choice for any type of roofing, flooring, enclosures or screening that does not require insulation. It is a custom designed tongue-and-groove building panel... [See More]

  • Application: Construction; Industrial
  • Thickness: 1
  • Skin Type: Plastic / Polymer
  • Width: 12