UV / Weather Resistant Structural Insulated Panels (SIP)
2 Results
Fiberglass Foam and Hollow Core Building Panels -- DURASHIELD HC
from Strongwell Corporation
from Strongwell Corporation
DURASHIELD HC ® is a cost-effective alternative to DURASHIELD ® because the building panel has a hollow core. This panel is a sensible choice for any type of roofing, flooring, enclosures or screening that does not require insulation. It is a custom designed tongue-and-groove building panel... [See More]
- Features: UV or Weather Resistant
- Thickness: 1
- Skin Type: Plastic / Polymer
- Width: 12
Fiberglass Foam and Hollow Core Panels -- DURASHIELD
from Strongwell Corporation
from Strongwell Corporation
DURASHIELD ® is a tongue-and-groove fiberglass pultruded panel comprised of a pultruded skin over a foam core. Available in 1 ″ x 12 ″ and 3 ″ x 24 ″ sizes, the pultruded fiberglass skin of these panels is available in either an isophthalic polyester or vinyl ester resin. [See More]
- Features: UV or Weather Resistant
- Core Type: Foam
- Skin Type: Plastic / Polymer
- Thickness: 1 to 3