Flooring Structure Structural Insulated Panels (SIP)

2 Results
Grade F insulation -- PO-05-510
from Polyform Foam Plastics, Inc.

ISOMAX ™ helps prevent thermal bridges from to the ground up. In the winter months thermal bridging can penetrate through the footing, ISOMAX ™ allows you to insulate the footing preventing thermal transfer. The ISOMAX ™ insulation system is unique, allowing the footing to be... [See More]

  • Application: Construction; Flooring
  • Thickness: 1
  • Core Type: EPS Foam (e.g., Styrofoam®)
  • Length: 2
Hydrofoam 360 -- PO-09-225
from Polyform Foam Plastics, Inc.

HydrofoamTM 360 is the next generation of HydrofoamTM. It is a 4' x 4' moulded insulation board with a multidirectional anchoring design on the board's surface for installation of hydronic heat pipes (carrying hot water). The HydrofoamTM 360 insulation board is a 2-in-1 product that insulates under... [See More]

  • Application: Construction; Flooring
  • Thickness: 2.5
  • Core Type: EPS Foam (e.g., Styrofoam®)
  • Length: 4