Wall Structure Structural Insulated Panels (SIP)

2 Results
Lead Lined Plywood
from MarShield

MarShield ’s plywood is laminated with sheet lead that is designed to cover necessary surfaces or walls in a room requiring radiation shielding. It is affixed to surfaces or walls ensuring a continuous layer of sheet lead, under the plywood, to a specified height. It is used in new... [See More]

  • Application: Construction; Industrial; Medical, X-ray P.E.T. Diagnostic Imaging Rooms; Wallboard / Wall covering
  • Core Type: Lead Lined
  • Skin Type: Plywood; Laminated with Lead Sheet
  • Thickness: 0.6250 to 0.7500
TRANSONITE® Panel System
from Creative Composites Group

TRANSONITE ® is a lightweight, high strength, extremely durable composite panel. With a wide variety of uses, this patented technology provides an alternative for structural and non-structural flat panel applications. Some examples include: Off-Road Mats. Heavy Truck Cabs, Floors and Sleepers. [See More]

  • Application: Wallboard / Wall covering
  • Core Type: Custom Designed 3-D Insert
  • Skin Type: Plastic / Polymer
  • Thickness: 0.5000 to 4