Polishing / Lapping (Extra Fine Grits / Filaments) Wire Brushes
from RS Components, Ltd.
Bernstein 2-163 Wire Brush [See More]
- Applications: Polishing or lapping (Very fine grits or filaments); General Cleaning, Polishing
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
from RS Components, Ltd.
Bernstein 2-164 Wire Brush [See More]
- Applications: Polishing or lapping (Very fine grits or filaments); Cleaning, Rust Removal, Scratching, Deburring, Grinding, Polishing
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
from DME Company
For light cleaning and polishing - For Metal Finishing, Plating and General Industrial Applications. Carved wood handles. [See More]
- Applications: Dry; Polishing or lapping (Very fine grits or filaments); Molding Applications
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Strip Brush
- Product / Material Worked: Metalworking
from Tanis Incorporated
Tanis offers three types of platers' hand brush products including Shoe Handle Platers' brush, Curved Handle Platers' brush and Scouring and Scrub brush. These brushes are produced by inserting filament into solid hardwood blocks, available in three different handle shapes for more comfortable... [See More]
- Applications: Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire
- Brush Type / Shape: Utility Brushes - Hand Brushes - Platers’ Hand Brushes
- Mounting: None or Handheld
from Maryland Brush Company, Inc.
Isotemp ® All Purpose ® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Contour or Edge
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Wire Wheel
- Product / Material Worked: Metalworking; Automotive
from DME Company
The perfect brushes for cleaning and polishing threads, inner walls of tubes and cylinders. Solid concentration of bristles provides a high degree of bristle stiffness with little flexing of bristles during operation. For use in power tools.Use holder to run at a higher RPM. Choose high carbon steel... [See More]
- Applications: Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Molding Applications
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore)
- Product / Material Worked: Metalworking
from Tanis Incorporated
Circular Flared End brushes are manufactured with a densely filled brush face for a longer brush life and are permanently attached to a 1/4" shank. Our standard Circular Flared End brushes come with either carbon steel or stainless wire filaments and are available in a variety of sizes and... [See More]
- Applications: Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Steel; Metal Wire
- Brush Type / Shape: End Brush; Power / Rotary Brush (Wheel, Roller); Industrial Brushes - Power Brushes - Circular Flared End Brush
- Outer / OD: 1
from Maryland Brush Company, Inc.
Isotemp ® Red Center ® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10 ” and larger have... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Contour or Edge
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Wire Wheel
- Product / Material Worked: Metalworking; Automotive
from Tanis Incorporated
Tanis provides Copper Center Wheel brushes by securing wire filament to a copper tube using a punch press and a washer. These brushes are machined with a fixed or adaptable arbor hole to fit your spindle as well as balance the wheels to prevent vibration. Wheels can be used individually or mounted... [See More]
- Applications: Finer or softer grits or filaments; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Internal
- Brush Filament / Fill Material: Steel; Metal Wire
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Industrial Brushes - Power Brushes - Copper Center Crimped Wire Wheel Brush
- Outer / OD: 1
from Maryland Brush Company, Inc.
Isotemp ® Red Center ® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10 ” and larger have... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Contour or Edge
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Wire Wheel
- Product / Material Worked: Metalworking; Automotive
from Tanis Incorporated
Radial End brushes are manufactured by permanently mounting constructed copper-center crimped wire wheels on 1/4" shanks. This brush design results in stiffer construction equal to bench mounted wheels and eliminates the need for reverse shanks. We offer this brush with carbon steel, stainless... [See More]
- Applications: Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Steel; Metal Wire
- Brush Type / Shape: End Brush; Power / Rotary Brush (Wheel, Roller); Industrial Brushes - Power Brushes - Radial End Brush
- Outer / OD: 1.5
from Tanis Incorporated
Our Square Trim brushes are manufactured with a high concentration and uniform wire fill, resulting in stiffer construction equal to bench mounted wheels, eliminating the need for reverse shanks. Available in carbon steel in various diameters and sizes, the brushes are made with ¼" shank for... [See More]
- Applications: Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Internal
- Brush Filament / Fill Material: Steel; Metal Wire
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Industrial Brushes - Power Brushes - Square Trim Brush
- Outer / OD: 1
from Tanis Incorporated
Our Miniature Twisted Brush Sets are comprised of different sized single-stem, single-spiral twisted brushes. We have three different Miniature Twisted Brush Sets available - micro-diameter, thread diameter and tube diameter. These brush sets are most effective for ultra-fine deburring, thread... [See More]
- Applications: Finer or softer grits or filaments; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Stainless Steel; Metal Wire
- Brush Type / Shape: Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Industrial Brushes - Twisted Brushes - Miniature Twisted Brush Sets
from Tanis Incorporated
Tanis manufactures Side Tuft Cleaning brushes with a single-spiral, single-stem construction for use in power tools. The solid concentration of bristles provides a high degree of bristle stiffness with little flexing of bristles during operation. These brushes are available with high carbon steel,... [See More]
- Applications: Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
- Brush Filament / Fill Material: Steel; Metal Wire
- Brush Type / Shape: Internal / Twisted-in-Wire (Tube / Bore); Industrial Brushes - Twisted Brushes - Side Tuft Cleaning Brushes
- Outer / OD: 0.2500
from Tanis Incorporated
Our Twisted Micro-Miniature brushes are single-stem, single-spiral and are manufactured by twisting a single layer of filament between two stainless steel stem wires. These brushes are made with a cut off end for power use. We offer many different standard Twisted Micro-Miniature brushes with a... [See More]
- Applications: Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Internal
- Brush Filament / Fill Material: Stainless Steel; Metal Wire
- Brush Type / Shape: Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Industrial Brushes - Twisted Brushes - Twisted Micro Miniature Brushes
- Outer / OD: 0.0200
from Tanis Incorporated
Our Twisted Miniature brushes are single-stem, single-spiral and are manufactured by twisting a single layer of filament between two stainless steel or galvanized stem wires. These brushes can be made with a loop for hand use or with a cut off end for power use. We offer many different standard... [See More]
- Applications: Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Internal
- Brush Filament / Fill Material: Brass / Bronze; Metal Wire
- Brush Type / Shape: Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Industrial Brushes - Twisted Brushes - Twisted Miniature Brushes
- Outer / OD: 0.0312