Cylinder / Roller Brush Wire Brushes

11 Results
24 inch - 6 D.R. Proex & Wire Main Broom -- 1272124
from Liberty Brush Manufacturing, LLC

24 inch - 6 D.R. Proex & Wire Main Broom [See More]

  • Brush Type / Shape: Cylinder / Roller Brush
  • Outer / OD: 24
  • Brush Filament / Fill Material: Metal Wire
Closed Hole Stem Brush Series #85 -- 85-S2-125
from MicroGroup

Tube brushes are for tubes or cylinders and are not what some engineers like to call a bottle brush. These are cleaning tools and are available in almost any size of wire in carbon steel, stainless steel or nylon, etc. They come in almost any length of handle, with ring handles or loop handles,... [See More]

  • Brush Type / Shape: Cylinder / Roller Brush
  • Applications: Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Stainless Steel; Metal Wire
  • Product / Material Worked: Metalworking
Custom External Coil Brush -- ECA1
from Sealeze

Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter... [See More]

  • Brush Type / Shape: Cylinder / Roller Brush; End Brush; External Coil Brush
  • Applications: Dusting / Wiping; Sealing Gaps
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Wide Range Available
  • Width: 0.7500 to ?
Cleaning and Deburring Mounted Brush with Crimped Wires
from Walter Surface Technologies

Our mounted wire brushes come in a variety of sizes and configurations to fit numerous industrial applications on die grinders, power drills or automated equipment. Features. Long life. Perfectly balanced. Top quality wire. Applications. Cleaning metallic structures. Cleaning pipes, tubing and... [See More]

  • Brush Type / Shape: Cylinder / Roller Brush; Disc Brush; Power / Rotary Brush (Wheel, Roller)
  • Applications: Dry; Cleaning and Surface Conditioning
  • Brush Filament / Fill Material: Metal Wire
  • Product / Material Worked: Metalworking
Cross Hole Deburring Series #81 -- 81-A-.024
from MicroGroup

Special Industrial Cross Hole Deburring Brush [See More]

  • Brush Type / Shape: Cylinder / Roller Brush
  • Applications: Finer or softer grits or filaments
  • Brush Filament / Fill Material: Stainless Steel; Metal Wire
  • Product / Material Worked: Metalworking
Custom External Spiral Brush -- ESC1
from Sealeze

Inverted and external spirals are available both right-hand and left-hand wound, in a wide variety of synthetic (including conductive), metal, and natural filaments and in a full range of pitches. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. [See More]

  • Brush Type / Shape: Cylinder / Roller Brush; End Brush; Internal / Twisted-in-Wire (Tube / Bore); External Spiral Brush
  • Applications: Dusting / Wiping; Sealing Gaps
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Wide Range Available
Custom Inverted Coil -- ICA1
from Sealeze

Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter... [See More]

  • Brush Type / Shape: Cylinder / Roller Brush; End Brush; Inverted Coil Brush
  • Applications: Dusting / Wiping; Sealing Gaps
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Wide Range Available
  • Width: 0.6250 to ?
Custom Inverted Coil with Al Holder -- ICA1
from Sealeze

Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter... [See More]

  • Brush Type / Shape: Cylinder / Roller Brush; End Brush; Inverted Coil Brush
  • Applications: Dusting / Wiping; Sealing Gaps
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Wide Range Available
  • Width: 4 to ?
Custom Inverted Coil with Retaining Ring -- ICA1
from Sealeze

Inverted and external coils are available in a wide range of synthetic, natural and metal filaments, with and without brush holders, or can be installed with mounting tabs. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. Minimum outside diameter... [See More]

  • Brush Type / Shape: Cylinder / Roller Brush; End Brush; Inverted Coil Brush
  • Applications: Dusting / Wiping; Sealing Gaps
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Wide Range Available
  • Width: 0.6250 to ?
Custom Inverted Spiral Brush -- ISA1
from Sealeze

Inverted and external spirals are available both right-hand and left-hand wound, in a wide variety of synthetic (including conductive), metal, and natural filaments and in a full range of pitches. Channel sizes include A, B, C, D, F, G and K and are available in galvanized and stainless steels. [See More]

  • Brush Type / Shape: Cylinder / Roller Brush; End Brush; Internal / Twisted-in-Wire (Tube / Bore); Inverted Spiral Brush
  • Applications: Dusting / Wiping; Sealing Gaps
  • Brush Filament / Fill Material: Steel (optional feature); Metal Wire (optional feature); Wide Range Available
  • Width: 0.6250 to ?
Custom Rotary Strip Brush -- Series D
from Sealeze

Custom rotary strip brushes are available in two sizes: D Series and G Series. Extrusions are made from aluminum alloy. Machined aluminum alloy mounting hubs are available. Hubs for D Series rotary brushes enable mounting on shafts with 0.750 inch diameter; hubs for G Series rotary brushes enable... [See More]

  • Brush Type / Shape: Cylinder / Roller Brush; End Brush; Strip Brush; Rotary Strip Brush
  • Applications: Dusting / Wiping; Sealing Gaps
  • Brush Filament / Fill Material: Metal Wire (optional feature); Wide Range Available
  • Width: 3.18 to ?