Contour / Edge Wire Brushes
from Maryland Brush Company, Inc.
Isotemp ® All Purpose ® Crimped Wire Wheels feature a malleable narrow face for more flexible brushing. Uses a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Engineered for secure use on either stationary jacks or portable... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Contour or Edge
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Wire Wheel
- Product / Material Worked: Metalworking; Automotive
from Walter Surface Technologies
Knot-twisted for heavy-duty brushing such as deburring, weld edge cleaning, removal of scale, spatter, heavy rust and corrosion, etc. Features. Fast brushing action. Heavy duty wire. Perfect balance. Smooth action. Top quality wire. Applications. Brushing, Deburring, Removal [See More]
- Applications: Dry; Finer or softer grits or filaments; Cleaning and Surface Conditioning; Contour or Edge
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cup Brush; Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller)
- Product / Material Worked: Metalworking
from Maryland Brush Company, Inc.
Isotemp ® Red Center ® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10 ” and larger have... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Contour or Edge
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Wire Wheel
- Product / Material Worked: Metalworking; Automotive
from Walter Surface Technologies
These brushes have a built-in working angle of 45 ° to clean surfaces in hard-to-reach areas such as inside corners, edges and contours. They are also tightly knotted to remove surface imperfections quickly and ensure a long, productive lifespan. Features. Aggressive brushing action. Fast... [See More]
- Applications: Dry; Cleaning and Surface Conditioning; Contour or Edge
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Cup Brush; Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller)
- Product / Material Worked: Metalworking
from Maryland Brush Company, Inc.
Isotemp ® Red Center ® Standard-Duty Crimped Wire Wheels feature a patented wire for added durability and longer life, and the industry ’s safest triple lock construction. Designed for utility cleaning which requires standard impact abrasive action. Wheels 10 ” and larger have... [See More]
- Applications: Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Contour or Edge
- Brush Filament / Fill Material: Metal Wire
- Brush Type / Shape: Power / Rotary Brush (Wheel, Roller); Wire Wheel
- Product / Material Worked: Metalworking; Automotive